AT94K10AL-25AQC
AT94K10AL-25AQC
Obsolete
Description:  IC FPSLIC 10K GATE 25MHZ 100TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 11200
AT94K10AL-25AQC Specification
Specification
Part No
AT94K10AL-25AQC
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
20K-32K
FPGA SRAM
4kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
576
FPGA Gates
10K
FPGA Registers
846
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
AT94K10AL-25AQC PDF Datasheet
AT94K10AL-25AQC Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AQC Description
Introduction to Microchip Technology AT94K10AL-25AQC

The Microchip Technology AT94K10AL-25AQC is a versatile Field Programmable Gate Array (FPGA) that belongs to the AT94K family. This device is specifically designed to meet the needs of applications requiring both high-performance logic processing and integrated microcontroller capabilities. The AT94K10AL-25AQC is ideal for a wide range of applications, including telecommunications, automotive systems, industrial automation, and consumer electronics.

Key Specifications

1. Architecture:
- The AT94K10AL-25AQC features a unique architecture that combines an FPGA fabric with an embedded 8-bit microcontroller. This integration allows for efficient execution of both hardware and software tasks within the same device.
- It utilizes a 4-input lookup table (LUT) architecture, which facilitates efficient implementation of complex digital logic functions.

2. Logic Resources:
- The device offers approximately 10,000 usable logic gates, providing ample resources for implementing various digital designs.
- It includes up to 512 flip-flops for state storage and dedicated arithmetic blocks that enhance performance in mathematical operations.

3. I/O Capabilities:
- The AT94K10AL-25AQC supports up to 84 user-configurable I/O pins.
- These I/O pins can be configured for various signaling standards such as LVTTL (Low Voltage TTL), LVCMOS (Low Voltage CMOS), and differential signaling formats like LVDS (Low Voltage Differential Signaling).

4. Memory Features:
- The device includes embedded SRAM blocks totaling up to 256 Kbits.
- It also supports external memory interfacing through dedicated memory controllers, allowing for flexible memory expansion based on application requirements.

5. Performance Characteristics:
- The maximum operating frequency of the AT94K10AL-25AQC can reach up to 25 MHz, making it suitable for moderate-speed applications where real-time processing is crucial.
- Designed with power efficiency in mind, this FPGA operates effectively in low-power environments while maintaining reliable performance.

6. Development Tools:
- Microchip provides a comprehensive suite of development tools, including MPLAB X IDE and the Harmony framework, which streamline the design process from conception through testing.
- Additionally, simulation and synthesis tools are available to help engineers optimize their designs before deployment.

7. Package Type:
- The AT94K10AL-25AQC is available in a TQFP (Thin Quad Flat Package) format, which allows for compact designs while ensuring good thermal performance and ease of integration into various applications.

8. Temperature Range:
- This FPGA operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments where reliability is essential.

9. Power Supply Requirements:
- The device typically operates at a core voltage of 3.3V but can accommodate a range from 1.8V to 5V depending on specific application requirements.

10. Security Features:
- The AT94K10AL series incorporates security measures such as bitstream encryption and secure access control mechanisms to protect intellectual property within applications.

11. Embedded Processing Capabilities:
- The integrated microcontroller core enables developers to run complex algorithms or control tasks directly on the chip without needing external processing units, facilitating faster response times and reduced system complexity.

Applications

The Microchip Technology AT94K10AL-25AQC is well-suited for various applications due to its flexibility and performance capabilities:

- Telecommunications: Used in signal processing tasks within networking equipment where rapid data handling is essential.
- Industrial Control Systems: Ideal for automation systems requiring real-time processing capabilities and robust logic implementation.
- Automotive Applications: Employed in advanced driver-assistance systems (ADAS) where complex algorithms need efficient execution without latency.
- Consumer Electronics: Suitable for devices that require customizable logic solutions while maintaining high performance and energy efficiency.

Conclusion

The Microchip Technology AT94K10AL-25AQC stands out as a highly capable FPGA solution that integrates both programmable logic and microcontroller functionalities into one compact package. Its diverse specifications make it adaptable across numerous industries while providing engineers with the tools necessary to create innovative solutions tailored to specific needs. With robust development support from Microchip, designing with the AT94K10AL-25AQC becomes an efficient process that accelerates time-to-market while ensuring high-quality outcomes in various applications.
AT94K10AL-25AQC Compare Parts
  • AT94K10AL-25AQC vs AT94S40AL-25DGI
  • AT94K10AL-25AQC vs AT94S40AL-25DGC
  • AT94K10AL-25AQC vs AT94S40AL-25BQI
  • AT94K10AL-25AQC vs AT94S40AL-25BQC
  • AT94K10AL-25AQC vs AT94S10AL-25DGI
  • AT94K10AL-25AQC vs AT94S10AL-25DGC
  • AT94K10AL-25AQC vs AT94S10AL-25BQU
  • AT94K10AL-25AQC vs AT94S10AL-25BQI
  • AT94K10AL-25AQC vs AT94S10AL-25BQC
  • AT94K10AL-25AQC vs AT94S05AL-25DGI
  • AT94K10AL-25AQC vs AT94S05AL-25DGC
  • AT94K10AL-25AQC vs AT94S05AL-25BQU
  • AT94K10AL-25AQC vs AT94K40AL-25DQU
  • AT94K10AL-25AQC vs AT94K40AL-25DQU
  • AT94K10AL-25AQC vs AT94K40AL-25DQI
  • AT94K10AL-25AQC vs AT94K40AL-25DQC
  • AT94K10AL-25AQC vs AT94K40AL-25BQU
  • AT94K10AL-25AQC vs AT94K40AL-25BQI
  • AT94K10AL-25AQC vs AT94K40AL-25BQC
  • AT94K10AL-25AQC vs AT94K10AL-25DQU
  • AT94K10AL-25AQC vs AT94K10AL-25DQU
  • AT94K10AL-25AQC vs AT94K10AL-25DQI
  • AT94K10AL-25AQC vs AT94K10AL-25DQC
  • AT94K10AL-25AQC vs AT94K10AL-25BQU
  • AT94K10AL-25AQC vs AT94K10AL-25BQI
  • AT94K10AL-25AQC vs AT94K10AL-25BQC
  • AT94K10AL-25AQC vs AT94K10AL-25AQI
  • AT94K10AL-25AQC vs AT94K10AL-25AJI
  • AT94K10AL-25AQC vs AT94K10AL-25AJC
  • AT94K10AL-25AQC vs AT94K05AL-25DQI
  • AT94K10AL-25AQC vs AT94K05AL-25DQC
  • AT94K10AL-25AQC vs AT94K05AL-25BQU
  • AT94K10AL-25AQC vs AT94K05AL-25BQI
  • AT94K10AL-25AQC vs AT94K05AL-25BQC
  • AT94K10AL-25AQC vs AT94K05AL-25AQU
  • AT94K10AL-25AQC vs AT94K05AL-25AQI
  • AT94K10AL-25AQC vs AT94K05AL-25AQC
  • AT94K10AL-25AQC vs AT94K05AL-25AJI
  • AT94K10AL-25AQC vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.