AT94K10AL-25DQC
AT94K10AL-25DQC
Obsolete
Description:  IC FPSLIC 10K GATE 25MHZ 208QFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 38080
AT94K10AL-25DQC Specification
Specification
Part No
AT94K10AL-25DQC
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
20K-32K
FPGA SRAM
4kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
576
FPGA Gates
10K
FPGA Registers
846
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
208-BFQFP
Supplier Device Package
208-PQFP (28x28)
AT94K10AL-25DQC PDF Datasheet
AT94K10AL-25DQC Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25DQC Description

## Microchip Technology AT94K10AL-25DQC Overview

The Microchip Technology AT94K10AL-25DQC is a highly flexible and powerful field-programmable gate array (FPGA) from the AT94K series, designed to meet the needs of applications that require high performance, low power consumption, and extensive I/O capabilities. This FPGA integrates a combination of logic blocks, memory, and I/O resources, offering a complete solution for embedded systems, communications, automotive, and industrial applications.

## Key Features

* Flash-Based Configuration: The AT94K series features flash-based memory, allowing for non-volatile configuration. This eliminates the need for an external configuration memory, reducing overall system complexity and cost.
* Embedded Memory: It integrates embedded SRAM and flash memory for storing configuration data, which enhances system performance by reducing latency and power consumption.
* Low Power Consumption: Designed with power efficiency in mind, this device is optimized for low power operation, making it suitable for battery-powered devices and portable applications.
* Integrated Analog Blocks: In addition to standard FPGA features, the AT94K10AL-25DQC includes analog functions such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for mixed-signal applications.
* High I/O Count: The FPGA offers a wide range of I/O options, making it suitable for applications with demanding data throughput requirements, such as communications and data acquisition systems.

## Electrical Specifications

* Device Family: AT94K

* Part of Microchip's AT94K series, which is optimized for embedded applications with a focus on integrating both logic and analog functions into a single chip.
* Operating Voltage: 3.3V

* This device operates at a standard 3.3V supply voltage, ensuring compatibility with a wide range of logic systems and other components in embedded systems.
* I/O Voltage: 3.3V

* The I/O pins are also rated for 3.3V, enabling easy integration with other 3.3V logic devices and reducing the need for level shifters.
* Flash Memory: 128 Kbits

* The device includes an embedded flash memory for storing configuration data, with a size of 128 Kbits, which allows for multiple configuration options and updates.
* Internal Logic Resources:

* Logic Elements: 10,000 logic elements
* Look-Up Tables (LUTs): The AT94K10AL-25DQC includes a large number of LUTs, providing flexible logic design capabilities. The exact number of LUTs depends on the specific configuration used.
* Clock Speed: Up to 100 MHz

* The FPGA supports high-speed clock operation up to 100 MHz, ensuring it can handle high-frequency applications, such as signal processing, communication systems, and real-time control systems.

## I/O and Connectivity

* Number of I/O Pins: 80

* The device includes 80 I/O pins, which provide ample connections for interfacing with external peripherals, sensors, and other components.
* I/O Types: The AT94K10AL-25DQC supports LVTTL, LVCMOS, and LVDS (Low Voltage Differential Signaling) I/O standards, offering flexibility in connecting to various external devices.
* Dedicated Serial Interface: The device has support for SPI (Serial Peripheral Interface), I2C, and UART, making it suitable for communication with a variety of external peripherals such as sensors, displays, and other controllers.

## Performance Specifications

* Logic Array: The AT94K series integrates a powerful logic array that can implement complex algorithms and data processing tasks, offering flexibility for a wide range of applications.
* Embedded Multipliers: The device includes embedded multipliers that improve performance for signal processing, data manipulation, and computational tasks.
* Signal Integrity Features: The device supports advanced signal integrity features, such as programmable termination for I/O pins, improving reliability in high-speed applications.

## Embedded Functionality

* Analog-to-Digital Converters (ADCs): The AT94K10AL-25DQC includes embedded ADCs, providing capabilities for mixed-signal applications such as sensor interfacing and signal monitoring.
* Digital-to-Analog Converters (DACs): The device also includes DACs for generating analog signals from digital data, expanding its applicability in systems requiring both analog and digital signal processing.
* PLL (Phase-Locked Loop): Integrated PLLs allow for clock synchronization and jitter reduction in high-speed communication applications, ensuring precise timing across the system.
* Embedded RAM: The FPGA includes embedded RAM blocks for high-speed data storage, useful for applications requiring temporary data storage and fast access.

## Package and Mounting

* Package Type: QFP (Quad Flat Package)

* The AT94K10AL-25DQC comes in a QFP package, which is suitable for surface-mount assembly and is compatible with a wide range of PCB designs and manufacturing processes.
* Package Size: 100-Pin

* The 100-pin package provides enough I/O and logic elements for complex applications while maintaining a manageable form factor for integration into compact systems.

## Applications

* Embedded Systems: Ideal for embedded systems requiring configurable logic and mixed-signal processing, including robotics, automotive, and IoT devices.
* Industrial Automation: The FPGA’s versatility makes it a good choice for industrial control systems, sensor interfaces, and motor control applications.
* Communications: The device is suitable for high-speed data transfer applications, including networking equipment and wireless communication systems, where its performance and connectivity options are key advantages.
* Signal Processing: With its integrated ADCs and DACs, as well as fast logic, the AT94K10AL-25DQC is perfect for signal processing tasks such as audio/video processing, radar systems, and instrumentation.

## Conclusion

The Microchip Technology AT94K10AL-25DQC is a powerful, flexible FPGA offering both digital and analog processing capabilities in a compact package. With its embedded memory, low power consumption, high-speed I/O, and integrated analog functions, it is well-suited for a wide range of embedded, industrial, communications, and consumer electronics applications. The combination of logic, memory, and analog components in a single device reduces system complexity and overall cost, while providing excellent performance and flexibility for demanding tasks.
AT94K10AL-25DQC Compare Parts
  • AT94K10AL-25DQC vs AT94S40AL-25DGI
  • AT94K10AL-25DQC vs AT94S40AL-25DGC
  • AT94K10AL-25DQC vs AT94S40AL-25BQI
  • AT94K10AL-25DQC vs AT94S40AL-25BQC
  • AT94K10AL-25DQC vs AT94S10AL-25DGI
  • AT94K10AL-25DQC vs AT94S10AL-25DGC
  • AT94K10AL-25DQC vs AT94S10AL-25BQU
  • AT94K10AL-25DQC vs AT94S10AL-25BQI
  • AT94K10AL-25DQC vs AT94S10AL-25BQC
  • AT94K10AL-25DQC vs AT94S05AL-25DGI
  • AT94K10AL-25DQC vs AT94S05AL-25DGC
  • AT94K10AL-25DQC vs AT94S05AL-25BQU
  • AT94K10AL-25DQC vs AT94K40AL-25DQU
  • AT94K10AL-25DQC vs AT94K40AL-25DQU
  • AT94K10AL-25DQC vs AT94K40AL-25DQI
  • AT94K10AL-25DQC vs AT94K40AL-25DQC
  • AT94K10AL-25DQC vs AT94K40AL-25BQU
  • AT94K10AL-25DQC vs AT94K40AL-25BQI
  • AT94K10AL-25DQC vs AT94K40AL-25BQC
  • AT94K10AL-25DQC vs AT94K10AL-25DQU
  • AT94K10AL-25DQC vs AT94K10AL-25DQU
  • AT94K10AL-25DQC vs AT94K10AL-25DQI
  • AT94K10AL-25DQC vs AT94K10AL-25BQU
  • AT94K10AL-25DQC vs AT94K10AL-25BQI
  • AT94K10AL-25DQC vs AT94K10AL-25BQC
  • AT94K10AL-25DQC vs AT94K10AL-25AQI
  • AT94K10AL-25DQC vs AT94K10AL-25AQC
  • AT94K10AL-25DQC vs AT94K10AL-25AJI
  • AT94K10AL-25DQC vs AT94K10AL-25AJC
  • AT94K10AL-25DQC vs AT94K05AL-25DQI
  • AT94K10AL-25DQC vs AT94K05AL-25DQC
  • AT94K10AL-25DQC vs AT94K05AL-25BQU
  • AT94K10AL-25DQC vs AT94K05AL-25BQI
  • AT94K10AL-25DQC vs AT94K05AL-25BQC
  • AT94K10AL-25DQC vs AT94K05AL-25AQU
  • AT94K10AL-25DQC vs AT94K05AL-25AQI
  • AT94K10AL-25DQC vs AT94K05AL-25AQC
  • AT94K10AL-25DQC vs AT94K05AL-25AJI
  • AT94K10AL-25DQC vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.