AT94S05AL-25DGI
AT94S05AL-25DGI
Obsolete
Description:  IC FPSLIC 5K GATE 25MHZ 256BGA
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 6400
AT94S05AL-25DGI Specification
Specification
Part No
AT94S05AL-25DGI
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
4K-16K
FPGA SRAM
2kb
EEPROM Size
256K x 8
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
256
FPGA Gates
5K
FPGA Registers
436
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
256-LBGA, CABGA
Supplier Device Package
256-CABGA (17x17)
AT94S05AL-25DGI PDF Datasheet
AT94S05AL-25DGI Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94S05AL-25DGI Compare Parts
  • AT94S05AL-25DGI vs AT94S40AL-25DGI
  • AT94S05AL-25DGI vs AT94S40AL-25DGC
  • AT94S05AL-25DGI vs AT94S40AL-25BQI
  • AT94S05AL-25DGI vs AT94S40AL-25BQC
  • AT94S05AL-25DGI vs AT94S10AL-25DGI
  • AT94S05AL-25DGI vs AT94S10AL-25DGC
  • AT94S05AL-25DGI vs AT94S10AL-25BQU
  • AT94S05AL-25DGI vs AT94S10AL-25BQI
  • AT94S05AL-25DGI vs AT94S10AL-25BQC
  • AT94S05AL-25DGI vs AT94S05AL-25DGC
  • AT94S05AL-25DGI vs AT94S05AL-25BQU
  • AT94S05AL-25DGI vs AT94K40AL-25DQU
  • AT94S05AL-25DGI vs AT94K40AL-25DQU
  • AT94S05AL-25DGI vs AT94K40AL-25DQI
  • AT94S05AL-25DGI vs AT94K40AL-25DQC
  • AT94S05AL-25DGI vs AT94K40AL-25BQU
  • AT94S05AL-25DGI vs AT94K40AL-25BQI
  • AT94S05AL-25DGI vs AT94K40AL-25BQC
  • AT94S05AL-25DGI vs AT94K10AL-25DQU
  • AT94S05AL-25DGI vs AT94K10AL-25DQU
  • AT94S05AL-25DGI vs AT94K10AL-25DQI
  • AT94S05AL-25DGI vs AT94K10AL-25DQC
  • AT94S05AL-25DGI vs AT94K10AL-25BQU
  • AT94S05AL-25DGI vs AT94K10AL-25BQI
  • AT94S05AL-25DGI vs AT94K10AL-25BQC
  • AT94S05AL-25DGI vs AT94K10AL-25AQI
  • AT94S05AL-25DGI vs AT94K10AL-25AQC
  • AT94S05AL-25DGI vs AT94K10AL-25AJI
  • AT94S05AL-25DGI vs AT94K10AL-25AJC
  • AT94S05AL-25DGI vs AT94K05AL-25DQI
  • AT94S05AL-25DGI vs AT94K05AL-25DQC
  • AT94S05AL-25DGI vs AT94K05AL-25BQU
  • AT94S05AL-25DGI vs AT94K05AL-25BQI
  • AT94S05AL-25DGI vs AT94K05AL-25BQC
  • AT94S05AL-25DGI vs AT94K05AL-25AQU
  • AT94S05AL-25DGI vs AT94K05AL-25AQI
  • AT94S05AL-25DGI vs AT94K05AL-25AQC
  • AT94S05AL-25DGI vs AT94K05AL-25AJI
  • AT94S05AL-25DGI vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.