AT94S10AL-25BQU
AT94S10AL-25BQU
Active
Description:  IC FPSLIC 10K GATE 25MHZ 144LQFP
Manufacturer:  Microchip Technology
History Price: $41.22000
In Stock: 5600
AT94S10AL-25BQU Specification
Specification
Part No
AT94S10AL-25BQU
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
20K-32K
FPGA SRAM
4kb
EEPROM Size
512K x 8
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
576
FPGA Gates
10K
FPGA Registers
846
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
AT94S10AL-25BQU Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94S10AL-25BQU Description
Introduction to Microchip Technology AT94S10AL-25BQU

The Microchip Technology AT94S10AL-25BQU is a member of the AT94S series of FPGAs (Field Programmable Gate Arrays) that are designed to provide a versatile and efficient platform for implementing complex digital logic designs. This device is particularly well-suited for applications requiring both programmable logic and embedded processing capabilities, making it ideal for various industries, including telecommunications, automotive, industrial automation, and consumer electronics.

Key Specifications

1. Architecture:
- The AT94S10AL-25BQU features a unique architecture that combines an FPGA fabric with an embedded microcontroller core. This integration allows designers to implement both hardware and software solutions within the same device.
- The architecture utilizes a 4-input lookup table (LUT) design, enabling efficient implementation of combinational and sequential logic.

2. Logic Resources:
- The FPGA provides approximately 10,000 usable logic gates, which offer sufficient resources for implementing diverse digital designs.
- It includes up to 512 flip-flops for state storage and dedicated hardware multipliers (up to 18x18 bits) that enhance performance in arithmetic computations.

3. I/O Capabilities:
- The AT94S10AL-25BQU supports up to 84 user-configurable I/O pins.
- These I/O pins can be configured for various signaling standards, including LVTTL (Low Voltage Transistor-Transistor Logic), LVCMOS (Low Voltage Complementary Metal-Oxide-Semiconductor), and differential signaling formats like LVDS (Low Voltage Differential Signaling).

4. Memory Features:
- The device is equipped with embedded SRAM blocks totaling up to 256 Kbits.
- It supports external memory interfacing through dedicated memory controllers, allowing for seamless integration with additional memory resources when needed.

5. Performance Characteristics:
- The maximum operating frequency of the AT94S10AL-25BQU can reach up to 25 MHz, making it suitable for moderate-speed applications.
- Designed with low power consumption in mind, this FPGA is ideal for battery-powered devices and applications where energy efficiency is critical.

6. Development Tools:
- Microchip provides a comprehensive suite of development tools, including MPLAB X IDE and the Harmony framework, which facilitate easier design entry, simulation, and debugging processes.
- Additionally, simulation tools are available to help engineers optimize their designs before deployment.

7. Package Type:
- The AT94S10AL-25BQU is available in a TQFP (Thin Quad Flat Package) form factor that allows for compact designs while ensuring good thermal performance.

8. Temperature Range:
- This FPGA operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments where reliability is essential.

9. Power Supply Requirements:
- The device typically operates at a core voltage of 3.3V but can accommodate a range from 1.8V to 5V depending on specific application requirements.

10. Security Features:
- The AT94S10AL series incorporates security features such as bitstream encryption and secure access control mechanisms to protect intellectual property within the application.

11. Embedded Processing Capabilities:
- In addition to its FPGA capabilities, the integrated microcontroller core allows developers to run complex algorithms or control tasks directly on the chip without needing external processing units.

Applications

The Microchip Technology AT94S10AL-25BQU is well-suited for various applications due to its flexibility and performance capabilities:

- Telecommunications: Used in base stations and routers where rapid data processing is essential.
- Industrial Control Systems: Ideal for automation systems requiring real-time processing capabilities.
- Automotive Applications: Employed in advanced driver-assistance systems (ADAS) where complex algorithms need efficient execution.
- Consumer Electronics: Suitable for devices that require customizable logic solutions without compromising on performance or power efficiency.

Conclusion

The Microchip Technology AT94S10AL-25BQU stands out as a highly capable FPGA solution that integrates both programmable logic and microcontroller functionalities into one compact package. Its diverse specifications make it adaptable across numerous industries while providing engineers with the tools necessary to create innovative solutions tailored to specific needs. With robust development support from Microchip, designing with the AT94S10AL-25BQU becomes an efficient process that accelerates time-to-market while ensuring high-quality outcomes.
AT94S10AL-25BQU Compare Parts
  • AT94S10AL-25BQU vs AT94S40AL-25DGI
  • AT94S10AL-25BQU vs AT94S40AL-25DGC
  • AT94S10AL-25BQU vs AT94S40AL-25BQI
  • AT94S10AL-25BQU vs AT94S40AL-25BQC
  • AT94S10AL-25BQU vs AT94S10AL-25DGI
  • AT94S10AL-25BQU vs AT94S10AL-25DGC
  • AT94S10AL-25BQU vs AT94S10AL-25BQI
  • AT94S10AL-25BQU vs AT94S10AL-25BQC
  • AT94S10AL-25BQU vs AT94S05AL-25DGI
  • AT94S10AL-25BQU vs AT94S05AL-25DGC
  • AT94S10AL-25BQU vs AT94S05AL-25BQU
  • AT94S10AL-25BQU vs AT94K40AL-25DQU
  • AT94S10AL-25BQU vs AT94K40AL-25DQU
  • AT94S10AL-25BQU vs AT94K40AL-25DQI
  • AT94S10AL-25BQU vs AT94K40AL-25DQC
  • AT94S10AL-25BQU vs AT94K40AL-25BQU
  • AT94S10AL-25BQU vs AT94K40AL-25BQI
  • AT94S10AL-25BQU vs AT94K40AL-25BQC
  • AT94S10AL-25BQU vs AT94K10AL-25DQU
  • AT94S10AL-25BQU vs AT94K10AL-25DQU
  • AT94S10AL-25BQU vs AT94K10AL-25DQI
  • AT94S10AL-25BQU vs AT94K10AL-25DQC
  • AT94S10AL-25BQU vs AT94K10AL-25BQU
  • AT94S10AL-25BQU vs AT94K10AL-25BQI
  • AT94S10AL-25BQU vs AT94K10AL-25BQC
  • AT94S10AL-25BQU vs AT94K10AL-25AQI
  • AT94S10AL-25BQU vs AT94K10AL-25AQC
  • AT94S10AL-25BQU vs AT94K10AL-25AJI
  • AT94S10AL-25BQU vs AT94K10AL-25AJC
  • AT94S10AL-25BQU vs AT94K05AL-25DQI
  • AT94S10AL-25BQU vs AT94K05AL-25DQC
  • AT94S10AL-25BQU vs AT94K05AL-25BQU
  • AT94S10AL-25BQU vs AT94K05AL-25BQI
  • AT94S10AL-25BQU vs AT94K05AL-25BQC
  • AT94S10AL-25BQU vs AT94K05AL-25AQU
  • AT94S10AL-25BQU vs AT94K05AL-25AQI
  • AT94S10AL-25BQU vs AT94K05AL-25AQC
  • AT94S10AL-25BQU vs AT94K05AL-25AJI
  • AT94S10AL-25BQU vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.