ATA6836C-TIQW
ATA6836C-TIQW
Active
Description:  IC HALF BRIDGE DRIVER 650MA 28SO
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 20800
ATA6836C-TIQW Specification
Specification
Part No
ATA6836C-TIQW
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (6)
Applications
Bulbs, DC Motors, Resistors
Interface
SPI
Load Type
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Rds On (Typ)
1Ohm LS, 1Ohm HS
Current - Output / Channel
650mA
Current - Peak Output
-
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
5.5V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Status Flag
Fault Protection
Open Load Detect, Over Temperature, Short Circuit, UVLO
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
ATA6836C-TIQW PDF Datasheet
ATA6836C-TIQW Related Parts
ATA6826-TUQY
ATA6826-TUQY
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826-TUSY
ATA6826-TUSY
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826C-TUQW
ATA6826C-TUQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826C-TUQY-66
ATA6826C-TUQY-66
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826N-TUQY
ATA6826N-TUQY
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6827-PIQW
ATA6827-PIQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6828-T2SY
ATA6828-T2SY
Microchip Technology
IC HALF BRIDGE DRVR 1.5A 14SOIC
ATA6829-T3SY
ATA6829-T3SY
Microchip Technology
IC HALF BRIDGE DRVR 1.5A 16PSOP
ATA6831-PIPW
ATA6831-PIPW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831-PIQW
ATA6831-PIQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831-PISW
ATA6831-PISW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831C-PIQW
ATA6831C-PIQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6836C-TIQW Description
Overview of Microchip Technology ATA6836C-TIQW

The ATA6836C-TIQW is a highly integrated system-on-chip (SoC) designed by Microchip Technology, specifically tailored for automotive and industrial applications. This device combines various functionalities into a single package, making it an ideal solution for battery management systems, motor control, and other power management applications. The ATA6836C-TIQW is part of the ATA683x family of devices, which are recognized for their reliability and efficiency in demanding environments.

Key Specifications

- Core Architecture: The ATA6836C-TIQW features a 16-bit microcontroller core based on the AVR architecture. This provides efficient processing capabilities suitable for real-time applications.
- Operating Voltage: The device operates within a voltage range of 4.5V to 40V, making it suitable for automotive battery systems and other high-voltage applications.
- Temperature Range: It is rated for operation in a wide temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions typical in automotive environments.
- Integrated Features:
- Battery Management System (BMS): The ATA6836C includes integrated functions for battery voltage monitoring, cell balancing, and temperature monitoring, which are essential for maintaining battery health and performance.
- Analog-to-Digital Converter (ADC): It features a 12-bit ADC with multiple channels that can be used to monitor various parameters such as voltage levels and temperature.
- Communication Interfaces: The device supports several communication protocols including:
- LIN (Local Interconnect Network): For communication with other automotive components.
- CAN (Controller Area Network): For robust networking in vehicles.
- SPI (Serial Peripheral Interface): For interfacing with external sensors or memory devices.

Performance Features

- Power Consumption: The ATA6836C-TIQW is designed with low power consumption in mind, allowing it to operate efficiently in battery-powered applications. It includes various sleep modes to minimize energy usage during idle periods.
- Integrated Protection Features: The device incorporates several protection mechanisms including overvoltage protection, undervoltage lockout, and thermal shutdown. These features help safeguard both the microcontroller and connected components from damage due to adverse conditions.
- Cell Balancing: The integrated cell balancing function enables equalization of charge across multiple cells in a battery pack, enhancing overall battery life and performance.

Development Support

Microchip Technology provides extensive support resources for developers working with the ATA6836C-TIQW:

- Development Kits: Various evaluation kits are available to aid in rapid prototyping and testing of designs based on this SoC.
- Software Tools: Microchip offers software development tools including libraries and drivers tailored for the ATA6836C. These tools simplify the process of implementing complex functionalities such as battery management and communication protocols.
- Technical Documentation: Comprehensive datasheets, application notes, and reference designs are available to assist engineers in understanding the capabilities and best practices for using the ATA6836C.

Applications

The versatility of the ATA6836C-TIQW makes it suitable for a wide range of applications:

- Automotive Battery Management Systems: Used in electric vehicles (EVs) and hybrid vehicles (HEVs) to monitor battery health, manage charging cycles, and ensure safety during operation.
- Industrial Equipment: Employed in industrial automation systems where reliable power management is crucial for operational efficiency.
- Consumer Electronics: Suitable for portable devices that require sophisticated battery management solutions to optimize performance while extending battery life.

Design Considerations

When designing circuits that incorporate the ATA6836C-TIQW, several factors should be taken into account:

- PCB Layout Practices: Proper layout techniques should be implemented to minimize noise and ensure signal integrity. Keeping analog signals separate from digital signals can help reduce interference.
- Thermal Management Solutions: Although the device has built-in thermal protection features, additional thermal management strategies may be necessary in high-power applications or confined spaces where heat dissipation is challenging.
- Power Supply Decoupling: Adequate decoupling capacitors should be placed near power supply pins to stabilize voltage levels during operation and prevent noise from affecting performance.

Conclusion

The Microchip Technology ATA6836C-TIQW is a sophisticated system-on-chip solution that integrates multiple functionalities essential for modern automotive and industrial applications. With its robust specifications including wide operating voltage range, extensive protection features, and integrated communication interfaces, it provides an excellent foundation for developing advanced battery management systems. By leveraging its capabilities alongside Microchip's development resources, engineers can create reliable solutions that meet the demands of today’s technology landscape while ensuring safety and efficiency.
ATA6836C-TIQW Compare Parts
  • ATA6836C-TIQW vs ATA6836C-TIQY
  • ATA6836C-TIQW vs ATA6836C-PXQW-1
  • ATA6836C-TIQW vs ATA6836C-PXQW 19
  • ATA6836C-TIQW vs ATA6836C-PXQW
  • ATA6836C-TIQW vs ATA6836-TIQY
  • ATA6836C-TIQW vs ATA6836-PXQW 19
  • ATA6836C-TIQW vs ATA6832C-PIQW-1
  • ATA6836C-TIQW vs ATA6832C-PIQW
  • ATA6836C-TIQW vs ATA6831C-PIQW-1
  • ATA6836C-TIQW vs ATA6831C-PIQW
  • ATA6836C-TIQW vs ATA6831-PISW
  • ATA6836C-TIQW vs ATA6831-PIQW
  • ATA6836C-TIQW vs ATA6831-PIPW
  • ATA6836C-TIQW vs ATA6829-T3SY
  • ATA6836C-TIQW vs ATA6828-T2SY
  • ATA6836C-TIQW vs ATA6827-PIQW
  • ATA6836C-TIQW vs ATA6826N-TUQY
  • ATA6836C-TIQW vs ATA6826C-TUQY-66
  • ATA6836C-TIQW vs ATA6826C-TUQW
  • ATA6836C-TIQW vs ATA6826-TUSY
  • ATA6836C-TIQW vs ATA6826-TUQY
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.