☰
ATMEGA128-16AJ
ATMEGA128-16AJ
Obsolete
Description:  IC MCU 8BIT 128KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 20400
ATMEGA128-16AJ Specification
Specification
Part No
ATMEGA128-16AJ
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA128-16AJ PDF Datasheet
ATMEGA128-16AJ Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AUR
ATMEGA128-16AUR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ Description
The Microchip Technology ATMEGA128-16AJ is a high-performance, low-power 8-bit microcontroller based on the AVR enhanced RISC architecture, designed for embedded applications requiring substantial program memory, peripheral integration, and flexible I/O handling. The device integrates 128 KB of in-system programmable flash memory, 4 KB of SRAM, and 4 KB of EEPROM, providing extensive non-volatile and volatile memory resources for complex program execution and data storage. Its architecture executes most instructions in a single clock cycle, resulting in high throughput and efficient processing suitable for time-critical embedded systems. Operating at a maximum frequency of 16 MHz, the ATmega128-16AJ provides a balance between performance and power consumption, with sleep and standby modes to reduce energy usage during idle periods.

## Functional architecture and device positioning

The ATmega128-16AJ belongs to the family of AVR microcontrollers, characterized by a Harvard architecture with separate program and data memories, enabling simultaneous instruction fetch and data read/write operations. This architecture provides deterministic execution timing and supports fast interrupt response. The device integrates a full complement of general-purpose and specialized peripherals, including 32 general-purpose I/O pins, timers/counters, PWM channels, a versatile USART interface, SPI, and I²C communication modules, as well as analog-to-digital conversion capabilities. The inclusion of multiple communication interfaces positions the device for networked embedded systems, sensor interfacing, and complex control applications.

## Memory organization and performance parameters

The ATmega128-16AJ’s 128 KB flash memory supports in-system programming and read-while-write functionality, enabling firmware updates without removing the device from the system. The 4 KB SRAM accommodates temporary data storage, stack operations, and peripheral buffering, while the 4 KB EEPROM provides reliable non-volatile storage for configuration parameters or calibration data. The flash memory programming endurance is specified at a minimum of 10,000 write/erase cycles, with data retention exceeding 20 years under typical operating conditions. The microcontroller operates from a voltage range of 2.7 V to 5.5 V, ensuring compatibility with both 3.3 V and 5 V embedded systems.

Instruction throughput is typically one instruction per clock cycle for most operations, with the full 16-bit and 32-bit arithmetic instructions requiring two cycles, enabling an effective throughput of up to 16 MIPS at the maximum clock frequency. The device features fully static operation, allowing the clock frequency to be reduced to zero for power-down modes without losing memory contents.

## Peripheral set and analog capabilities

The ATmega128-16AJ includes four 8-bit and two 16-bit timers/counters with multiple compare modes and capture functionality, facilitating precise timing, waveform generation, and event measurement. Six PWM channels support pulse-width modulation for motor control, signal modulation, or power regulation. The 8-channel 10-bit ADC allows for accurate analog signal sampling, with a conversion time of approximately 13 µs per channel at a 16 MHz system clock. The analog comparator module provides threshold comparison for event triggering without CPU intervention, improving real-time responsiveness.

Communication peripherals include a full-duplex USART with programmable baud rate, a master/slave SPI interface capable of clock frequencies up to 4 MHz, and an I²C-compatible two-wire interface supporting standard and fast modes. These modules enable the ATmega128-16AJ to interface with a wide range of external sensors, memory devices, and other microcontrollers or processors.

## Digital I/O and control features

The device exposes 32 configurable digital I/O pins distributed across four 8-bit ports, with individual pin direction and pull-up control. Input pins are Schmitt-triggered for noise immunity, while output pins can source or sink sufficient current to drive LEDs or other low-power peripherals directly. External interrupts are supported on four pins, with level or edge triggering, enabling responsive handling of asynchronous events. Programmable I/O ports combined with peripheral multiplexing allow flexible assignment of digital signals to functions such as PWM, UART, SPI, and external interrupts, facilitating system design optimization.

## Power consumption and operating conditions

The ATmega128-16AJ is optimized for low-power operation, with several sleep modes including idle, power-down, and power-save, reducing current consumption to microampere levels while preserving RAM and peripheral states. The typical active current at 16 MHz and 5 V is approximately 10 mA, while standby currents in idle mode drop to under 2 mA. The device operates over an extended temperature range of −40 °C to +85 °C, making it suitable for industrial, automotive, and outdoor embedded applications.

## Typical application domains

The ATmega128-16AJ is employed in high-end embedded systems requiring significant memory, peripheral versatility, and deterministic timing. Typical applications include industrial automation and control systems, data acquisition modules, motor and actuator control, communication interfaces, and embedded networking nodes. Its combination of high-speed execution, multiple communication interfaces, and analog integration makes it particularly well-suited for sensor monitoring, real-time control loops, and programmable logic applications where complex firmware must coexist with responsive analog and digital control functions.

## Design considerations and implementation

Effective utilization of the ATmega128-16AJ requires attention to clock configuration, power-supply decoupling, and proper layout to minimize noise coupling to analog peripherals. Careful selection of external oscillator components ensures stable operation across temperature and voltage ranges, while bypass capacitors on VCC and AVCC pins reduce transient voltage fluctuations affecting ADC accuracy. Interrupt priorities and timer configurations should be planned to maintain deterministic response times in real-time applications. External pull-up resistors on I²C or open-drain pins must comply with bus capacitance and speed requirements.

## Conclusion

The Microchip ATmega128-16AJ is a high-performance, 8-bit AVR microcontroller offering extensive memory, integrated analog and digital peripherals, and flexible I/O configuration. Its fast instruction execution, low power modes, and comprehensive communication interfaces enable precise control and data acquisition in complex embedded systems. With a robust operating range and deterministic timing, the ATmega128-16AJ provides engineers with a reliable platform for industrial, automotive, and consumer-grade applications requiring responsive, high-integrity embedded control and signal processing.
ATMEGA128-16AJ Compare Parts
  • ATMEGA128-16AJ vs ATMEGA8U2-MU
  • ATMEGA128-16AJ vs ATMEGA8U2-AUR
  • ATMEGA128-16AJ vs ATMEGA8U2-AU
  • ATMEGA128-16AJ vs ATMEGA8L-8PU
  • ATMEGA128-16AJ vs ATMEGA8L-8PU
  • ATMEGA128-16AJ vs ATMEGA8L-8PJ
  • ATMEGA128-16AJ vs ATMEGA8L-8PI
  • ATMEGA128-16AJ vs ATMEGA8L-8PI
  • ATMEGA128-16AJ vs ATMEGA8L-8PC
  • ATMEGA128-16AJ vs ATMEGA8L-8MUR
  • ATMEGA128-16AJ vs ATMEGA8L-8MUR
  • ATMEGA128-16AJ vs ATMEGA8L-8MU
  • ATMEGA128-16AJ vs ATMEGA8L-8MU
  • ATMEGA128-16AJ vs ATMEGA8L-8MJ
  • ATMEGA128-16AJ vs ATMEGA8L-8MI
  • ATMEGA128-16AJ vs ATMEGA8L-8MC
  • ATMEGA128-16AJ vs ATMEGA8L-8AUR
  • ATMEGA128-16AJ vs ATMEGA8L-8AU
  • ATMEGA128-16AJ vs ATMEGA8L-8AJ
  • ATMEGA128-16AJ vs ATMEGA8L-8AI
  • ATMEGA128-16AJ vs ATMEGA8L-8AC
  • ATMEGA128-16AJ vs ATMEGA8HVA-4TUR
  • ATMEGA128-16AJ vs ATMEGA8HVA-4TU
  • ATMEGA128-16AJ vs ATMEGA8HVA-4CKUR
  • ATMEGA128-16AJ vs ATMEGA8HVA-4CKU
  • ATMEGA128-16AJ vs ATMEGA8A-PU
  • ATMEGA128-16AJ vs ATMEGA8A-PN
  • ATMEGA128-16AJ vs ATMEGA8A-PN
  • ATMEGA128-16AJ vs ATMEGA8A-MUR
  • ATMEGA128-16AJ vs ATMEGA8A-MU
  • ATMEGA128-16AJ vs ATMEGA8A-MU
  • ATMEGA128-16AJ vs ATMEGA8A-MNR
  • ATMEGA128-16AJ vs ATMEGA8A-MNR
  • ATMEGA128-16AJ vs ATMEGA8A-MN
  • ATMEGA128-16AJ vs ATMEGA8A-AUR
  • ATMEGA128-16AJ vs ATMEGA8A-AU
  • ATMEGA128-16AJ vs ATMEGA8A-ANR
  • ATMEGA128-16AJ vs ATMEGA8A-AN
  • ATMEGA128-16AJ vs ATMEGA88V-15MT
  • ATMEGA128-16AJ vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!