☰
ATMEGA128-16AN
ATMEGA128-16AN
Active
Description:  IC MCU 8BIT 128KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $17.35000
In Stock: 13520
ATMEGA128-16AN Specification
Specification
Part No
ATMEGA128-16AN
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA128-16AN PDF Datasheet
ATMEGA128-16AN Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AUR
ATMEGA128-16AUR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN Description
Here’s a detailed overview of the Microchip Technology ATmega128-16AN, including its specifications and key features:

---

## Microchip Technology ATmega128-16AN: Detailed Overview

The Microchip Technology ATmega128-16AN is a high-performance, low-power 8-bit AVR microcontroller. It is designed for a wide range of applications requiring extensive peripheral functionality, high processing power, and flexibility. This microcontroller is part of the ATmega family and is widely used in embedded systems due to its rich feature set and robust performance.

## Key Features:

- Microcontroller Family: AVR
- Architecture: 8-bit RISC (Reduced Instruction Set Computing)
- Clock Speed: Up to 16 MHz
- Operating Voltage Range: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 64-pin TQFP (Thin Quad Flat Package) or 64-pin VQFP (Very Thin Quad Flat Package)
- Flash Memory Size: 128 KB
- SRAM Size: 4 KB
- EEPROM Size: 4 KB

## Memory:

1. Flash Memory:
- Size: 128 KB
- Erase Cycle: 10,000 write/erase cycles
- Programming Interface: In-System Programming (ISP), JTAG

2. SRAM:
- Size: 4 KB
- Data Retention: Data is retained as long as power is supplied.

3. EEPROM:
- Size: 4 KB
- Endurance: 100,000 write/erase cycles
- Data Retention: Typically 20 years at 25°C

## I/O and Peripherals:

1. General-Purpose I/O Ports:
- Total I/O Pins: 53
- Pin Configurations: Configurable as input or output, with digital and analog functionalities

2. Timers/Counters:
- Timer/Counter 0: 8-bit, with PWM functionality
- Timer/Counter 1: 16-bit, with PWM functionality, Input Capture, and Output Compare
- Timer/Counter 2: 8-bit, with PWM functionality

3. Communication Interfaces:
- USART (Universal Synchronous/Asynchronous Serial Receiver/Transmitter): 2
- SPI (Serial Peripheral Interface): 1
- I²C (Inter-Integrated Circuit): 1

4. Analog Features:
- ADC (Analog-to-Digital Converter): 10-bit, with 8 channels
- Analog Comparator: 1

5. Other Peripherals:
- Watchdog Timer: Yes, with independent time-out period
- Real-Time Clock: No
- JTAG Interface: Yes, for debugging and programming

## Performance:

- Instruction Set: 131 instructions, most of which execute in a single clock cycle
- Clock Speed: Up to 16 MHz, providing up to 16 MIPS (Million Instructions Per Second)
- Interrupts: 24 external interrupts, with vector table

## Power Management:

- Power Consumption:
- Active Mode: Typically 1.5 mA at 16 MHz
- Power-down Mode: Less than 0.1 µA
- Power-save Mode: Lower consumption with asynchronous timer operation

- Power Supply:
- Voltage Range: 2.7V to 5.5V
- Brown-out Detection: Optional feature for detecting low voltage conditions

## Development and Programming:

- Development Tools: Supported by a wide range of development environments including Atmel Studio and third-party tools
- Programming Methods: In-System Programming (ISP), JTAG, and High-Voltage Programming (HVP)
- Debugging Support: JTAG and debugging interfaces

## Applications:

- Consumer Electronics: Remote controls, appliances, and home automation
- Industrial Control: Automation systems, sensors, and data acquisition
- Automotive: Engine control units, diagnostics, and monitoring
- Communications: Data transfer, signal processing, and control systems

## Summary:

The Microchip Technology ATmega128-16AN is a versatile and powerful microcontroller that provides ample memory and a wide range of peripherals for diverse applications. Its robust performance, combined with extensive I/O options and communication interfaces, makes it suitable for complex embedded systems. The ATmega128-16AN%27s capability to operate up to 16 MHz and its comprehensive feature set, including timers, ADCs, and communication modules, provide developers with a strong foundation for building sophisticated electronic solutions.

---

This detailed overview should give you a comprehensive understanding of the ATmega128-16AN microcontroller and its capabilities.
ATMEGA128-16AN Compare Parts
  • ATMEGA128-16AN vs ATMEGA8U2-MU
  • ATMEGA128-16AN vs ATMEGA8U2-AUR
  • ATMEGA128-16AN vs ATMEGA8U2-AU
  • ATMEGA128-16AN vs ATMEGA8L-8PU
  • ATMEGA128-16AN vs ATMEGA8L-8PU
  • ATMEGA128-16AN vs ATMEGA8L-8PJ
  • ATMEGA128-16AN vs ATMEGA8L-8PI
  • ATMEGA128-16AN vs ATMEGA8L-8PI
  • ATMEGA128-16AN vs ATMEGA8L-8PC
  • ATMEGA128-16AN vs ATMEGA8L-8MUR
  • ATMEGA128-16AN vs ATMEGA8L-8MUR
  • ATMEGA128-16AN vs ATMEGA8L-8MU
  • ATMEGA128-16AN vs ATMEGA8L-8MU
  • ATMEGA128-16AN vs ATMEGA8L-8MJ
  • ATMEGA128-16AN vs ATMEGA8L-8MI
  • ATMEGA128-16AN vs ATMEGA8L-8MC
  • ATMEGA128-16AN vs ATMEGA8L-8AUR
  • ATMEGA128-16AN vs ATMEGA8L-8AU
  • ATMEGA128-16AN vs ATMEGA8L-8AJ
  • ATMEGA128-16AN vs ATMEGA8L-8AI
  • ATMEGA128-16AN vs ATMEGA8L-8AC
  • ATMEGA128-16AN vs ATMEGA8HVA-4TUR
  • ATMEGA128-16AN vs ATMEGA8HVA-4TU
  • ATMEGA128-16AN vs ATMEGA8HVA-4CKUR
  • ATMEGA128-16AN vs ATMEGA8HVA-4CKU
  • ATMEGA128-16AN vs ATMEGA8A-PU
  • ATMEGA128-16AN vs ATMEGA8A-PN
  • ATMEGA128-16AN vs ATMEGA8A-PN
  • ATMEGA128-16AN vs ATMEGA8A-MUR
  • ATMEGA128-16AN vs ATMEGA8A-MU
  • ATMEGA128-16AN vs ATMEGA8A-MU
  • ATMEGA128-16AN vs ATMEGA8A-MNR
  • ATMEGA128-16AN vs ATMEGA8A-MNR
  • ATMEGA128-16AN vs ATMEGA8A-MN
  • ATMEGA128-16AN vs ATMEGA8A-AUR
  • ATMEGA128-16AN vs ATMEGA8A-AU
  • ATMEGA128-16AN vs ATMEGA8A-ANR
  • ATMEGA128-16AN vs ATMEGA8A-AN
  • ATMEGA128-16AN vs ATMEGA88V-15MT
  • ATMEGA128-16AN vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!