☰
ATMEGA128L-8AC
ATMEGA128L-8AC
Obsolete
Description:  IC MCU 8BIT 128KB FLASH 64TQFP
Manufacturer:  Atmel
History Price: $12.68000
In Stock: 14480
ATMEGA128L-8AC Specification
Specification
Part No
ATMEGA128L-8AC
Category
Embedded - Microcontrollers
Manufacturer
Atmel
Series
AVR ATmega
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA128L-8AC PDF Datasheet
ATMEGA128L-8AC Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128L-8AC Description
The Microchip Technology ATmega128L-8AC is a low-power 8-bit microcontroller that belongs to the AVR family, designed for a wide range of applications in embedded systems. It is particularly well-suited for battery-operated devices due to its low power consumption and rich feature set. Below is a detailed overview of the ATmega128L-8AC, including its specifications and parameters.

## Overview

The ATmega128L-8AC is an 8-bit microcontroller based on the AVR architecture, which is known for its high efficiency and ease of use. It operates at a maximum clock speed of 8 MHz and is available in a 64-pin TQFP (Thin Quad Flat Package) form factor, making it suitable for various applications, including consumer electronics, industrial control, and robotics.

## Key Features

1. Memory:
- Flash Memory: 128 KB of in-system programmable Flash memory, allowing for easy updates and modifications of the program code.
- SRAM: 4 KB of static RAM for data storage, providing sufficient space for variable storage during program execution.
- EEPROM: 4 KB of EEPROM for non-volatile data storage, ideal for storing configuration settings and other critical data.

2. I/O Ports:
- 32 general-purpose I/O pins, which can be configured as input or output.
- Each I/O pin can source or sink up to 20 mA, making it suitable for driving LEDs and other peripherals.

3. Timers and Counters:
- Three 16-bit timers/counters (Timer/Counter 0, Timer/Counter 1, and Timer/Counter 2) with various modes of operation, including PWM (Pulse Width Modulation) and CTC (Clear Timer on Compare Match).
- Support for external interrupts on several pins, allowing for responsive event handling.

4. Communication Interfaces:
- USART: A Universal Synchronous and Asynchronous serial receiver and transmitter for serial communication with other devices.
- SPI: Serial Peripheral Interface for high-speed communication with peripheral devices such as sensors and memory chips.
- I2C: Two-wire interface for connecting to I2C-compatible devices, enabling easy integration with a variety of sensors and modules.

5. Analog Features:
- 8-channel 10-bit ADC (Analog-to-Digital Converter) for converting analog signals to digital values, useful for interfacing with sensors.
- Internal voltage reference and temperature sensor for enhanced measurement capabilities.

6. Power Management:
- Operating voltage range: 2.7V to 5.5V, allowing for flexibility in power supply options.
- Multiple power-saving modes, including Idle and Power-down modes, to extend battery life in portable applications.

7. Operating Temperature:
- Industrial temperature range: -40°C to +85°C, making it suitable for harsh environments.

## Electrical Characteristics

- Clock Speed: Up to 8 MHz.
- Current Consumption:
- Active mode: Approximately 10 mA at 8 MHz.
- Power-down mode: Typically 0.1 µA, which is ideal for battery-powered applications.
- Input Voltage Range: 2.7V to 5.5V.
- I/O Pin Voltage Levels: Compatible with TTL logic levels.

## Package Information

- Package Type: 64-pin TQFP (Thin Quad Flat Package).
- Dimensions: 10 mm x 10 mm, making it suitable for compact designs.

## Applications

The ATmega128L-8AC is suitable for a wide range of applications, including but not limited to:

- Embedded systems and microcontroller-based projects.
- Robotics and automation systems.
- Data logging and sensor interfacing.
- Consumer electronics and home automation.
- Educational projects and prototyping.

## Development Tools

Microchip Technology provides a variety of development tools for the ATmega128L-8AC, including:

- MPLAB X IDE: A comprehensive development environment for writing, debugging, and programming applications.
- MPLAB XC8 Compiler: A C compiler specifically designed for AVR microcontrollers.
- AVRISP mkII Programmer: A hardware programmer for programming the microcontroller.

## Conclusion

The Microchip Technology ATmega128L-8AC microcontroller is a robust and flexible solution for a variety of embedded applications. With its ample memory, multiple communication interfaces, and low power consumption, it is an excellent choice for both hobbyists and professionals looking to develop innovative electronic projects. Its compatibility with various development tools further enhances its usability, making it a popular choice in the microcontroller market. The ATmega128L-8AC%27s combination of features and performance makes it a reliable option for a wide range of applications, from simple projects to complex systems.
ATMEGA128L-8AC Compare Parts
  • ATMEGA128L-8AC vs ATMEGA8U2-MU
  • ATMEGA128L-8AC vs ATMEGA8U2-AUR
  • ATMEGA128L-8AC vs ATMEGA8U2-AU
  • ATMEGA128L-8AC vs ATMEGA8L-8PU
  • ATMEGA128L-8AC vs ATMEGA8L-8PU
  • ATMEGA128L-8AC vs ATMEGA8L-8PJ
  • ATMEGA128L-8AC vs ATMEGA8L-8PI
  • ATMEGA128L-8AC vs ATMEGA8L-8PI
  • ATMEGA128L-8AC vs ATMEGA8L-8PC
  • ATMEGA128L-8AC vs ATMEGA8L-8MUR
  • ATMEGA128L-8AC vs ATMEGA8L-8MUR
  • ATMEGA128L-8AC vs ATMEGA8L-8MU
  • ATMEGA128L-8AC vs ATMEGA8L-8MU
  • ATMEGA128L-8AC vs ATMEGA8L-8MJ
  • ATMEGA128L-8AC vs ATMEGA8L-8MI
  • ATMEGA128L-8AC vs ATMEGA8L-8MC
  • ATMEGA128L-8AC vs ATMEGA8L-8AUR
  • ATMEGA128L-8AC vs ATMEGA8L-8AU
  • ATMEGA128L-8AC vs ATMEGA8L-8AJ
  • ATMEGA128L-8AC vs ATMEGA8L-8AI
  • ATMEGA128L-8AC vs ATMEGA8L-8AC
  • ATMEGA128L-8AC vs ATMEGA8HVA-4TUR
  • ATMEGA128L-8AC vs ATMEGA8HVA-4TU
  • ATMEGA128L-8AC vs ATMEGA8HVA-4CKUR
  • ATMEGA128L-8AC vs ATMEGA8HVA-4CKU
  • ATMEGA128L-8AC vs ATMEGA8A-PU
  • ATMEGA128L-8AC vs ATMEGA8A-PN
  • ATMEGA128L-8AC vs ATMEGA8A-PN
  • ATMEGA128L-8AC vs ATMEGA8A-MUR
  • ATMEGA128L-8AC vs ATMEGA8A-MU
  • ATMEGA128L-8AC vs ATMEGA8A-MU
  • ATMEGA128L-8AC vs ATMEGA8A-MNR
  • ATMEGA128L-8AC vs ATMEGA8A-MNR
  • ATMEGA128L-8AC vs ATMEGA8A-MN
  • ATMEGA128L-8AC vs ATMEGA8A-AUR
  • ATMEGA128L-8AC vs ATMEGA8A-AU
  • ATMEGA128L-8AC vs ATMEGA8A-ANR
  • ATMEGA128L-8AC vs ATMEGA8A-AN
  • ATMEGA128L-8AC vs ATMEGA88V-15MT
  • ATMEGA128L-8AC vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!