☰
ATMEGA32L-8AI
ATMEGA32L-8AI
Obsolete
Description:  IC MCU 8BIT 32KB FLASH 44TQFP
Manufacturer:  Atmel
History Price: Obsolete
In Stock: 47200
ATMEGA32L-8AI Specification
Specification
Part No
ATMEGA32L-8AI
Category
Embedded - Microcontrollers
Manufacturer
Atmel
Series
AVR ATmega
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA32L-8AI PDF Datasheet
ATMEGA32L-8AI Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA32L-8AI Description
Product Overview

The Atmel ATMEGA32L-8AI is a low-power, high-performance 8-bit microcontroller from the AVR® family, based on the advanced RISC architecture developed by Atmel (now part of Microchip Technology). Designed for embedded control systems, the ATMEGA32L features a balanced combination of rich peripherals, low power consumption, and robust memory architecture. The “L” in its part number indicates low-voltage operation, making it suitable for battery-powered and portable devices. The “8AI” variant denotes an industrial temperature grade and a maximum operating frequency of 8 MHz.

Core Architecture and Performance

The microcontroller is built around the AVR 8-bit RISC CPU, capable of executing most instructions in a single clock cycle. This results in a throughput of approximately 1 MIPS per MHz, allowing system designers to optimize power consumption versus processing speed.

* CPU Architecture: 8-bit AVR RISC
* Maximum Clock Frequency: 8 MHz
* Instruction Throughput: 1 MIPS/MHz
* Operating Voltage: 2.7V to 5.5V (optimized for 3.3V systems)

Memory Resources

The ATMEGA32L provides a well-balanced mix of non-volatile and volatile memory blocks to support complex embedded applications with code storage and data handling requirements.

* Flash Memory: 32 KB (In-System Programmable)
* SRAM: 2 KB
* EEPROM: 1 KB (Electrically Erasable Programmable Read-Only Memory)
* Memory Access Time: Single cycle for SRAM, optimized instruction fetch from flash

The integrated EEPROM is especially useful for storing user configurations, calibration constants, or other non-volatile data in a robust, wear-resistant fashion.

I/O and Peripheral Features

The device features a comprehensive set of digital and analog peripherals, supporting a broad spectrum of interfacing options.

* Total I/O Pins: 32 general-purpose I/O lines
* Ports: PORTA, PORTB, PORTC, PORTD (each 8-bit)
* Timers/Counters: 3 total

* Two 8-bit Timer/Counters
* One 16-bit Timer/Counter
* PWM Channels: Available via timers for motor control or dimming
* USART: Full-duplex Universal Synchronous/Asynchronous Receiver/Transmitter
* SPI: Serial Peripheral Interface for high-speed communication
* TWI (I2C-Compatible): Two-Wire Interface for low-speed serial communication
* ADC: 8-channel 10-bit successive approximation ADC

* Supports single-ended input channels
* Reference options: Vcc, internal 2.56V, or external voltage
* Analog Comparator: Included for analog threshold detection
* Watchdog Timer: With separate on-chip oscillator
* Interrupts: 21 interrupt vectors, including external and internal sources

Power and Clock Management

This microcontroller is specifically optimized for low-voltage operation, which contributes to energy efficiency in portable or battery-powered systems.

* Operating Voltage Range: 2.7V to 5.5V
* Power Consumption (Active Mode): ~1.5 mA at 3V, 1 MHz
* Power-down Mode: <1 µA typical
* Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, and Standby
* Brown-out Detector: Configurable BOD level to protect memory integrity

Package and Temperature Rating

The ATMEGA32L-8AI is typically offered in an industrial-grade 44-lead TQFP (Thin Quad Flat Pack) or DIP package, with a temperature range suitable for harsh environments.

* Package Type: TQFP-44 or DIP-40
* Operating Temperature Range: -40°C to +85°C (Industrial Grade)

Programming and Debugging Interface

* In-System Programmability: Supported via SPI interface
* Bootloader Support: Allows for software update via communication interfaces
* JTAG Interface: Optional for boundary scan and on-chip debugging
* Fuse and Lock Bits: For configuration and code protection

Typical Applications

The ATMEGA32L-8AI is widely used in a variety of applications that require moderate processing capability, flexible I/O, and reliable memory systems. Common use cases include:

* Embedded control systems
* Industrial automation
* Data acquisition
* Consumer electronics
* Robotics and motion control
* Battery-powered instrumentation
* IoT edge devices and wireless sensor nodes

Summary of Key Specifications

| Parameter | Specification |
| ------------------------ | -------------------------------- |
| Core Architecture | AVR 8-bit RISC |
| Maximum Clock Frequency | 8 MHz |
| Flash Memory | 32 KB |
| SRAM | 2 KB |
| EEPROM | 1 KB |
| Operating Voltage | 2.7V to 5.5V |
| I/O Pins | 32 |
| Timers/Counters | 2 x 8-bit, 1 x 16-bit |
| ADC | 10-bit, 8-channel |
| Communication Interfaces | USART, SPI, TWI (I2C compatible) |
| Power-Down Current | <1 µA |
| Package Options | TQFP-44, DIP-40 |
| Operating Temperature | -40°C to +85°C |

Conclusion

The Atmel ATMEGA32L-8AI is a powerful yet energy-efficient 8-bit microcontroller ideal for low-voltage embedded systems. Its mix of analog and digital peripherals, combined with flexible memory architecture and low power modes, makes it suitable for a wide variety of applications ranging from industrial controls to portable devices. Its RISC-based architecture ensures performance efficiency, while its extensive interfacing capabilities provide adaptability in complex system designs.
ATMEGA32L-8AI Compare Parts
  • ATMEGA32L-8AI vs ATMEGA8U2-MU
  • ATMEGA32L-8AI vs ATMEGA8U2-AUR
  • ATMEGA32L-8AI vs ATMEGA8U2-AU
  • ATMEGA32L-8AI vs ATMEGA8L-8PU
  • ATMEGA32L-8AI vs ATMEGA8L-8PU
  • ATMEGA32L-8AI vs ATMEGA8L-8PJ
  • ATMEGA32L-8AI vs ATMEGA8L-8PI
  • ATMEGA32L-8AI vs ATMEGA8L-8PI
  • ATMEGA32L-8AI vs ATMEGA8L-8PC
  • ATMEGA32L-8AI vs ATMEGA8L-8MUR
  • ATMEGA32L-8AI vs ATMEGA8L-8MUR
  • ATMEGA32L-8AI vs ATMEGA8L-8MU
  • ATMEGA32L-8AI vs ATMEGA8L-8MU
  • ATMEGA32L-8AI vs ATMEGA8L-8MJ
  • ATMEGA32L-8AI vs ATMEGA8L-8MI
  • ATMEGA32L-8AI vs ATMEGA8L-8MC
  • ATMEGA32L-8AI vs ATMEGA8L-8AUR
  • ATMEGA32L-8AI vs ATMEGA8L-8AU
  • ATMEGA32L-8AI vs ATMEGA8L-8AJ
  • ATMEGA32L-8AI vs ATMEGA8L-8AI
  • ATMEGA32L-8AI vs ATMEGA8L-8AC
  • ATMEGA32L-8AI vs ATMEGA8HVA-4TUR
  • ATMEGA32L-8AI vs ATMEGA8HVA-4TU
  • ATMEGA32L-8AI vs ATMEGA8HVA-4CKUR
  • ATMEGA32L-8AI vs ATMEGA8HVA-4CKU
  • ATMEGA32L-8AI vs ATMEGA8A-PU
  • ATMEGA32L-8AI vs ATMEGA8A-PN
  • ATMEGA32L-8AI vs ATMEGA8A-PN
  • ATMEGA32L-8AI vs ATMEGA8A-MUR
  • ATMEGA32L-8AI vs ATMEGA8A-MU
  • ATMEGA32L-8AI vs ATMEGA8A-MU
  • ATMEGA32L-8AI vs ATMEGA8A-MNR
  • ATMEGA32L-8AI vs ATMEGA8A-MNR
  • ATMEGA32L-8AI vs ATMEGA8A-MN
  • ATMEGA32L-8AI vs ATMEGA8A-AUR
  • ATMEGA32L-8AI vs ATMEGA8A-AU
  • ATMEGA32L-8AI vs ATMEGA8A-ANR
  • ATMEGA32L-8AI vs ATMEGA8A-AN
  • ATMEGA32L-8AI vs ATMEGA88V-15MT
  • ATMEGA32L-8AI vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!