☰
ATMEGA8L-8PI
ATMEGA8L-8PI
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 28DIP
Manufacturer:  Atmel
History Price: $3.63000
In Stock: 5040
ATMEGA8L-8PI Specification
Specification
Part No
ATMEGA8L-8PI
Category
Embedded - Microcontrollers
Manufacturer
Atmel
Series
AVR ATmega
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 6x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
ATMEGA8L-8PI PDF Datasheet
ATMEGA8L-8PI Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8L-8PI Description
The Microchip Technology ATmega8L-8PI is an 8-bit microcontroller that belongs to the AVR family of microcontrollers. It is designed for a wide range of applications, including embedded systems, consumer electronics, and industrial automation. The ATmega8L-8PI is known for its versatility, low power consumption, and ease of use, making it a popular choice among hobbyists and professionals alike. Below is a detailed overview of the ATmega8L-8PI, including its specifications, features, and applications.

## Overview

The ATmega8L-8PI microcontroller is based on the AVR architecture, which is known for its efficient instruction set and high performance. It features a 32-register file, a 16-bit timer, and a 10-bit ADC (Analog-to-Digital Converter), making it suitable for a variety of tasks. The device operates at a maximum clock frequency of 8 MHz and can be powered by a voltage range of 2.7V to 5.5V, allowing for flexibility in power supply options.

## Key Features

1. 8-bit Microcontroller: The ATmega8L-8PI is an 8-bit microcontroller, which means it can process 8 bits of data at a time, making it suitable for simple control tasks and data processing.

2. Flash Memory: The microcontroller comes with 8 KB of in-system programmable Flash memory, which allows for easy updates and modifications to the program without needing to remove the chip from the circuit.

3. SRAM and EEPROM: It includes 1 KB of SRAM for data storage and 512 bytes of EEPROM for non-volatile data storage, enabling the retention of important data even when the power is turned off.

4. I/O Ports: The ATmega8L-8PI features 23 general-purpose I/O pins, which can be configured as input or output, allowing for versatile interfacing with other components and peripherals.

5. Timers and Counters: The microcontroller includes two 8-bit timers and one 16-bit timer, which can be used for various timing applications, such as generating PWM signals or measuring time intervals.

6. ADC: The built-in 10-bit ADC allows for the conversion of analog signals to digital values, making it suitable for applications that require sensor interfacing.

7. Low Power Consumption: The ATmega8L-8PI is designed for low power operation, with various sleep modes that help extend battery life in portable applications.

8. USART Communication: The microcontroller supports Universal Synchronous and Asynchronous serial Receiver and Transmitter (USART) communication, enabling easy data exchange with other devices.

9. SPI and I2C Interfaces: It also supports SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) communication protocols, allowing for easy integration with various sensors and peripherals.

## Specifications

- Architecture: AVR 8-bit
- Flash Memory: 8 KB
- SRAM: 1 KB
- EEPROM: 512 bytes
- Clock Speed: 8 MHz (maximum)
- Operating Voltage: 2.7V to 5.5V
- I/O Pins: 23
- ADC Resolution: 10-bit
- Timers: 2 x 8-bit, 1 x 16-bit
- Communication Interfaces: USART, SPI, I2C
- Package Type: DIP (Dual In-line Package) or other surface mount options
- Dimensions: 20-pin DIP package (specific dimensions may vary)

## Applications

The ATmega8L-8PI microcontroller is suitable for a wide range of applications, including:

- Embedded systems and control applications
- Robotics and automation
- Consumer electronics (e.g., remote controls, toys)
- Data acquisition systems
- Sensor interfacing and monitoring
- Home automation systems
- Educational projects and prototyping

## Conclusion

The Microchip Technology ATmega8L-8PI is a versatile and efficient 8-bit microcontroller that offers a rich set of features for various applications. Its combination of Flash memory, SRAM, EEPROM, and multiple communication interfaces makes it an excellent choice for both beginners and experienced developers. Whether used in simple projects or more complex systems, the ATmega8L-8PI provides reliable performance and flexibility, making it a staple in the world of embedded systems.
ATMEGA8L-8PI Compare Parts
  • ATMEGA8L-8PI vs ATMEGA8U2-MU
  • ATMEGA8L-8PI vs ATMEGA8U2-AUR
  • ATMEGA8L-8PI vs ATMEGA8U2-AU
  • ATMEGA8L-8PI vs ATMEGA8L-8PU
  • ATMEGA8L-8PI vs ATMEGA8L-8PU
  • ATMEGA8L-8PI vs ATMEGA8L-8PJ
  • ATMEGA8L-8PI vs ATMEGA8L-8PC
  • ATMEGA8L-8PI vs ATMEGA8L-8MUR
  • ATMEGA8L-8PI vs ATMEGA8L-8MUR
  • ATMEGA8L-8PI vs ATMEGA8L-8MU
  • ATMEGA8L-8PI vs ATMEGA8L-8MU
  • ATMEGA8L-8PI vs ATMEGA8L-8MJ
  • ATMEGA8L-8PI vs ATMEGA8L-8MI
  • ATMEGA8L-8PI vs ATMEGA8L-8MC
  • ATMEGA8L-8PI vs ATMEGA8L-8AUR
  • ATMEGA8L-8PI vs ATMEGA8L-8AU
  • ATMEGA8L-8PI vs ATMEGA8L-8AJ
  • ATMEGA8L-8PI vs ATMEGA8L-8AI
  • ATMEGA8L-8PI vs ATMEGA8L-8AC
  • ATMEGA8L-8PI vs ATMEGA8HVA-4TUR
  • ATMEGA8L-8PI vs ATMEGA8HVA-4TU
  • ATMEGA8L-8PI vs ATMEGA8HVA-4CKUR
  • ATMEGA8L-8PI vs ATMEGA8HVA-4CKU
  • ATMEGA8L-8PI vs ATMEGA8A-PU
  • ATMEGA8L-8PI vs ATMEGA8A-PN
  • ATMEGA8L-8PI vs ATMEGA8A-PN
  • ATMEGA8L-8PI vs ATMEGA8A-MUR
  • ATMEGA8L-8PI vs ATMEGA8A-MU
  • ATMEGA8L-8PI vs ATMEGA8A-MU
  • ATMEGA8L-8PI vs ATMEGA8A-MNR
  • ATMEGA8L-8PI vs ATMEGA8A-MNR
  • ATMEGA8L-8PI vs ATMEGA8A-MN
  • ATMEGA8L-8PI vs ATMEGA8A-AUR
  • ATMEGA8L-8PI vs ATMEGA8A-AU
  • ATMEGA8L-8PI vs ATMEGA8A-ANR
  • ATMEGA8L-8PI vs ATMEGA8A-AN
  • ATMEGA8L-8PI vs ATMEGA88V-15MT
  • ATMEGA8L-8PI vs ATMEGA88V-15MT
  • ATMEGA8L-8PI vs ATMEGA88V-15AT
  • ATMEGA8L-8PI vs ATMEGA88V-10PU
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.