Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor, Capacitive Touch
/ Microchip Technology CAP1005-1-AIA-TR
CAP1005-1-AIA-TR
Obsolete
Interface - Sensor, Capacitive Touch
Description:
IC TOUCH SENSOR/LED DRVR 10DFN
Manufacturer:
Microchip Technology
Datasheet:
CAP1005-1-AIA-TR Datasheet
History Price: Obsolete
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CAP1005-1-AIA-TR Specification
Specification
Part No
CAP1005-1-AIA-TR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
5
LED Driver Channels
-
Interface
SPI
Resolution
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
CAP1005-1-AIA-TR PDF Datasheet
CAP1005-1-AIA-TR Datasheet
Click and Download: CAP1005-1-AIA-TR Datasheet
CAP1005-1-AIA-TR Related Parts
CAP1006-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
CAP1105-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
CAP1106-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
CAP1114-1-EZK-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 32VQFN
CAP1126-1-AP-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 16QFN
CAP1133-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
CAP1166-1-BP-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
CAP1166-1-BP-TR-DCC
Microchip Technology
IC TOUCH SENSOR 6CH 20QFN 4X4
CAP1166-1-CZC-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24QSOP
CAP1203-1-AC3-TR
Microchip Technology
IC TOUCH SENSOR CAP 3CH 8TDFN
CAP1203-1-SN
Microchip Technology
3-CHANNEL CAPACITIVE TOUCH SENSO
CAP1203-1-SN-TR
Microchip Technology
IC TOUCH SENSOR CAP 3CH 8SOIC
CAP1005-1-AIA-TR Compare Parts
CAP1005-1-AIA-TR vs CAP1298-1-SL
CAP1005-1-AIA-TR vs CAP1298-1-A4-TR
CAP1005-1-AIA-TR vs CAP1296-1-SL-TR
CAP1005-1-AIA-TR vs CAP1296-1-SL
CAP1005-1-AIA-TR vs CAP1296-1-AIA-TR
CAP1005-1-AIA-TR vs CAP1293-1-SN-TR
CAP1005-1-AIA-TR vs CAP1293-1-SN
CAP1005-1-AIA-TR vs CAP1293-1-AC3-TR
CAP1005-1-AIA-TR vs CAP1208-1-SL-TR
CAP1005-1-AIA-TR vs CAP1208-1-SL
CAP1005-1-AIA-TR vs CAP1208-1-A4-TR
CAP1005-1-AIA-TR vs CAP1206-1-SL-TR
CAP1005-1-AIA-TR vs CAP1206-1-SL
CAP1005-1-AIA-TR vs CAP1206-1-AIA-TR
CAP1005-1-AIA-TR vs CAP1203-1-SN-TR
CAP1005-1-AIA-TR vs CAP1203-1-SN
CAP1005-1-AIA-TR vs CAP1203-1-AC3-TR
CAP1005-1-AIA-TR vs CAP1166-1-CZC-TR
CAP1005-1-AIA-TR vs CAP1166-1-BP-TR-DCC
CAP1005-1-AIA-TR vs CAP1166-1-BP-TR
CAP1005-1-AIA-TR vs CAP1133-1-AIA-TR
CAP1005-1-AIA-TR vs CAP1126-1-AP-TR
CAP1005-1-AIA-TR vs CAP1114-1-EZK-TR
CAP1005-1-AIA-TR vs CAP1106-1-AIA-TR
CAP1005-1-AIA-TR vs CAP1105-1-AIA-TR
CAP1005-1-AIA-TR vs CAP1006-1-AIA-TR
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.