CAP1203-1-SN
CAP1203-1-SN
Active
Description:  3-CHANNEL CAPACITIVE TOUCH SENSO
Manufacturer:  Microchip Technology
History Price: $0.70000
In Stock: 13600
CAP1203-1-SN Specification
Specification
Part No
CAP1203-1-SN
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
3
LED Driver Channels
-
Interface
I2C, SMBus
Resolution
8 b
Voltage - Supply
3V ~ 5.5V
Current - Supply
750μA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CAP1203-1-SN PDF Datasheet
CAP1203-1-SN Related Parts
CAP1005-1-AIA-TR
CAP1005-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
CAP1006-1-AIA-TR
CAP1006-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
CAP1105-1-AIA-TR
CAP1105-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
CAP1106-1-AIA-TR
CAP1106-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
CAP1114-1-EZK-TR
CAP1114-1-EZK-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 32VQFN
CAP1126-1-AP-TR
CAP1126-1-AP-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 16QFN
CAP1133-1-AIA-TR
CAP1133-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
CAP1166-1-BP-TR
CAP1166-1-BP-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
CAP1166-1-BP-TR-DCC
CAP1166-1-BP-TR-DCC
Microchip Technology
IC TOUCH SENSOR 6CH 20QFN 4X4
CAP1166-1-CZC-TR
CAP1166-1-CZC-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24QSOP
CAP1203-1-AC3-TR
CAP1203-1-AC3-TR
Microchip Technology
IC TOUCH SENSOR CAP 3CH 8TDFN
CAP1203-1-SN-TR
CAP1203-1-SN-TR
Microchip Technology
IC TOUCH SENSOR CAP 3CH 8SOIC
CAP1203-1-SN Description
The Microchip Technology CAP1203-1-SN is a capacitive touch sensor controller designed for use in various applications requiring touch-sensitive interfaces. This device is particularly well-suited for consumer electronics, home appliances, and industrial control systems, where it can replace traditional mechanical switches and buttons with sleek, touch-sensitive controls. Below is a detailed introduction to the CAP1203-1-SN, including its specifications and parameters.

## Overview

The CAP1203-1-SN is a highly integrated capacitive touch controller that supports up to 12 touch inputs. It utilizes advanced capacitive sensing technology to detect touch events, providing a reliable and responsive user interface. The device is designed to operate in a wide range of environments and can be configured for various touch applications, making it a versatile choice for designers.

## Key Features

1. Multi-Touch Capability: The CAP1203-1-SN supports up to 12 touch inputs, allowing for complex user interfaces that can recognize multiple simultaneous touches.

2. Integrated Noise Immunity: The device includes built-in noise immunity features, which help to filter out electrical noise and ensure reliable touch detection in noisy environments.

3. Configurable Sensitivity: Users can adjust the sensitivity of the touch inputs to accommodate different materials and environmental conditions, ensuring optimal performance in various applications.

4. Low Power Consumption: The CAP1203-1-SN is designed for low power operation, making it suitable for battery-powered devices and energy-efficient designs.

5. I2C Interface: The device communicates with microcontrollers and other digital systems via an I2C interface, allowing for easy integration into existing designs.

6. LED Driver: The CAP1203-1-SN includes an integrated LED driver, enabling visual feedback for touch events, which enhances the user experience.

7. Flexible Power Supply: The device can operate from a supply voltage of 1.8V to 5.5V, providing flexibility for various applications.

## Specifications

- Supply Voltage (VDD): 1.8V to 5.5V
- Touch Inputs: Up to 12 capacitive touch inputs
- Communication Interface: I2C (up to 1 MHz)
- Operating Current: Typically 1.5 mA (active mode)
- Sleep Current: Typically 1 µA (sleep mode)
- Touch Sensitivity: Configurable through registers
- LED Driver Output: Up to 20 mA per channel
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)

## Applications

The CAP1203-1-SN is suitable for a wide range of applications, including:

- Consumer electronics (e.g., smartphones, tablets, and appliances)
- Industrial control panels
- Home automation systems
- Automotive interfaces
- Medical devices
- Gaming controllers

## Conclusion

The Microchip Technology CAP1203-1-SN is a versatile and efficient capacitive touch sensor controller that provides a modern solution for touch-sensitive interfaces. With its multi-touch capability, configurable sensitivity, and integrated LED driver, it enables designers to create intuitive and responsive user experiences. The low power consumption and flexible supply voltage make it an excellent choice for a variety of applications, from consumer electronics to industrial controls. By replacing traditional mechanical switches with capacitive touch technology, the CAP1203-1-SN enhances both the functionality and aesthetics of modern devices.
CAP1203-1-SN Compare Parts
  • CAP1203-1-SN vs CAP1298-1-SL
  • CAP1203-1-SN vs CAP1298-1-A4-TR
  • CAP1203-1-SN vs CAP1296-1-SL-TR
  • CAP1203-1-SN vs CAP1296-1-SL
  • CAP1203-1-SN vs CAP1296-1-AIA-TR
  • CAP1203-1-SN vs CAP1293-1-SN-TR
  • CAP1203-1-SN vs CAP1293-1-SN
  • CAP1203-1-SN vs CAP1293-1-AC3-TR
  • CAP1203-1-SN vs CAP1208-1-SL-TR
  • CAP1203-1-SN vs CAP1208-1-SL
  • CAP1203-1-SN vs CAP1208-1-A4-TR
  • CAP1203-1-SN vs CAP1206-1-SL-TR
  • CAP1203-1-SN vs CAP1206-1-SL
  • CAP1203-1-SN vs CAP1206-1-AIA-TR
  • CAP1203-1-SN vs CAP1203-1-SN-TR
  • CAP1203-1-SN vs CAP1203-1-AC3-TR
  • CAP1203-1-SN vs CAP1166-1-CZC-TR
  • CAP1203-1-SN vs CAP1166-1-BP-TR-DCC
  • CAP1203-1-SN vs CAP1166-1-BP-TR
  • CAP1203-1-SN vs CAP1133-1-AIA-TR
  • CAP1203-1-SN vs CAP1126-1-AP-TR
  • CAP1203-1-SN vs CAP1114-1-EZK-TR
  • CAP1203-1-SN vs CAP1106-1-AIA-TR
  • CAP1203-1-SN vs CAP1105-1-AIA-TR
  • CAP1203-1-SN vs CAP1006-1-AIA-TR
  • CAP1203-1-SN vs CAP1005-1-AIA-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!