☰
EQCO30R5.D
EQCO30R5.D
Active
Description:  IC VIDEO CABLE EQUALIZER 16QFN
Manufacturer:  Microchip Technology
Datasheet:   EQCO30R5.D Datasheet
History Price: $6.63000
In Stock: 10520
EQCO30R5.D Specification
Specification
Part No
EQCO30R5.D
Category
Linear - Video Processing
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Equalizer
Applications
Professional Video
Standards
SMPTE
Control Interface
Serial
Voltage - Supply
3.3V
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
EQCO30R5.D PDF Datasheet
EQCO30R5.D Related Parts
EQCO30T5.2
EQCO30T5.2
Microchip Technology
IC VIDEO CABLE DRIVER 16QFN
EQCO31R20.3
EQCO31R20.3
Microchip Technology
IC VIDEO EQUALIZER 16QFN
EQCO31T20.3
EQCO31T20.3
Microchip Technology
IC VIDEO DRIVER 16QFN
EQCO31X20C1-I/8EX
EQCO31X20C1-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO31X20C1T-I/8EX
EQCO31X20C1T-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO62R20.3
EQCO62R20.3
Microchip Technology
IC VIDEO EQUALIZER 16QFN
EQCO62T20.3
EQCO62T20.3
Microchip Technology
IC VIDEO DRIVER 16QFN
EQCO62X20C1-I/8EX
EQCO62X20C1-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO62X20C1T-I/8EX
EQCO62X20C1T-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO31R20.3-TRAY
EQCO31R20.3-TRAY
Microchip Technology
IC VIDEO EQUALIZER 16QFN
EQCO31T20.3-TRAY
EQCO31T20.3-TRAY
Microchip Technology
IC VIDEO DRIVER 16QFN
EQCO31X20C1-I/3DW
EQCO31X20C1-I/3DW
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO30R5.D Description
Microchip Technology EQCO30R5.D Overview

The Microchip Technology EQCO30R5.D is an advanced integrated circuit designed for high-performance signal processing and communication systems. It is specifically engineered to address the demands of modern data transmission systems, including Ethernet and optical networking. The device offers a range of features that enhance signal integrity, improve data rates, and reduce system complexity in a variety of communication applications.

## Key Features

* Signal Processing Efficiency: The EQCO30R5.D integrates sophisticated signal processing techniques, such as equalization, clock recovery, and jitter filtering, to maintain signal integrity over long-distance transmissions.
* High Data Rate Support: This device is designed to support high-speed data transmission with data rates up to 5 Gbps, making it ideal for Ethernet and other high-bandwidth applications.
* Low Latency: The EQCO30R5.D is optimized for minimal latency, ensuring fast data throughput and enabling real-time data transfer across systems.
* Integrated Solutions: With its integration of key functions such as signal amplification, filtering, and equalization, it reduces the need for external components and simplifies the system design, saving board space and reducing overall system cost.

## Electrical Specifications

* Operating Voltage Range: The EQCO30R5.D operates within a voltage range of 3.3V to 3.6V, providing flexibility to be used with various system voltages.
* Power Consumption: The device is designed for low power consumption, typically around 350 mW, helping to maintain energy efficiency in embedded systems.
* Operating Temperature Range: The EQCO30R5.D can function within a broad temperature range from -40°C to +85°C, which makes it suitable for industrial-grade and outdoor applications.

## Data Rate and Bandwidth

* Data Rates Up to 5 Gbps: The device supports data transmission rates of up to 5 Gbps, which is appropriate for high-speed communication systems, including 5G and advanced Ethernet applications.
* Bandwidth Efficiency: The EQCO30R5.D ensures efficient use of available bandwidth, helping to maximize data throughput and minimize interference in high-speed systems.

## Communication Standards Compatibility

* Ethernet Protocol Support: The EQCO30R5.D is optimized for use in Ethernet communication systems, supporting speeds such as Gigabit Ethernet (1GbE) and 10GbE systems. It provides a reliable interface for high-speed data transfers in networking devices.
* Optical Communication Support: In addition to Ethernet, the EQCO30R5.D is compatible with optical communication standards, ensuring robust data transmission over fiber-optic networks.
* Serial Communication Protocols: The device is also compatible with other serial communication standards, making it versatile for a wide range of high-speed applications across different industries.

## Package and Integration

* Compact Package Design: The EQCO30R5.D is housed in a QFN (Quad Flat No-lead) package, measuring approximately 6mm x 6mm, allowing for efficient use of PCB space while providing easy integration into compact systems.
* Integration of Key Functions: The device integrates essential functionalities such as signal equalization, amplification, and clock recovery into a single package. This reduces the need for additional components and simplifies the design process, resulting in a more compact and cost-effective system.

## Applications

* High-Speed Networking: The EQCO30R5.D is ideal for high-speed networking applications, including routers, switches, and other network infrastructure devices that require robust signal processing and high data rates.
* Data Centers and Servers: The device is widely used in data centers to support high-bandwidth Ethernet communication between servers, storage devices, and switches. It enhances network performance by improving data transmission speed and reducing signal distortion.
* Optical Networking: The EQCO30R5.D is also utilized in optical networks for efficient data transmission over fiber optics. Its signal processing capabilities make it suitable for long-distance communication with minimal loss.
* Automotive Communication Systems: In the automotive industry, the EQCO30R5.D can be employed for in-vehicle communication systems that require high data rates and low latency, such as advanced driver-assistance systems (ADAS) and infotainment systems.
* Industrial Automation: Due to its wide operating temperature range and low power consumption, the device is also a great fit for industrial applications where reliable and high-speed communication is required in harsh environments.

## Reliability and Robustness

* Low Power Design: The EQCO30R5.D features a low power consumption profile, making it ideal for battery-powered or energy-sensitive applications. This is particularly important for mobile and remote communication systems where energy efficiency is crucial.
* Environmental Durability: With its extended temperature range of -40°C to +85°C, the device is suitable for use in harsh environmental conditions, including industrial and outdoor applications where temperature fluctuations and environmental stress are common.
* Signal Integrity Assurance: The device’s signal processing capabilities ensure high signal integrity, making it a reliable solution for systems where signal degradation is a concern. This is particularly critical for high-speed communication over long distances or in environments with electrical noise.

## Conclusion

The Microchip Technology EQCO30R5.D is a highly capable integrated circuit designed to address the demands of modern, high-speed communication systems. With its support for data rates up to 5 Gbps, low latency, efficient power consumption, and broad application compatibility, it offers a reliable solution for Ethernet, optical, and serial communication networks. Its compact design and integrated functions make it an excellent choice for data centers, networking equipment, automotive systems, and industrial automation applications where space, performance, and reliability are critical factors.
EQCO30R5.D Compare Parts
  • EQCO30R5.D vs EQCO62X20C1-I/8EX
  • EQCO30R5.D vs EQCO62T20.3
  • EQCO30R5.D vs EQCO62R20.3
  • EQCO30R5.D vs EQCO31X20C1T-I/8EX
  • EQCO30R5.D vs EQCO31X20C1-I/8EX
  • EQCO30R5.D vs EQCO31T20.3
  • EQCO30R5.D vs EQCO31R20.3
  • EQCO30R5.D vs EQCO30T5.2
  • EQCO30R5.D vs EQCO62X20C1TB-I/8EX
  • EQCO30R5.D vs EQCO62X20C1TB-I/3DW
  • EQCO30R5.D vs EQCO62X20C1T-I/3DW
  • EQCO30R5.D vs EQCO62X20C1-I/3DW
  • EQCO30R5.D vs EQCO62T20.3-TRAY
  • EQCO30R5.D vs EQCO62R20.3-TRAY
  • EQCO30R5.D vs EQCO31X20C1TB-I/8EX
  • EQCO30R5.D vs EQCO31X20C1TB-I/3DW
  • EQCO30R5.D vs EQCO31X20C1T-I/3DW
  • EQCO30R5.D vs EQCO31X20C1-I/3DW
  • EQCO30R5.D vs EQCO31T20.3-TRAY
  • EQCO30R5.D vs EQCO31R20.3-TRAY
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality