☰
EQCO30T5.2
EQCO30T5.2
Active
Description:  IC VIDEO CABLE DRIVER 16QFN
Manufacturer:  Microchip Technology
Datasheet:   EQCO30T5.2 Datasheet
History Price: $5.37000
In Stock: 44380
EQCO30T5.2 Specification
Specification
Part No
EQCO30T5.2
Category
Linear - Video Processing
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Driver
Applications
Professional Video
Standards
SMPTE
Control Interface
Serial
Voltage - Supply
3.3V
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
EQCO30T5.2 PDF Datasheet
EQCO30T5.2 Related Parts
EQCO30R5.D
EQCO30R5.D
Microchip Technology
IC VIDEO CABLE EQUALIZER 16QFN
EQCO31R20.3
EQCO31R20.3
Microchip Technology
IC VIDEO EQUALIZER 16QFN
EQCO31T20.3
EQCO31T20.3
Microchip Technology
IC VIDEO DRIVER 16QFN
EQCO31X20C1-I/8EX
EQCO31X20C1-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO31X20C1T-I/8EX
EQCO31X20C1T-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO62R20.3
EQCO62R20.3
Microchip Technology
IC VIDEO EQUALIZER 16QFN
EQCO62T20.3
EQCO62T20.3
Microchip Technology
IC VIDEO DRIVER 16QFN
EQCO62X20C1-I/8EX
EQCO62X20C1-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO62X20C1T-I/8EX
EQCO62X20C1T-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO31R20.3-TRAY
EQCO31R20.3-TRAY
Microchip Technology
IC VIDEO EQUALIZER 16QFN
EQCO31T20.3-TRAY
EQCO31T20.3-TRAY
Microchip Technology
IC VIDEO DRIVER 16QFN
EQCO31X20C1-I/3DW
EQCO31X20C1-I/3DW
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO30T5.2 Description
The Microchip Technology EQCO30T5.2 is a highly integrated device designed for Ethernet over Coax applications, specifically targeting the transmission of Ethernet signals over existing coaxial cable infrastructure. This device is particularly useful in scenarios where upgrading to new cabling is impractical or cost-prohibitive, such as in legacy systems or in environments where coaxial cabling is already in place.

## Key Features

1. Ethernet Over Coax: The EQCO30T5.2 enables the transmission of standard Ethernet frames over coaxial cables, allowing for seamless integration with existing network infrastructure.

2. Data Rate: The device supports data rates of up to 1 Gbps, making it suitable for high-speed networking applications.

3. Coaxial Cable Compatibility: It is designed to work with various types of coaxial cables, including RG-6 and RG-59, ensuring flexibility in installation.

4. Low Latency: The EQCO30T5.2 is engineered to provide low latency communication, which is critical for real-time applications such as video streaming and online gaming.

5. Power over Coax (PoC): This feature allows the device to deliver power over the coaxial cable, simplifying installation by reducing the need for separate power lines.

6. Integrated PHY: The device includes an integrated physical layer (PHY) that supports both 10/100/1000 Mbps Ethernet, ensuring compatibility with a wide range of Ethernet devices.

7. Robust Performance: The EQCO30T5.2 is designed to operate in various environmental conditions, providing reliable performance in both indoor and outdoor settings.

8. Easy Integration: The device is designed for easy integration into existing systems, with a straightforward interface for connecting to Ethernet devices.

## Specifications

- Data Rate: Up to 1 Gbps
- Interface: Ethernet (10/100/1000 Mbps)
- Coaxial Cable Types: Compatible with RG-6, RG-59, and other standard coaxial cables
- Power Supply: Supports Power over Coax (PoC)
- Operating Temperature Range: Typically -40°C to +85°C
- Dimensions: Compact form factor for easy installation
- Protocols Supported: IEEE 802.3 (Ethernet standards)
- Latency: Low latency suitable for real-time applications
- Environmental Compliance: RoHS compliant

## Applications

The EQCO30T5.2 is ideal for a variety of applications, including:

- Video Surveillance: Enabling high-definition video transmission over existing coaxial infrastructure.
- Smart Buildings: Facilitating network connectivity in smart building applications where coaxial cabling is prevalent.
- Home Networking: Providing high-speed internet access in residential settings using existing coaxial cables.
- Industrial Automation: Supporting Ethernet connectivity in industrial environments where coaxial cabling is used.

## Conclusion

The Microchip Technology EQCO30T5.2 is a versatile and efficient solution for extending Ethernet connectivity over coaxial cables. Its high data rates, low latency, and compatibility with existing infrastructure make it an excellent choice for a wide range of applications, from video surveillance to smart building networks. With its robust performance and ease of integration, the EQCO30T5.2 stands out as a reliable option for modern networking needs.
EQCO30T5.2 Compare Parts
  • EQCO30T5.2 vs EQCO62X20C1-I/8EX
  • EQCO30T5.2 vs EQCO62T20.3
  • EQCO30T5.2 vs EQCO62R20.3
  • EQCO30T5.2 vs EQCO31X20C1T-I/8EX
  • EQCO30T5.2 vs EQCO31X20C1-I/8EX
  • EQCO30T5.2 vs EQCO31T20.3
  • EQCO30T5.2 vs EQCO31R20.3
  • EQCO30T5.2 vs EQCO30R5.D
  • EQCO30T5.2 vs EQCO62X20C1TB-I/8EX
  • EQCO30T5.2 vs EQCO62X20C1TB-I/3DW
  • EQCO30T5.2 vs EQCO62X20C1T-I/3DW
  • EQCO30T5.2 vs EQCO62X20C1-I/3DW
  • EQCO30T5.2 vs EQCO62T20.3-TRAY
  • EQCO30T5.2 vs EQCO62R20.3-TRAY
  • EQCO30T5.2 vs EQCO31X20C1TB-I/8EX
  • EQCO30T5.2 vs EQCO31X20C1TB-I/3DW
  • EQCO30T5.2 vs EQCO31X20C1T-I/3DW
  • EQCO30T5.2 vs EQCO31X20C1-I/3DW
  • EQCO30T5.2 vs EQCO31T20.3-TRAY
  • EQCO30T5.2 vs EQCO31R20.3-TRAY
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality