LAN7430-I/Y9X
LAN7430-I/Y9X
Active
Description:  IC ETHERNET CNTRLR GPIO 48SQFN
Manufacturer:  Microchip Technology
History Price: $9.96000
In Stock: 7200
LAN7430-I/Y9X Specification
Specification
Part No
LAN7430-I/Y9X
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
GPIO
Standards
10/100/1000 Base-TX PHY
Voltage - Supply
1.8V, 2.5V, 3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-SQFN (7x7)
LAN7430-I/Y9X PDF Datasheet
LAN7430-I/Y9X Related Parts
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500I-ABZJ
LAN7500I-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7430-I/Y9X Description
The Microchip Technology LAN7430-I/Y9X is a high-performance Ethernet controller designed for various applications, particularly in industrial and automotive environments. This device is part of Microchip%27s extensive portfolio of networking solutions, which are known for their reliability, efficiency, and advanced features tailored to meet the demands of modern connectivity.

## Overview

The LAN7430 is a single-chip Ethernet controller that supports the IEEE 802.3 standards, providing a robust solution for high-speed Ethernet connectivity. It is designed to facilitate communication in a wide range of applications, including industrial automation, automotive networking, and Internet of Things (IoT) devices. The LAN7430 is particularly well-suited for applications requiring low latency and high throughput.

## Key Features

1. High-Speed Ethernet Interface: The LAN7430 supports 10/100/1000 Mbps Ethernet speeds, making it suitable for a variety of networking applications.

2. Integrated MAC and PHY: The device integrates both the Media Access Control (MAC) and Physical Layer (PHY) components, simplifying design and reducing the need for external components.

3. Flexible Interface Options: The LAN7430 supports multiple interface options, including PCIe (Peripheral Component Interconnect Express) and USB, allowing for easy integration into various systems.

4. Low Power Consumption: The device is designed for energy efficiency, making it ideal for battery-operated and power-sensitive applications.

5. Advanced Power Management: The LAN7430 features advanced power management capabilities, including support for Wake-on-LAN (WoL) and low-power sleep modes.

6. Robust Security Features: The controller includes built-in security features to protect data integrity and prevent unauthorized access, which is crucial for industrial and automotive applications.

7. Diagnostic and Monitoring Capabilities: The LAN7430 provides diagnostic features that allow for real-time monitoring of network performance and health, enabling proactive maintenance and troubleshooting.

8. Temperature Range: The device is designed to operate in harsh environments, with an extended temperature range suitable for industrial applications.

## Specifications

- Ethernet Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
- Data Rate: 10/100/1000 Mbps
- Interface: PCIe Gen 2.0, USB 2.0
- Power Supply Voltage: 3.3V ± 10%
- Power Consumption: Typically low power consumption, with specific values depending on operational mode
- Operating Temperature Range: -40°C to +85°C, suitable for industrial applications
- Package Type: Available in a compact QFN (Quad Flat No-lead) package, facilitating easy integration into various designs.

## Applications

The LAN7430 is ideal for a wide range of applications, including:

- Industrial automation systems
- Automotive networking solutions
- Internet of Things (IoT) devices
- Smart grid applications
- Remote monitoring and control systems

## Conclusion

The Microchip Technology LAN7430-I/Y9X is a versatile and efficient Ethernet controller that meets the demanding requirements of modern networking applications. With its high-speed capabilities, integrated MAC and PHY, and robust security features, it is an excellent choice for manufacturers looking to enhance connectivity in industrial and automotive environments. Its low power consumption and advanced power management capabilities make it suitable for a variety of applications, including those that require energy efficiency. The LAN7430 not only improves network performance but also contributes to the overall reliability and security of connected systems, making it a valuable component in the landscape of modern networking solutions.
LAN7430-I/Y9X Compare Parts
  • LAN7430-I/Y9X vs LAN9730I-ABZJ
  • LAN7430-I/Y9X vs LAN9730-ABZJ-TR
  • LAN7430-I/Y9X vs LAN9730-ABZJ
  • LAN7430-I/Y9X vs LAN9662/9MX
  • LAN7430-I/Y9X vs LAN9662-I/9MX
  • LAN7430-I/Y9X vs LAN9514I-JZX
  • LAN7430-I/Y9X vs LAN9514-JZX-TR
  • LAN7430-I/Y9X vs LAN9514-JZX
  • LAN7430-I/Y9X vs LAN9513I-JZX
  • LAN7430-I/Y9X vs LAN9513-JZX-TR
  • LAN7430-I/Y9X vs LAN9513-JZX
  • LAN7430-I/Y9X vs LAN9512I-JZX
  • LAN7430-I/Y9X vs LAN9512-JZX-TR
  • LAN7430-I/Y9X vs LAN9512-JZX
  • LAN7430-I/Y9X vs LAN9500I-ABZJ-TR
  • LAN7430-I/Y9X vs LAN9500I-ABZJ
  • LAN7430-I/Y9X vs LAN9500AI-ABZJ-TR
  • LAN7430-I/Y9X vs LAN9500AI-ABZJ
  • LAN7430-I/Y9X vs LAN9500A-ABZJ-TR
  • LAN7430-I/Y9X vs LAN9500A-ABZJ
  • LAN7430-I/Y9X vs LAN9500-ABZJ-TR
  • LAN7430-I/Y9X vs LAN9500-ABZJ
  • LAN7430-I/Y9X vs LAN9420I-NU
  • LAN7430-I/Y9X vs LAN9420-NU
  • LAN7430-I/Y9X vs LAN9360A-I/CQBT-100
  • LAN7430-I/Y9X vs LAN9360A-I/CQB-100
  • LAN7430-I/Y9X vs LAN9355TI/PT
  • LAN7430-I/Y9X vs LAN9355TI/ML
  • LAN7430-I/Y9X vs LAN9355T/PT
  • LAN7430-I/Y9X vs LAN9355T/ML
  • LAN7430-I/Y9X vs LAN9355I/PT
  • LAN7430-I/Y9X vs LAN9355I/ML
  • LAN7430-I/Y9X vs LAN9355/PT
  • LAN7430-I/Y9X vs LAN9355/ML
  • LAN7430-I/Y9X vs LAN9354TI/ML
  • LAN7430-I/Y9X vs LAN9354T/ML
  • LAN7430-I/Y9X vs LAN9354I/ML
  • LAN7430-I/Y9X vs LAN9354/ML
  • LAN7430-I/Y9X vs LAN9353TI/PT
  • LAN7430-I/Y9X vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller