LAN7431-V/YXX
LAN7431-V/YXX
Active
Description:  IC ETHERNET CNTRLR GPIO 72SQFN
Manufacturer:  Microchip Technology
History Price: $8.58000
In Stock: 39200
LAN7431-V/YXX Specification
Specification
Part No
LAN7431-V/YXX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
GPIO
Standards
10/100/1000 Base-TX PHY
Voltage - Supply
1.8V, 2.5V, 3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
72-VFQFN Exposed Pad
Supplier Device Package
72-VQFN (10x10)
LAN7431-V/YXX PDF Datasheet
LAN7431-V/YXX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500I-ABZJ
LAN7500I-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7431-V/YXX Description
Introduction to Microchip Technology LAN7431-V/YXX

The Microchip Technology LAN7431-V/YXX is a highly integrated, single-chip Gigabit Ethernet controller designed for embedded applications requiring reliable and efficient network connectivity. It combines a 10/100/1000 Mbps Ethernet MAC (Media Access Controller) with a physical layer transceiver (PHY) in a compact package, offering a cost-effective and space-saving solution for industrial, automotive, consumer, and communication equipment.

This device supports standard IEEE 802.3 Ethernet protocols and is optimized for low power consumption, robust performance under harsh environments, and flexible interface options to host processors.

Key Features

- Integrated 10/100/1000 Mbps Ethernet MAC and PHY in a single chip
- Supports IEEE 802.3, 802.3u (Fast Ethernet), and 802.3ab (Gigabit Ethernet) standards
- Compliant with IEEE 802.3az Energy Efficient Ethernet (EEE) standard for reduced power during idle periods
- Supports full-duplex and half-duplex modes with automatic crossover detection (Auto MDI/MDIX)
- Provides advanced features such as VLAN tagging, checksum offloading, and jumbo frame support up to 9 KB
- Supports PCI Express (PCIe) Gen1 x1 interface for high-throughput communication with host processors
- Integrated hardware security engine supporting IEEE 1588 Precision Time Protocol (PTP) for time synchronization applications
- Low power consumption with multiple power-down modes
- Robust operation over industrial temperature range (-40°C to +85°C)
- Small footprint QFN package suitable for embedded systems

Functional Overview

The LAN7431-V/YXX integrates the entire Ethernet controller stack into one device:

1. MAC Layer: Handles frame formatting, error checking, flow control (IEEE 802.3x), address filtering, VLAN tagging/stripping, and checksum offload capabilities. It supports both standard and jumbo frames to improve efficiency in data transfer.

2. PHY Layer: Provides physical signaling over twisted-pair copper cables supporting speeds of 10 Mbps, 100 Mbps, and 1 Gbps. The PHY includes auto-negotiation functionality that selects the best possible speed and duplex mode automatically.

3. Host Interface: The device communicates with the host processor via PCI Express Gen1 x1 interface offering high bandwidth and low latency connection ideal for embedded computing platforms.

4. Energy Efficient Ethernet: Implements EEE features that reduce power consumption during periods of low network activity by transitioning the PHY into low-power idle modes without losing link integrity.

5. Precision Time Protocol Support: The integrated hardware timestamping engine enables accurate synchronization over networks compliant with IEEE 1588 standard—critical in industrial automation, telecommunications infrastructure, and audio/video streaming applications.

Electrical Specifications

- Operating Voltage: Core voltage typically at 1.2 V; I/O voltage at 3.3 V or configurable per interface requirements.
- Power Consumption:
- Typical active mode power: approximately 0.5 W depending on link speed and traffic load
- Power-saving modes reduce consumption significantly during idle or sleep states.
- Data Rates Supported:
- 10 Mbps half/full duplex
- 100 Mbps half/full duplex
- 1000 Mbps full duplex only
- Jumbo Frame Support: Up to 9 KB frame size for enhanced throughput efficiency.
- Temperature Range: Industrial grade operation from -40 °C to +85 °C ambient.

Package Information

The LAN7431-V/YXX is offered in a compact QFN package measuring approximately 7 mm × 7 mm with an exposed pad for improved thermal dissipation—ideal for space-constrained embedded designs.

Performance Highlights

The device offers robust link management features including:

- Auto-negotiation for seamless integration into mixed-speed networks.
- Auto MDI/MDIX eliminating the need for crossover cables.
- Advanced filtering capabilities including multicast hash filtering and perfect filtering support.
- Hardware checksum offloading significantly reduces CPU load when processing TCP/IP packets.

Its PCIe Gen1 x1 interface delivers sufficient bandwidth to handle gigabit speeds without bottlenecks, ensuring smooth data transfer between the network controller and host processor.

The integrated IEEE1588 PTP support allows precise timing synchronization down to nanosecond accuracy—a key requirement in real-time industrial control systems or telecom base stations.

Typical Applications

- Embedded industrial controllers requiring reliable Gigabit Ethernet connectivity
- Automotive infotainment systems with networked communication needs
- Networked consumer electronics such as smart TVs or set-top boxes
- Communication infrastructure devices including routers, switches, or gateways
- Audio/video streaming equipment requiring synchronized media delivery

Additional Features

- Wake-on-LAN (WoL) support enabling remote system wake-up functionality through network packets.
- Multiple interrupt vectors supporting efficient event handling by host processors.
- Integrated voltage regulators simplify board-level power design.

Summary

The Microchip Technology LAN7431-V/YXX is a comprehensive Gigabit Ethernet controller solution optimized for embedded systems demanding high performance, low power consumption, and rich feature sets within a small footprint. Its combination of integrated MAC/PHY functionality with PCIe host connectivity makes it an excellent choice for next-generation networking applications spanning industrial automation to consumer electronics.

By providing advanced capabilities such as Energy Efficient Ethernet compliance and IEEE1588 PTP timestamping alongside robust data handling features like jumbo frames and checksum offload, this device enables designers to build reliable, efficient networked products capable of meeting stringent performance criteria in challenging environments.
LAN7431-V/YXX Compare Parts
  • LAN7431-V/YXX vs LAN9730I-ABZJ
  • LAN7431-V/YXX vs LAN9730-ABZJ-TR
  • LAN7431-V/YXX vs LAN9730-ABZJ
  • LAN7431-V/YXX vs LAN9662/9MX
  • LAN7431-V/YXX vs LAN9662-I/9MX
  • LAN7431-V/YXX vs LAN9514I-JZX
  • LAN7431-V/YXX vs LAN9514-JZX-TR
  • LAN7431-V/YXX vs LAN9514-JZX
  • LAN7431-V/YXX vs LAN9513I-JZX
  • LAN7431-V/YXX vs LAN9513-JZX-TR
  • LAN7431-V/YXX vs LAN9513-JZX
  • LAN7431-V/YXX vs LAN9512I-JZX
  • LAN7431-V/YXX vs LAN9512-JZX-TR
  • LAN7431-V/YXX vs LAN9512-JZX
  • LAN7431-V/YXX vs LAN9500I-ABZJ-TR
  • LAN7431-V/YXX vs LAN9500I-ABZJ
  • LAN7431-V/YXX vs LAN9500AI-ABZJ-TR
  • LAN7431-V/YXX vs LAN9500AI-ABZJ
  • LAN7431-V/YXX vs LAN9500A-ABZJ-TR
  • LAN7431-V/YXX vs LAN9500A-ABZJ
  • LAN7431-V/YXX vs LAN9500-ABZJ-TR
  • LAN7431-V/YXX vs LAN9500-ABZJ
  • LAN7431-V/YXX vs LAN9420I-NU
  • LAN7431-V/YXX vs LAN9420-NU
  • LAN7431-V/YXX vs LAN9360A-I/CQBT-100
  • LAN7431-V/YXX vs LAN9360A-I/CQB-100
  • LAN7431-V/YXX vs LAN9355TI/PT
  • LAN7431-V/YXX vs LAN9355TI/ML
  • LAN7431-V/YXX vs LAN9355T/PT
  • LAN7431-V/YXX vs LAN9355T/ML
  • LAN7431-V/YXX vs LAN9355I/PT
  • LAN7431-V/YXX vs LAN9355I/ML
  • LAN7431-V/YXX vs LAN9355/PT
  • LAN7431-V/YXX vs LAN9355/ML
  • LAN7431-V/YXX vs LAN9354TI/ML
  • LAN7431-V/YXX vs LAN9354T/ML
  • LAN7431-V/YXX vs LAN9354I/ML
  • LAN7431-V/YXX vs LAN9354/ML
  • LAN7431-V/YXX vs LAN9353TI/PT
  • LAN7431-V/YXX vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller