Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology LAN8672B1-E/LNX
LAN8672B1-E/LNX
Active
Interface - Drivers, Receivers, Transceivers
Description:
10BASE-T1S PHY TRANSCEIVER WITH
Manufacturer:
Microchip Technology
Datasheet:
LAN8672B1-E/LNX Datasheet
History Price: $4.92000
In Stock: 8240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAN8672B1-E/LNX Specification
Specification
Part No
LAN8672B1-E/LNX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
Ethernet
Number of Drivers/Receivers
1/1
Duplex
Full, Half
Receiver Hysteresis
230 mV
Data Rate
10Mbps
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
36-VFQFN Exposed Pad
Supplier Device Package
36-VQFN (6x6)
LAN8672B1-E/LNX PDF Datasheet
LAN8672B1-E/LNX Datasheet
Click and Download: LAN8672B1-E/LNX Datasheet
LAN8672B1-E/LNX Related Parts
LAN8187-JT
Microchip Technology
IC TRANSCEIVER FULL 64TQFP
LAN8187I-JT
Microchip Technology
IC TRANSCEIVER 64TQFP
LAN8670B1-E/LMX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8671B1-E/U3B
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8700C-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700C-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8710A-EZC
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZC-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8672B1-E/LNX Compare Parts
LAN8672B1-E/LNX vs LAN8840/PSA
LAN8672B1-E/LNX vs LAN8831/Q2A
LAN8672B1-E/LNX vs LAN8830T/PSA
LAN8672B1-E/LNX vs LAN8830T-V/PSA
LAN8672B1-E/LNX vs LAN8830/PSA
LAN8672B1-E/LNX vs LAN8830-V/PSA
LAN8672B1-E/LNX vs LAN8820I-ABZJ-TR
LAN8672B1-E/LNX vs LAN8820I-ABZJ
LAN8672B1-E/LNX vs LAN8820-ABZJ-TR
LAN8672B1-E/LNX vs LAN8820-ABZJ
LAN8672B1-E/LNX vs LAN8810I-AKZE-TR
LAN8672B1-E/LNX vs LAN8810I-AKZE
LAN8672B1-E/LNX vs LAN8810-AKZE-TR
LAN8672B1-E/LNX vs LAN8810-AKZE
LAN8672B1-E/LNX vs LAN8742AI-CZ-TR
LAN8672B1-E/LNX vs LAN8742AI-CZ
LAN8672B1-E/LNX vs LAN8742A-CZ-TR
LAN8672B1-E/LNX vs LAN8742A-CZ
LAN8672B1-E/LNX vs LAN8742-CZ-TR
LAN8672B1-E/LNX vs LAN8742-CZ
LAN8672B1-E/LNX vs LAN8741AI-EN-TR
LAN8672B1-E/LNX vs LAN8741AI-EN
LAN8672B1-E/LNX vs LAN8741A-EN-TR
LAN8672B1-E/LNX vs LAN8741A-EN
LAN8672B1-E/LNX vs LAN8740AI-EN-TR
LAN8672B1-E/LNX vs LAN8740AI-EN
LAN8672B1-E/LNX vs LAN8740A-EN-TR
LAN8672B1-E/LNX vs LAN8740A-EN
LAN8672B1-E/LNX vs LAN8720AI-CP-TR-ABC
LAN8672B1-E/LNX vs LAN8720AI-CP-TR
LAN8672B1-E/LNX vs LAN8720AI-CP-ABC
LAN8672B1-E/LNX vs LAN8720AI-CP
LAN8672B1-E/LNX vs LAN8720A-CP-TR-ABC
LAN8672B1-E/LNX vs LAN8720A-CP-TR
LAN8672B1-E/LNX vs LAN8720A-CP-ABC
LAN8672B1-E/LNX vs LAN8720A-CP
LAN8672B1-E/LNX vs LAN8710AI-EZK-TR
LAN8672B1-E/LNX vs LAN8710AI-EZK
LAN8672B1-E/LNX vs LAN8710A-EZK-TR
LAN8672B1-E/LNX vs LAN8710A-EZK
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.