LAN8710A-EZC
LAN8710A-EZC
Active
Description:  IC TRANSCEIVER FULL 4/4 32QFN
Manufacturer:  Microchip Technology
History Price: $1.67000
In Stock: 30800
LAN8710A-EZC Specification
Specification
Part No
LAN8710A-EZC
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
MII, RMII
Number of Drivers/Receivers
4/4
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
1.6V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN-EP (5x5)
LAN8710A-EZC PDF Datasheet
LAN8710A-EZC Related Parts
LAN8187-JT
LAN8187-JT
Microchip Technology
IC TRANSCEIVER FULL 64TQFP
LAN8187I-JT
LAN8187I-JT
Microchip Technology
IC TRANSCEIVER 64TQFP
LAN8670B1-E/LMX
LAN8670B1-E/LMX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8671B1-E/U3B
LAN8671B1-E/U3B
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8672B1-E/LNX
LAN8672B1-E/LNX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8700C-AEZG
LAN8700C-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700C-AEZG-TR
LAN8700C-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG
LAN8700IC-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG-TR
LAN8700IC-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8710A-EZC-TR
LAN8710A-EZC-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK
LAN8710A-EZK
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK-TR
LAN8710A-EZK-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZC Description
The Microchip Technology LAN8710A-EZC is a highly integrated Ethernet transceiver designed to provide reliable and efficient network connectivity for a variety of applications. This device is particularly well-suited for embedded systems, industrial automation, and Internet of Things (IoT) applications. Below is a detailed overview of the LAN8710A-EZC, including its specifications, features, and potential applications.

## Overview

The LAN8710A-EZC is a 10/100 Mbps Ethernet transceiver that integrates a physical layer (PHY) interface with a media access control (MAC) interface. It is designed to facilitate the connection of devices to Ethernet networks, supporting both half-duplex and full-duplex operations. The device is compliant with various Ethernet standards, ensuring compatibility with a wide range of networking equipment.

## Key Features

1. High-Speed Ethernet Connectivity:
- Supports 10/100 Mbps Ethernet speeds, compliant with IEEE 802.3 and IEEE 802.3u standards.
- Provides reliable data transmission for various networking applications.

2. Integrated PHY:
- The integrated PHY reduces the need for external components, simplifying the design and lowering overall system costs.
- Supports Auto-MDI/MDI-X, allowing for automatic detection of cable types, which eliminates the need for crossover cables.

3. Low Power Consumption:
- Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
- Supports power-saving modes to further reduce power consumption during idle periods.

4. Wide Operating Temperature Range:
- Operates in a temperature range of -40°C to +85°C, making it ideal for industrial and outdoor applications.

5. Flexible Interface Options:
- Provides a versatile interface for connecting to various MAC controllers, including both parallel and serial interfaces.
- Supports both RMII (Reduced Media Independent Interface) and MII (Media Independent Interface) for flexible integration.

6. Integrated Voltage Regulators:
- On-chip voltage regulators simplify the power supply design, reducing the need for external components.

7. LED Indicators:
- Supports link and activity status LEDs for easy monitoring of network connectivity.

8. Jumbo Frame Support:
- Capable of handling jumbo frames, which allows for larger packet sizes and improved network efficiency.

## Specifications

- Part Number: LAN8710A-EZC
- Interface: RMII/MII
- Ethernet Speed: 10/100 Mbps
- Operating Temperature: -40°C to +85°C
- Power Supply Voltage: 3.3V ± 10%
- Power Consumption:
- Active Mode: Approximately 150 mA (typical)
- Power-down Mode: Approximately 1 mA (typical)
- Package Type: QFN (Quad Flat No-lead) or similar
- Dimensions: Typically 7mm x 7mm for QFN package
- Data Rate: Up to 100 Mbps
- Auto-MDI/MDI-X: Yes
- LED Indicators: Link and activity status LEDs supported
- Jumbo Frame Support: Yes, up to 9 KB

## Applications

The LAN8710A-EZC is suitable for a wide range of applications, including:

- Industrial Automation: Ideal for connecting PLCs, sensors, and other industrial devices to Ethernet networks.
- IoT Devices: Perfect for smart home devices, environmental monitoring systems, and connected appliances that require reliable network access.
- Networking Equipment: Can be integrated into routers, switches, and other networking hardware to enhance connectivity options.
- Consumer Electronics: Used in devices such as smart TVs, gaming consoles, and media players that require Ethernet connectivity.

## Conclusion

The Microchip Technology LAN8710A-EZC is a versatile and reliable Ethernet transceiver that provides high-speed connectivity and robust performance for a variety of applications. Its integrated features, low power consumption, and wide operating temperature range make it an excellent choice for both industrial and consumer applications. With comprehensive interface options and a compact form factor, the LAN8710A-EZC is designed to meet the demands of modern networking solutions, enabling seamless integration into a wide array of devices and systems.
LAN8710A-EZC Compare Parts
  • LAN8710A-EZC vs LAN8840/PSA
  • LAN8710A-EZC vs LAN8831/Q2A
  • LAN8710A-EZC vs LAN8830T/PSA
  • LAN8710A-EZC vs LAN8830T-V/PSA
  • LAN8710A-EZC vs LAN8830/PSA
  • LAN8710A-EZC vs LAN8830-V/PSA
  • LAN8710A-EZC vs LAN8820I-ABZJ-TR
  • LAN8710A-EZC vs LAN8820I-ABZJ
  • LAN8710A-EZC vs LAN8820-ABZJ-TR
  • LAN8710A-EZC vs LAN8820-ABZJ
  • LAN8710A-EZC vs LAN8810I-AKZE-TR
  • LAN8710A-EZC vs LAN8810I-AKZE
  • LAN8710A-EZC vs LAN8810-AKZE-TR
  • LAN8710A-EZC vs LAN8810-AKZE
  • LAN8710A-EZC vs LAN8742AI-CZ-TR
  • LAN8710A-EZC vs LAN8742AI-CZ
  • LAN8710A-EZC vs LAN8742A-CZ-TR
  • LAN8710A-EZC vs LAN8742A-CZ
  • LAN8710A-EZC vs LAN8742-CZ-TR
  • LAN8710A-EZC vs LAN8742-CZ
  • LAN8710A-EZC vs LAN8741AI-EN-TR
  • LAN8710A-EZC vs LAN8741AI-EN
  • LAN8710A-EZC vs LAN8741A-EN-TR
  • LAN8710A-EZC vs LAN8741A-EN
  • LAN8710A-EZC vs LAN8740AI-EN-TR
  • LAN8710A-EZC vs LAN8740AI-EN
  • LAN8710A-EZC vs LAN8740A-EN-TR
  • LAN8710A-EZC vs LAN8740A-EN
  • LAN8710A-EZC vs LAN8720AI-CP-TR-ABC
  • LAN8710A-EZC vs LAN8720AI-CP-TR
  • LAN8710A-EZC vs LAN8720AI-CP-ABC
  • LAN8710A-EZC vs LAN8720AI-CP
  • LAN8710A-EZC vs LAN8720A-CP-TR-ABC
  • LAN8710A-EZC vs LAN8720A-CP-TR
  • LAN8710A-EZC vs LAN8720A-CP-ABC
  • LAN8710A-EZC vs LAN8720A-CP
  • LAN8710A-EZC vs LAN8710AI-EZK-TR
  • LAN8710A-EZC vs LAN8710AI-EZK
  • LAN8710A-EZC vs LAN8710A-EZK-TR
  • LAN8710A-EZC vs LAN8710A-EZK
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.