☰
LE57D122BTC
LE57D122BTC
Obsolete
Description:  IC TELECOM INTERFACE 44TQFP
Manufacturer:  Microchip Technology
Datasheet:   LE57D122BTC Datasheet
History Price: Obsolete
In Stock: 9520
LE57D122BTC Specification
Specification
Part No
LE57D122BTC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
2-Wire
Number of Circuits
2
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-TQFP Exposed Pad
Supplier Device Package
44-TQFP-EP (10x10)
LE57D122BTC PDF Datasheet
LE57D122BTC Related Parts
LE58QL021BVC
LE58QL021BVC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE58QL021BVCT
LE58QL021BVCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE58QL022BVC
LE58QL022BVC
Microchip Technology
IC TELECOM INTERFACE PQT44
LE58QL022BVCT
LE58QL022BVCT
Microchip Technology
IC TELECOM INTERFACE PQT44
LE58QL061BVC
LE58QL061BVC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE58QL061BVCT
LE58QL061BVCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D111BTC
LE57D111BTC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D111BTCT
LE57D111BTCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D121BTC
LE57D121BTC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D121BTCT
LE57D121BTCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D122BTCT
LE57D122BTCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE58083ABGC
LE58083ABGC
Microchip Technology
IC TELECOM INTERFACE 121BGA
LE57D122BTC Description
The Microchip Technology LE57D122BTC is a high-performance, low-power microcontroller designed for a variety of embedded applications. This device is part of the LE57 family of microcontrollers, which are known for their efficiency, versatility, and robust performance in handling complex tasks. Below is a detailed overview of the specifications and features of the LE57D122BTC.

## Key Specifications

1. Core Architecture:
- Core: 8-bit RISC architecture
- The RISC architecture allows for efficient instruction execution, leading to improved performance and lower power consumption.

2. Operating Frequency:
- Maximum Clock Speed: 20 MHz
- This clock speed enables the microcontroller to perform tasks quickly, making it suitable for real-time applications.

3. Memory:
- Flash Memory: 12 KB
- RAM: 512 bytes
- The built-in flash memory allows for program storage, while the RAM is used for data storage during operation.

4. I/O Ports:
- General Purpose I/O: Up to 16 I/O pins
- The microcontroller features multiple I/O pins that can be configured for various functions, including digital input/output and analog input.

5. Analog Features:
- ADC (Analog-to-Digital Converter): 10-bit resolution
- The integrated ADC allows for the conversion of analog signals to digital data, enabling the microcontroller to interface with sensors and other analog devices.

6. Communication Interfaces:
- UART: 1 channel
- SPI: 1 channel
- I2C: 1 channel
- These communication interfaces facilitate connectivity with other devices, sensors, and peripherals, enhancing the microcontroller%27s versatility.

7. Power Supply:
- Operating Voltage: 2.0V to 5.5V
- The wide operating voltage range allows the microcontroller to be used in various power supply configurations.

8. Power Consumption:
- Low Power Modes: The LE57D122BTC supports various low-power modes, making it suitable for battery-operated applications where energy efficiency is critical.

9. Package Type:
- Package: 28-pin DIP (Dual In-line Package)
- The DIP package allows for easy prototyping and integration into various circuit designs.

## Features

- Low Power Consumption: The LE57D122BTC is designed for low power operation, making it ideal for portable and battery-powered applications. Its various sleep modes help conserve energy when the device is not in active use.

- Flexible I/O Configuration: The microcontroller%27s I/O pins can be configured for multiple functions, allowing for greater flexibility in design and application.

- Integrated Peripherals: The inclusion of an ADC and communication interfaces reduces the need for external components, simplifying the overall design and reducing costs.

- Robust Performance: With its RISC architecture and efficient instruction set, the LE57D122BTC can handle complex tasks while maintaining low power consumption.

## Applications

The Microchip Technology LE57D122BTC is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for use in remote controls, home automation systems, and other consumer devices that require efficient control and monitoring.

- Industrial Automation: Used in various industrial applications, including process control, data acquisition, and monitoring systems.

- Automotive: Suitable for automotive applications such as sensor interfacing, control systems, and diagnostics.

- Medical Devices: The low power consumption and reliability make it a good choice for medical monitoring devices and portable health equipment.

## Conclusion

The Microchip Technology LE57D122BTC microcontroller is a versatile and efficient solution for a variety of embedded applications. With its low power consumption, flexible I/O configuration, and integrated peripherals, it is well-suited for use in consumer electronics, industrial automation, automotive, and medical devices. Its robust performance and ease of integration make it an excellent choice for designers looking to implement effective control and monitoring solutions in their products.
LE57D122BTC Compare Parts
  • LE57D122BTC vs LE58QL061BVC
  • LE57D122BTC vs LE58QL022BVCT
  • LE57D122BTC vs LE58QL022BVC
  • LE57D122BTC vs LE58QL021BVCT
  • LE57D122BTC vs LE58QL021BVC
  • LE57D122BTC vs LE58QL063HVCT
  • LE57D122BTC vs LE58QL063HVC
  • LE57D122BTC vs LE58QL031DJCT
  • LE57D122BTC vs LE58QL031DJC
  • LE57D122BTC vs LE58QL02FJCT
  • LE57D122BTC vs LE58QL02FJC
  • LE57D122BTC vs LE58QL021FJCT
  • LE57D122BTC vs LE58QL021FJC
  • LE57D122BTC vs LE58083ABGCT
  • LE57D122BTC vs LE58083ABGC
  • LE57D122BTC vs LE57D122BTCT
  • LE57D122BTC vs LE57D121BTCT
  • LE57D122BTC vs LE57D121BTC
  • LE57D122BTC vs LE57D111BTCT
  • LE57D122BTC vs LE57D111BTC
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend