Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology LE58083ABGC
LE58083ABGC
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 121BGA
Manufacturer:
Microchip Technology
Datasheet:
LE58083ABGC Datasheet
History Price: Obsolete
In Stock: 45760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LE58083ABGC Specification
Specification
Part No
LE58083ABGC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
PCI
Number of Circuits
1
Voltage - Supply
3.3V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
121-LFBGA
Supplier Device Package
121-LFBGA (10x10)
LE58083ABGC PDF Datasheet
LE58083ABGC Datasheet
Click and Download: LE58083ABGC Datasheet
LE58083ABGC Related Parts
LE58QL021BVC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE58QL021BVCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE58QL022BVC
Microchip Technology
IC TELECOM INTERFACE PQT44
LE58QL022BVCT
Microchip Technology
IC TELECOM INTERFACE PQT44
LE58QL061BVC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE58QL061BVCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D111BTC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D111BTCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D121BTC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D121BTCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D122BTC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D122BTCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE58083ABGC Compare Parts
LE58083ABGC vs LE58QL061BVC
LE58083ABGC vs LE58QL022BVCT
LE58083ABGC vs LE58QL022BVC
LE58083ABGC vs LE58QL021BVCT
LE58083ABGC vs LE58QL021BVC
LE58083ABGC vs LE58QL063HVCT
LE58083ABGC vs LE58QL063HVC
LE58083ABGC vs LE58QL031DJCT
LE58083ABGC vs LE58QL031DJC
LE58083ABGC vs LE58QL02FJCT
LE58083ABGC vs LE58QL02FJC
LE58083ABGC vs LE58QL021FJCT
LE58083ABGC vs LE58QL021FJC
LE58083ABGC vs LE58083ABGCT
LE58083ABGC vs LE57D122BTCT
LE58083ABGC vs LE57D122BTC
LE58083ABGC vs LE57D121BTCT
LE58083ABGC vs LE57D121BTC
LE58083ABGC vs LE57D111BTCT
LE58083ABGC vs LE57D111BTC
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend