☰
LE87271EQC
LE87271EQC
Active
Description:  IC TELECOM INTERFACE
Manufacturer:  Microchip Technology
Datasheet:   LE87271EQC Datasheet
History Price: $1.86000
In Stock: 12040
LE87271EQC Specification
Specification
Part No
LE87271EQC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
-
Number of Circuits
-
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LE87271EQC Related Parts
LE87213AFQCT
LE87213AFQCT
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
LE87271EQCT
LE87271EQCT
Microchip Technology
XDSL CPE LINE DRIVER
LE87285NQC
LE87285NQC
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87285NQCT
LE87285NQCT
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87536NQC
LE87536NQC
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87536NQCT
LE87536NQCT
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87557NQCT
LE87557NQCT
Microchip Technology
IC TELECOM INTERFACE 1CH
LE88211DLC
LE88211DLC
Microsemi Corporation
IC TELECOM INTERFACE 80LQFP
LE88211DLCT
LE88211DLCT
Microsemi Corporation
IC TELECOM INTERFACE 80LQFP
LE88216DLC
LE88216DLC
Microchip Technology
IC TELECOM INTERFACE 80LQFP
LE88216DLCT
LE88216DLCT
Microsemi Corporation
IC TELECOM INTERFACE 80LQFP
LE88221DLC
LE88221DLC
Microchip Technology
IC TELECOM INTERFACE 80LQFP
LE87271EQC Description
Sure, here is a detailed overview of the Microchip Technology LE87271EQC, including its specifications and features:

---

## Microchip Technology LE87271EQC Overview

The Microchip Technology LE87271EQC is a high-performance power management IC designed to meet the demanding needs of automotive and industrial applications. It offers a range of advanced features including precise voltage regulation, current sensing, over-temperature protection, and over-voltage protection, making it a reliable choice for critical systems.

## Specifications and Features

## 1. General Specifications

- Model Number: LE87271EQC
- Package Type: 20-Pin TSSOP (Thin Shrink Small Outline Package)
- Operating Temperature Range: -40°C to +125°C
- Power Supply Voltage: 4.5V to 28V

## 2. Voltage Regulation

- Output Voltage Range: 1.0V to 15V
- Output Voltage Accuracy: ±1%
- Voltage Adjustment Method: Adjustable via internal reference and external resistor network
- Voltage Regulation Modes: Precision voltage regulation and monitoring

## 3. Current Sensing and Limiting

- Current Sensing Range: Up to 10A
- Current Sensing Accuracy: ±2%
- Current Limiting Function: Automatic current limiting to protect the system during overcurrent conditions

## 4. Over-Temperature and Over-Voltage Protection

- Over-Temperature Protection: Internal temperature sensor detects overheating, triggering automatic shutdown
- Over-Voltage Protection: Automatically switches to protection mode when input or output voltages exceed preset limits

## 5. Protection Features

- Over-Current Protection: Automatic power shutdown in response to excessive current to prevent damage
- Short-Circuit Protection: Automatic reset feature to protect against short circuits
- Soft Start Function: Provides a smooth start-up to avoid inrush current during power-up

## 6. Communication and Configuration

- Communication Interface: Supports I²C or SPI communication (depends on specific model variant)
- Configurability: Output voltage and current limits can be set via external resistors
- Status Indication: Status monitoring through LEDs or other indicators

## 7. Efficiency and Thermal Management

- Efficiency: Provides up to 95% power conversion efficiency
- Thermal Management: Designed to operate reliably at high temperatures with integrated heat dissipation features

## Applications

The LE87271EQC is ideal for use in a variety of applications including:
- Automotive Electrical Systems: Ensures stable power supply and protection for vehicle electronics
- Industrial Machinery: Provides reliable power management for heavy-duty equipment
- Power Supply Units: Used in both commercial and industrial power supplies
- Communication Equipment: Ensures consistent power delivery in communication infrastructure

## Conclusion

The Microchip Technology LE87271EQC is a sophisticated power management IC that offers high performance and reliability. Its precise voltage regulation, advanced current sensing, and robust protection features make it suitable for applications where power stability and system protection are critical. Whether used in automotive, industrial, or communication systems, the LE87271EQC delivers reliable and efficient power management solutions.

---

If you need more specific information or have other questions about the LE87271EQC, feel free to ask!
LE87271EQC Compare Parts
  • LE87271EQC vs LE88506DVC
  • LE87271EQC vs LE88286DLCT
  • LE87271EQC vs LE88286DLC
  • LE87271EQC vs LE88276DLCT
  • LE87271EQC vs LE88276DLC
  • LE87271EQC vs LE88266DLCT
  • LE87271EQC vs LE88266DLC
  • LE87271EQC vs LE88246DLCT
  • LE87271EQC vs LE88246DLC
  • LE87271EQC vs LE88241DLCT
  • LE87271EQC vs LE88241DLC
  • LE87271EQC vs LE88236DLCT
  • LE87271EQC vs LE88236DLC
  • LE87271EQC vs LE88231DLCT
  • LE87271EQC vs LE88231DLC
  • LE87271EQC vs LE88226DLCT
  • LE87271EQC vs LE88226DLC
  • LE87271EQC vs LE88221DLCT
  • LE87271EQC vs LE88221DLC
  • LE87271EQC vs LE88216DLCT
  • LE87271EQC vs LE88216DLC
  • LE87271EQC vs LE88211DLCT
  • LE87271EQC vs LE88211DLC
  • LE87271EQC vs LE87557NQCT
  • LE87271EQC vs LE87536NQCT
  • LE87271EQC vs LE87536NQC
  • LE87271EQC vs LE87285NQCT
  • LE87271EQC vs LE87285NQC
  • LE87271EQC vs LE87271EQCT
  • LE87271EQC vs LE87213AFQCT
  • LE87271EQC vs LE89900AMCT
  • LE87271EQC vs LE89900AMC
  • LE87271EQC vs LE89830JSCT
  • LE87271EQC vs LE89830JSC
  • LE87271EQC vs LE89810BSCT
  • LE87271EQC vs LE89810BSC
  • LE87271EQC vs LE89336QVCT
  • LE87271EQC vs LE89336QVC
  • LE87271EQC vs LE89316QVCT
  • LE87271EQC vs LE89316QVC
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci