Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology LE87271EQCT
LE87271EQCT
Active
Interface - Telecom
Description:
XDSL CPE LINE DRIVER
Manufacturer:
Microchip Technology
Datasheet:
LE87271EQCT Datasheet
History Price: $2.01000
In Stock: 23680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LE87271EQCT Specification
Specification
Part No
LE87271EQCT
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Driver
Interface
-
Number of Circuits
1
Voltage - Supply
12.6V ~ 15.4V
Current - Supply
26.1mA
Power (Watts)
1.37 W
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
LE87271EQCT PDF Datasheet
LE87271EQCT Datasheet
Click and Download: LE87271EQCT Datasheet
LE87271EQCT Related Parts
LE87213AFQCT
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
LE87271EQC
Microchip Technology
IC TELECOM INTERFACE
LE87285NQC
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87285NQCT
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87536NQC
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87536NQCT
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87557NQCT
Microchip Technology
IC TELECOM INTERFACE 1CH
LE88211DLC
Microsemi Corporation
IC TELECOM INTERFACE 80LQFP
LE88211DLCT
Microsemi Corporation
IC TELECOM INTERFACE 80LQFP
LE88216DLC
Microchip Technology
IC TELECOM INTERFACE 80LQFP
LE88216DLCT
Microsemi Corporation
IC TELECOM INTERFACE 80LQFP
LE88221DLC
Microchip Technology
IC TELECOM INTERFACE 80LQFP
LE87271EQCT Compare Parts
LE87271EQCT vs LE88506DVC
LE87271EQCT vs LE88286DLCT
LE87271EQCT vs LE88286DLC
LE87271EQCT vs LE88276DLCT
LE87271EQCT vs LE88276DLC
LE87271EQCT vs LE88266DLCT
LE87271EQCT vs LE88266DLC
LE87271EQCT vs LE88246DLCT
LE87271EQCT vs LE88246DLC
LE87271EQCT vs LE88241DLCT
LE87271EQCT vs LE88241DLC
LE87271EQCT vs LE88236DLCT
LE87271EQCT vs LE88236DLC
LE87271EQCT vs LE88231DLCT
LE87271EQCT vs LE88231DLC
LE87271EQCT vs LE88226DLCT
LE87271EQCT vs LE88226DLC
LE87271EQCT vs LE88221DLCT
LE87271EQCT vs LE88221DLC
LE87271EQCT vs LE88216DLCT
LE87271EQCT vs LE88216DLC
LE87271EQCT vs LE88211DLCT
LE87271EQCT vs LE88211DLC
LE87271EQCT vs LE87557NQCT
LE87271EQCT vs LE87536NQCT
LE87271EQCT vs LE87536NQC
LE87271EQCT vs LE87285NQCT
LE87271EQCT vs LE87285NQC
LE87271EQCT vs LE87271EQC
LE87271EQCT vs LE87213AFQCT
LE87271EQCT vs LE89900AMCT
LE87271EQCT vs LE89900AMC
LE87271EQCT vs LE89830JSCT
LE87271EQCT vs LE89830JSC
LE87271EQCT vs LE89810BSCT
LE87271EQCT vs LE89810BSC
LE87271EQCT vs LE89336QVCT
LE87271EQCT vs LE89336QVC
LE87271EQCT vs LE89316QVCT
LE87271EQCT vs LE89316QVC
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci