MCP1827S-1202E/AB
MCP1827S-1202E/AB
Active
Description:  IC REG LINEAR 1.2V 1.5A TO220-3
Manufacturer:  Microchip Technology
History Price: $1.86000
In Stock: 47600
MCP1827S-1202E/AB Specification
Specification
Part No
MCP1827S-1202E/AB
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 1.5A
Current - Output
1.5A
Current - Quiescent (Iq)
220 μA
Current - Supply (Max)
-
PSRR
60dB (100Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
MCP1827S-1202E/AB PDF Datasheet
MCP1827S-1202E/AB Related Parts
MCP1700-1202E/TO
MCP1700-1202E/TO
Microchip Technology
IC REG LINEAR 1.2V 200MA TO92-3
MCP1700-1302E/TO
MCP1700-1302E/TO
Microchip Technology
IC REG LINEAR 1.3V 200MA TO92-3
MCP1700-1502E/TO
MCP1700-1502E/TO
Microchip Technology
IC REG LINEAR 1.5V 200MA TO92-3
MCP1700-1802E/TO
MCP1700-1802E/TO
Microchip Technology
IC REG LINEAR 1.8V 200MA TO92-3
MCP1700-2102E/TO
MCP1700-2102E/TO
Microchip Technology
IC REG LINEAR 2.1V 200MA TO92-3
MCP1700-2202E/TO
MCP1700-2202E/TO
Microchip Technology
IC REG LINEAR 2.2V 200MA TO92-3
MCP1700-2302E/TO
MCP1700-2302E/TO
Microchip Technology
IC REG LINEAR 2.3V 200MA TO92-3
MCP1700-2502E/TO
MCP1700-2502E/TO
Microchip Technology
IC REG LINEAR 2.5V 250MA TO92-3
MCP1700-2702E/TO
MCP1700-2702E/TO
Microchip Technology
IC REG LINEAR 2.7V 250MA TO92-3
MCP1700-2802E/TO
MCP1700-2802E/TO
Microchip Technology
IC REG LINEAR 2.8V 250MA TO92-3
MCP1700-3001E/TO
MCP1700-3001E/TO
Microchip Technology
IC REG LINEAR 3V 250MA TO92-3
MCP1700-3002E/TO
MCP1700-3002E/TO
Microchip Technology
IC REG LINEAR 3V 250MA TO92-3
MCP1827S-1202E/AB Description
The Microchip Technology MCP1827S-1202E/AB is a highly regarded low-dropout (LDO) linear voltage regulator designed for various applications requiring stable and reliable output. This device is particularly known for its excellent transient response, low noise, and high power supply rejection ratio (PSRR).

Device Overview

The MCP1827S-1202E/AB is a fixed output voltage regulator providing a 12V output with minimal dropout voltage. It is suitable for high-performance applications where a clean and stable power supply is essential.

Key Specifications

| Feature | Specifications |
|---------------------------------|--------------------------------------------|
| Output Voltage | 12V |
| Input Voltage Range | 2.3V to 15V |
| Maximum Output Current | 1A |
| Dropout Voltage | 300 mV at 1A (typical) |
| Quiescent Current | 40 µA (typical) |
| Temperature Range | -40°C to +125°C |
| PSRR | 70 dB at 100 Hz |
| Package Type | TO-220 and surface-mount options available |

Electrical Characteristics

This LDO regulator features a 12V fixed output voltage, which makes it particularly versatile for various applications. The input voltage range spans from 2.3V to 15V, allowing for flexibility in different circuit conditions.

Dropout Performance

The MCP1827S exhibits a dropout voltage of 300 mV when providing a full 1A output. This low dropout feature ensures that the regulator maintains output voltage stability even when the input voltage is close to the output voltage, which is especially useful in battery-powered applications.

Noise and Power Supply Rejection Ratio (PSRR)

With a PSRR of 70 dB at 100 Hz, the MCP1827S effectively minimizes voltage fluctuations and ripple in its output. This characteristic is critical in applications sensitive to noise, such as RF circuits and precision analog devices.

Power Efficiency and Quiescent Current

The device boasts a low quiescent current of 40 µA, making it a good choice for battery-operated devices where conserving battery life is crucial. This efficiency helps to prolong the operational life of portable devices.

Thermal Characteristics

The MCP1827S-1202E/AB is rated to operate within a temperature range of -40°C to +125°C, ensuring reliability and stability in extreme environments. This wide temperature tolerance makes it suitable for industrial applications.

Protection Features

The regulator includes built-in protection features such as:

- Overcurrent Protection: Prevents damage in case of excessive load.
- Thermal Shutdown: Automatically disables the output if the junction temperature exceeds safe limits.

Applications

The MCP1827S-1202E/AB finds applications in various fields, including:

- Consumer Electronics: Powering microcontrollers and sensors in home appliances.
- Industrial Equipment: Regulating power for analog and digital circuits in automation systems.
- Automotive Applications: Supporting various electronic control units within vehicles.
- Communications: Used in RF devices requiring low noise and stable power supplies.

Evaluation and Development Support

Microchip provides a suite of development tools, including evaluation boards and datasheets that aid in circuit design and application implementation. These resources are invaluable for engineers looking to integrate the MCP1827S into their projects.

In summary, the Microchip Technology MCP1827S-1202E/AB is a versatile, efficient, and robust linear voltage regulator. Its combination of low dropout voltage, excellent PSRR, and wide operating temperature range makes it an ideal choice for a multitude of applications requiring reliable power supply solutions.
MCP1827S-1202E/AB Compare Parts
  • MCP1827S-1202E/AB vs MCP1827T-5002E/ET
  • MCP1827S-1202E/AB vs MCP1827T-3302E/ET
  • MCP1827S-1202E/AB vs MCP1827T-3002E/ET
  • MCP1827S-1202E/AB vs MCP1827T-2502E/ET
  • MCP1827S-1202E/AB vs MCP1827T-1802E/ET
  • MCP1827S-1202E/AB vs MCP1827T-1202E/ET
  • MCP1827S-1202E/AB vs MCP1827T-0802E/ET
  • MCP1827S-1202E/AB vs MCP1827ST-5002E/EB
  • MCP1827S-1202E/AB vs MCP1827ST-3302E/EB
  • MCP1827S-1202E/AB vs MCP1827ST-3002E/EB
  • MCP1827S-1202E/AB vs MCP1827ST-2502E/EB
  • MCP1827S-1202E/AB vs MCP1827ST-1802E/EB
  • MCP1827S-1202E/AB vs MCP1827ST-1202E/EB
  • MCP1827S-1202E/AB vs MCP1827ST-0802E/EB
  • MCP1827S-1202E/AB vs MCP1827S-5002E/EB
  • MCP1827S-1202E/AB vs MCP1827S-5002E/AB
  • MCP1827S-1202E/AB vs MCP1827S-3302E/EB
  • MCP1827S-1202E/AB vs MCP1827S-3302E/AB
  • MCP1827S-1202E/AB vs MCP1827S-3002E/EB
  • MCP1827S-1202E/AB vs MCP1827S-3002E/AB
  • MCP1827S-1202E/AB vs MCP1827S-2502E/EB
  • MCP1827S-1202E/AB vs MCP1827S-2502E/AB
  • MCP1827S-1202E/AB vs MCP1827S-1802E/EB
  • MCP1827S-1202E/AB vs MCP1827S-1802E/AB
  • MCP1827S-1202E/AB vs MCP1827S-1202E/EB
  • MCP1827S-1202E/AB vs MCP1827S-0802E/EB
  • MCP1827S-1202E/AB vs MCP1827S-0802E/AB
  • MCP1827S-1202E/AB vs MCP1827-ADJE/ET
  • MCP1827S-1202E/AB vs MCP1827-ADJE/AT
  • MCP1827S-1202E/AB vs MCP1827-5002E/ET
  • MCP1827S-1202E/AB vs MCP1827-5002E/AT
  • MCP1827S-1202E/AB vs MCP1827-3302E/ET
  • MCP1827S-1202E/AB vs MCP1827-3302E/AT
  • MCP1827S-1202E/AB vs MCP1827-3002E/ET
  • MCP1827S-1202E/AB vs MCP1827-3002E/AT
  • MCP1827S-1202E/AB vs MCP1827-2502E/ET
  • MCP1827S-1202E/AB vs MCP1827-2502E/AT
  • MCP1827S-1202E/AB vs MCP1827-1802E/ET
  • MCP1827S-1202E/AB vs MCP1827-1802E/AT
  • MCP1827S-1202E/AB vs MCP1827-1202E/ET
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.