☰
MCP2004-E/P
MCP2004-E/P
Active
Description:  IC TRANSCEIVER HALF 1/1 8DIP
Manufacturer:  Microchip Technology
Datasheet:   MCP2004-E/P Datasheet
History Price: $1.31000
In Stock: 7800
MCP2004-E/P Specification
Specification
Part No
MCP2004-E/P
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
LINbus
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
175 mV
Data Rate
-
Voltage - Supply
6V ~ 27V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MCP2004-E/P PDF Datasheet
MCP2004-E/P Related Parts
MCP2003-E/MD
MCP2003-E/MD
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003-E/P
MCP2003-E/P
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DIP
MCP2003-E/SN
MCP2003-E/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8SOIC
MCP2003A-E/MD
MCP2003A-E/MD
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003A-E/P
MCP2003A-E/P
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DIP
MCP2003A-E/SN
MCP2003A-E/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8SOIC
MCP2003AT-E/MD
MCP2003AT-E/MD
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003AT-E/SN
MCP2003AT-E/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8SOIC
MCP2003B-E/MC
MCP2003B-E/MC
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003B-E/MF
MCP2003B-E/MF
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003B-E/SN
MCP2003B-E/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8SOIC
MCP2003B-H/MC
MCP2003B-H/MC
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2004-E/P Description

The Microchip Technology MCP2004-E/P is a highly integrated, single-chip solution designed to meet the needs of automotive and industrial applications, specifically those that require a high level of communication and control. This device is primarily used in applications requiring CAN (Controller Area Network) communication, offering an optimized performance for communication systems in automotive networks, industrial systems, and embedded control applications.

## Key Features

* Low Power Consumption: The MCP2004-E/P is designed to offer low power consumption, making it suitable for automotive and industrial systems where power efficiency is critical.
* Flexible Interface: It supports a wide range of communication protocols, including CAN 2.0B, making it highly versatile for multiple industrial and automotive uses.
* Integrated Transceiver: The chip integrates a high-speed transceiver that simplifies the design process, eliminating the need for additional external components.
* Automotive Grade: The MCP2004-E/P is built to meet the stringent requirements of automotive applications, offering superior reliability and stability in harsh conditions.

## Specifications

* CAN Protocol Support: Fully compatible with the CAN 2.0A/B protocol, enabling reliable communication in complex, real-time embedded systems.
* Data Rate: Supports communication speeds up to 1 Mbps, which is standard for automotive CAN networks.
* Temperature Range: Operating temperature from -40°C to +125°C, ensuring performance in extreme conditions, typical for automotive and industrial environments.
* Voltage Range: Operates with a supply voltage of 4.5V to 5.5V, which is common in many automotive and industrial applications.
* Package Type: Available in a 16-pin PDIP (Plastic Dual In-line Package), offering flexibility in integration and use in different designs.
* Low Standby Current: In standby mode, the current consumption is minimal, ensuring it does not draw excessive power when inactive.

## Applications

* Automotive Networks: Used in ECU (Electronic Control Unit) communication systems for vehicle networks, sensor integration, and actuators.
* Industrial Automation: Helps in factory automation systems, allowing machines and sensors to communicate seamlessly via CAN.
* Telematics Systems: Supports telematics systems for remote diagnostics, vehicle tracking, and real-time data transfer.
* Embedded Systems: Ideal for embedded controllers where robust CAN communication is required in complex environments.

## Performance Characteristics

* Bus-Off Recovery: The MCP2004-E/P supports automatic recovery from bus-off conditions, ensuring minimal disruption in communication.
* Error Handling: Features advanced error detection and management, including bit error, stuffing error, CRC error, and acknowledgment error.
* Protection Features: Includes thermal shutdown, under-voltage lockout, and over-voltage protection, safeguarding against potential damage in harsh conditions.

## Conclusion

The Microchip Technology MCP2004-E/P is a comprehensive, robust solution designed to meet the demanding needs of automotive and industrial applications that rely on reliable and fast communication. Its integration of critical features such as error handling, low power operation, and wide temperature range ensures its suitability for a variety of systems that require continuous, fault-tolerant operation.
MCP2004-E/P Compare Parts
  • MCP2004-E/P vs MCP2562T-H/MF
  • MCP2004-E/P vs MCP2562T-E/SN
  • MCP2004-E/P vs MCP2562T-E/MF
  • MCP2004-E/P vs MCP2562FDT-H/SN
  • MCP2004-E/P vs MCP2562FDT-H/MF
  • MCP2004-E/P vs MCP2562FDT-E/SN
  • MCP2004-E/P vs MCP2562FDT-E/MF
  • MCP2004-E/P vs MCP2562FD-H/SN
  • MCP2004-E/P vs MCP2562FD-H/P
  • MCP2004-E/P vs MCP2562FD-H/MF
  • MCP2004-E/P vs MCP2562FD-E/SN
  • MCP2004-E/P vs MCP2562FD-E/P
  • MCP2004-E/P vs MCP2562FD-E/MF
  • MCP2004-E/P vs MCP25625T-E/SS
  • MCP2004-E/P vs MCP25625T-E/ML
  • MCP2004-E/P vs MCP25625-E/SS
  • MCP2004-E/P vs MCP25625-E/ML
  • MCP2004-E/P vs MCP2562-H/SN
  • MCP2004-E/P vs MCP2562-H/P
  • MCP2004-E/P vs MCP2562-H/MF
  • MCP2004-E/P vs MCP2562-E/SN
  • MCP2004-E/P vs MCP2562-E/P
  • MCP2004-E/P vs MCP2562-E/MF
  • MCP2004-E/P vs MCP2561T-H/SN
  • MCP2004-E/P vs MCP2561T-H/MF
  • MCP2004-E/P vs MCP2561T-E/SN
  • MCP2004-E/P vs MCP2561T-E/MF
  • MCP2004-E/P vs MCP2561FDT-H/SN
  • MCP2004-E/P vs MCP2561FDT-H/MF
  • MCP2004-E/P vs MCP2561FDT-E/SN
  • MCP2004-E/P vs MCP2561FDT-E/MF
  • MCP2004-E/P vs MCP2561FD-H/SN
  • MCP2004-E/P vs MCP2561FD-H/P
  • MCP2004-E/P vs MCP2561FD-H/MF
  • MCP2004-E/P vs MCP2561FD-E/SN
  • MCP2004-E/P vs MCP2561FD-E/P
  • MCP2004-E/P vs MCP2561FD-E/MF
  • MCP2004-E/P vs MCP25612FDT-H/SL
  • MCP2004-E/P vs MCP25612FDT-E/SL
  • MCP2004-E/P vs MCP25612FD-H/SL
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description