☰
MCP201-E/P
MCP201-E/P
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8DIP
Manufacturer:  Microchip Technology
Datasheet:   MCP201-E/P Datasheet
History Price: Obsolete
In Stock: 5360
MCP201-E/P Specification
Specification
Part No
MCP201-E/P
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
LINbus
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
50 mV
Data Rate
-
Voltage - Supply
6V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MCP201-E/P PDF Datasheet
MCP201-E/P Related Parts
MCP2003-E/MD
MCP2003-E/MD
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003-E/P
MCP2003-E/P
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DIP
MCP2003-E/SN
MCP2003-E/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8SOIC
MCP2003A-E/MD
MCP2003A-E/MD
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003A-E/P
MCP2003A-E/P
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DIP
MCP2003A-E/SN
MCP2003A-E/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8SOIC
MCP2003AT-E/MD
MCP2003AT-E/MD
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003AT-E/SN
MCP2003AT-E/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8SOIC
MCP2003B-E/MC
MCP2003B-E/MC
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003B-E/MF
MCP2003B-E/MF
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003B-E/SN
MCP2003B-E/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8SOIC
MCP2003B-H/MC
MCP2003B-H/MC
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP201-E/P Compare Parts
  • MCP201-E/P vs MCP2562T-H/MF
  • MCP201-E/P vs MCP2562T-E/SN
  • MCP201-E/P vs MCP2562T-E/MF
  • MCP201-E/P vs MCP2562FDT-H/SN
  • MCP201-E/P vs MCP2562FDT-H/MF
  • MCP201-E/P vs MCP2562FDT-E/SN
  • MCP201-E/P vs MCP2562FDT-E/MF
  • MCP201-E/P vs MCP2562FD-H/SN
  • MCP201-E/P vs MCP2562FD-H/P
  • MCP201-E/P vs MCP2562FD-H/MF
  • MCP201-E/P vs MCP2562FD-E/SN
  • MCP201-E/P vs MCP2562FD-E/P
  • MCP201-E/P vs MCP2562FD-E/MF
  • MCP201-E/P vs MCP25625T-E/SS
  • MCP201-E/P vs MCP25625T-E/ML
  • MCP201-E/P vs MCP25625-E/SS
  • MCP201-E/P vs MCP25625-E/ML
  • MCP201-E/P vs MCP2562-H/SN
  • MCP201-E/P vs MCP2562-H/P
  • MCP201-E/P vs MCP2562-H/MF
  • MCP201-E/P vs MCP2562-E/SN
  • MCP201-E/P vs MCP2562-E/P
  • MCP201-E/P vs MCP2562-E/MF
  • MCP201-E/P vs MCP2561T-H/SN
  • MCP201-E/P vs MCP2561T-H/MF
  • MCP201-E/P vs MCP2561T-E/SN
  • MCP201-E/P vs MCP2561T-E/MF
  • MCP201-E/P vs MCP2561FDT-H/SN
  • MCP201-E/P vs MCP2561FDT-H/MF
  • MCP201-E/P vs MCP2561FDT-E/SN
  • MCP201-E/P vs MCP2561FDT-E/MF
  • MCP201-E/P vs MCP2561FD-H/SN
  • MCP201-E/P vs MCP2561FD-H/P
  • MCP201-E/P vs MCP2561FD-H/MF
  • MCP201-E/P vs MCP2561FD-E/SN
  • MCP201-E/P vs MCP2561FD-E/P
  • MCP201-E/P vs MCP2561FD-E/MF
  • MCP201-E/P vs MCP25612FDT-H/SL
  • MCP201-E/P vs MCP25612FDT-E/SL
  • MCP201-E/P vs MCP25612FD-H/SL
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description