☰
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Active
Description:  IC DAC 8BIT V-OUT SOT23-6
Manufacturer:  Microchip Technology
History Price: $1.01000
In Stock: 6880
MCP4706A3T-E/CH Specification
Specification
Part No
MCP4706A3T-E/CH
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
6μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
I2C
Reference Type
External, Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.125, ?.0125
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
MCP4706A3T-E/CH PDF Datasheet
MCP4706A3T-E/CH Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A1T-E/MAY
MCP4716A1T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4706A3T-E/CH Description
Overview of Microchip Technology MCP4706A3T-E/CH

The Microchip Technology MCP4706A3T-E/CH is a highly integrated digital-to-analog converter (DAC) designed for various applications requiring precision analog output. This device is particularly suitable for low-power applications, making it ideal for battery-operated devices and portable electronics. The MCP4706A3T-E/CH features a simple I2C interface, allowing for easy integration into microcontroller-based systems.

Key Specifications

- Resolution: 12 bits
- Output Voltage Range: 0V to VDD (where VDD is the supply voltage)
- Supply Voltage (VDD): 1.8V to 5.5V
- Power Consumption:
- Active: 1.5 mA (typical)
- Standby: 1 µA (typical)
- I2C Interface: Supports standard mode (up to 100 kHz) and fast mode (up to 400 kHz)
- Temperature Range: -40°C to +125°C
- Package Type: 8-lead MSOP (Micro Small Outline Package)

Functional Features

The MCP4706A3T-E/CH offers several functional features that enhance its usability in various applications:

- Integrated EEPROM: The device includes a non-volatile memory that allows users to store the last output value. This feature is particularly useful for applications where the DAC needs to retain its output state after power loss.
- Power-On Reset: The DAC automatically resets to a predefined output state upon power-up, ensuring predictable behavior in applications.
- Low Noise: The MCP4706A3T-E/CH is designed to minimize output noise, making it suitable for audio and precision measurement applications.

Applications

The MCP4706A3T-E/CH is versatile and can be used in a wide range of applications, including:

- Portable Devices: Its low power consumption makes it ideal for battery-operated devices such as handheld instruments and remote sensors.
- Signal Generation: The DAC can be used in waveform generation applications, including audio signal processing and function generators.
- Control Systems: It is suitable for controlling analog devices, such as motors and actuators, where precise voltage levels are required.
- Sensor Interfaces: The MCP4706A3T-E/CH can be used to convert digital signals from microcontrollers into analog signals for interfacing with various sensors.

Performance Characteristics

- Linearity: The device exhibits excellent linearity, ensuring that the output voltage accurately reflects the digital input value.
- Settling Time: The settling time for the output voltage is typically around 10 µs, allowing for quick response in dynamic applications.
- Output Impedance: The output impedance is low, which helps maintain signal integrity in various load conditions.

Conclusion

The Microchip Technology MCP4706A3T-E/CH is a robust and efficient DAC that meets the needs of modern electronic applications. With its combination of low power consumption, integrated EEPROM, and a simple I2C interface, it provides a flexible solution for engineers looking to implement high-quality analog outputs in their designs. Its wide operating temperature range and compact package make it suitable for a variety of environments and applications.
MCP4706A3T-E/CH Compare Parts
  • MCP4706A3T-E/CH vs MCP4922T-E/ST
  • MCP4706A3T-E/CH vs MCP4922T-E/SLVAO
  • MCP4706A3T-E/CH vs MCP4922T-E/SL
  • MCP4706A3T-E/CH vs MCP4922-E/STVAO
  • MCP4706A3T-E/CH vs MCP4922-E/ST
  • MCP4706A3T-E/CH vs MCP4922-E/SLVAO
  • MCP4706A3T-E/CH vs MCP4922-E/SL
  • MCP4706A3T-E/CH vs MCP4922-E/P
  • MCP4706A3T-E/CH vs MCP4921T-E/SNVAO
  • MCP4706A3T-E/CH vs MCP4921T-E/SN
  • MCP4706A3T-E/CH vs MCP4921T-E/MS
  • MCP4706A3T-E/CH vs MCP4921T-E/MCVAO
  • MCP4706A3T-E/CH vs MCP4921T-E/MC
  • MCP4706A3T-E/CH vs MCP4921-E/SN
  • MCP4706A3T-E/CH vs MCP4921-E/P
  • MCP4706A3T-E/CH vs MCP4921-E/MS
  • MCP4706A3T-E/CH vs MCP4921-E/MCVAO
  • MCP4706A3T-E/CH vs MCP4921-E/MC
  • MCP4706A3T-E/CH vs MCP4912T-E/STVAO
  • MCP4706A3T-E/CH vs MCP4912T-E/ST
  • MCP4706A3T-E/CH vs MCP4912T-E/SL
  • MCP4706A3T-E/CH vs MCP4912-E/ST
  • MCP4706A3T-E/CH vs MCP4912-E/SL
  • MCP4706A3T-E/CH vs MCP4912-E/P
  • MCP4706A3T-E/CH vs MCP4911T-E/SN
  • MCP4706A3T-E/CH vs MCP4911T-E/MS
  • MCP4706A3T-E/CH vs MCP4911T-E/MC
  • MCP4706A3T-E/CH vs MCP4911-E/SN
  • MCP4706A3T-E/CH vs MCP4911-E/P
  • MCP4706A3T-E/CH vs MCP4911-E/MS
  • MCP4706A3T-E/CH vs MCP4911-E/MC
  • MCP4706A3T-E/CH vs MCP4902T-E/ST
  • MCP4706A3T-E/CH vs MCP4902T-E/SL
  • MCP4706A3T-E/CH vs MCP4902-E/ST
  • MCP4706A3T-E/CH vs MCP4902-E/SL
  • MCP4706A3T-E/CH vs MCP4902-E/P
  • MCP4706A3T-E/CH vs MCP4901T-E/SN
  • MCP4706A3T-E/CH vs MCP4901T-E/MS
  • MCP4706A3T-E/CH vs MCP4901T-E/MC
  • MCP4706A3T-E/CH vs MCP4901-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.