☰
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Active
Description:  IC DAC 10BIT V-OUT SOT23-6
Manufacturer:  Microchip Technology
History Price: $1.14000
In Stock: 43120
MCP4716A0T-E/CH Specification
Specification
Part No
MCP4716A0T-E/CH
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
1
Settling Time
6μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
I2C
Reference Type
External, Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.05
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
MCP4716A0T-E/CH PDF Datasheet
MCP4716A0T-E/CH Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A1T-E/MAY
MCP4716A1T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A0T-E/CH Description
Overview of Microchip Technology MCP4716A0T-E/CH

The Microchip Technology MCP4716A0T-E/CH is a highly integrated, low-power Digital-to-Analog Converter (DAC) designed for applications requiring precise analog output control. This device features a 12-bit resolution and is particularly suitable for systems that demand high accuracy and flexibility, such as sensor signal conditioning, motor control, and audio applications.

Key Features

1. 12-Bit Resolution: The MCP4716A0T-E/CH provides 12-bit resolution, allowing for 4096 discrete output levels. This high resolution enables fine-tuning of analog signals, which is crucial in applications requiring precise voltage control.

2. Integrated EEPROM: This DAC includes an integrated EEPROM memory that allows users to store settings and configurations. This feature enables the device to retain its state even after power loss, making it ideal for applications where settings need to be preserved.

3. Low Power Consumption: The MCP4716A0T-E/CH operates with low power consumption, making it suitable for battery-operated devices. It has a typical operating current of only 150 µA during normal operation and can drop to less than 1 µA in shutdown mode.

4. I²C Interface: The device utilizes an I²C-compatible interface for communication, allowing easy integration into existing systems with minimal additional circuitry. The I²C protocol supports multiple devices on the same bus, enhancing design flexibility.

5. Wide Supply Voltage Range: The MCP4716A0T-E/CH supports a supply voltage range from 2.7V to 5.5V, making it compatible with various logic levels and power sources commonly used in electronic designs.

6. Output Voltage Range: The output voltage can range from 0V to VDD (the supply voltage), providing versatility in generating different analog signals as required by various applications.

7. Power-On Reset: The device features a power-on reset function that ensures the output is set to a known state upon startup, preventing any unintended behavior during initialization.

8. Temperature Range: It operates over an extended temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications where environmental conditions can be extreme.

9. Small Package Size: Housed in a compact MSOP-10 package (3mm x 3mm), the MCP4716A0T-E/CH is ideal for space-constrained designs while still providing robust performance.

10. Single Supply Operation: The DAC can operate from a single supply voltage, simplifying circuit design and reducing component count in many applications.

Specifications

- Resolution: 12 bits
- Output Voltage Range: 0V to VDD
- Supply Voltage Range (VDD): 2.7V to 5.5V
- Typical Operating Current: 150 µA
- Shutdown Current: <1 µA
- Interface Type: I²C-compatible
- Temperature Range: -40°C to +125°C
- Package Type: MSOP-10 (3mm x 3mm)
- Integrated EEPROM Size: 64 bytes
- Power-On Reset Functionality: Yes

Applications

The MCP4716A0T-E/CH is widely used across various fields due to its versatile features:

- Sensor signal conditioning in industrial automation systems
- Audio signal processing where precise volume control is necessary
- Motor control applications requiring accurate position feedback
- Battery-powered devices that benefit from low power consumption
- Consumer electronics needing compact and efficient DAC solutions

In conclusion, the Microchip Technology MCP4716A0T-E/CH stands out as a reliable and flexible digital-to-analog converter ideal for modern electronic designs requiring precision and efficiency. Its combination of features such as integrated EEPROM, low power operation, and wide supply range makes it an excellent choice for engineers looking to implement high-performance analog outputs in their projects.
MCP4716A0T-E/CH Compare Parts
  • MCP4716A0T-E/CH vs MCP4922T-E/ST
  • MCP4716A0T-E/CH vs MCP4922T-E/SLVAO
  • MCP4716A0T-E/CH vs MCP4922T-E/SL
  • MCP4716A0T-E/CH vs MCP4922-E/STVAO
  • MCP4716A0T-E/CH vs MCP4922-E/ST
  • MCP4716A0T-E/CH vs MCP4922-E/SLVAO
  • MCP4716A0T-E/CH vs MCP4922-E/SL
  • MCP4716A0T-E/CH vs MCP4922-E/P
  • MCP4716A0T-E/CH vs MCP4921T-E/SNVAO
  • MCP4716A0T-E/CH vs MCP4921T-E/SN
  • MCP4716A0T-E/CH vs MCP4921T-E/MS
  • MCP4716A0T-E/CH vs MCP4921T-E/MCVAO
  • MCP4716A0T-E/CH vs MCP4921T-E/MC
  • MCP4716A0T-E/CH vs MCP4921-E/SN
  • MCP4716A0T-E/CH vs MCP4921-E/P
  • MCP4716A0T-E/CH vs MCP4921-E/MS
  • MCP4716A0T-E/CH vs MCP4921-E/MCVAO
  • MCP4716A0T-E/CH vs MCP4921-E/MC
  • MCP4716A0T-E/CH vs MCP4912T-E/STVAO
  • MCP4716A0T-E/CH vs MCP4912T-E/ST
  • MCP4716A0T-E/CH vs MCP4912T-E/SL
  • MCP4716A0T-E/CH vs MCP4912-E/ST
  • MCP4716A0T-E/CH vs MCP4912-E/SL
  • MCP4716A0T-E/CH vs MCP4912-E/P
  • MCP4716A0T-E/CH vs MCP4911T-E/SN
  • MCP4716A0T-E/CH vs MCP4911T-E/MS
  • MCP4716A0T-E/CH vs MCP4911T-E/MC
  • MCP4716A0T-E/CH vs MCP4911-E/SN
  • MCP4716A0T-E/CH vs MCP4911-E/P
  • MCP4716A0T-E/CH vs MCP4911-E/MS
  • MCP4716A0T-E/CH vs MCP4911-E/MC
  • MCP4716A0T-E/CH vs MCP4902T-E/ST
  • MCP4716A0T-E/CH vs MCP4902T-E/SL
  • MCP4716A0T-E/CH vs MCP4902-E/ST
  • MCP4716A0T-E/CH vs MCP4902-E/SL
  • MCP4716A0T-E/CH vs MCP4902-E/P
  • MCP4716A0T-E/CH vs MCP4901T-E/SN
  • MCP4716A0T-E/CH vs MCP4901T-E/MS
  • MCP4716A0T-E/CH vs MCP4901T-E/MC
  • MCP4716A0T-E/CH vs MCP4901-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.