☰
MCP6001T-E/LT
MCP6001T-E/LT
Active
Description:  IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:  Microchip Technology
History Price: $0.42000
In Stock: 43360
MCP6001T-E/LT Specification
Specification
Part No
MCP6001T-E/LT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.6V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
4.5 mV
Current - Supply
100μA
Current - Output / Channel
23 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
MCP6001T-E/LT PDF Datasheet
MCP6001T-E/LT Related Parts
MCP6001RT-E/OT
MCP6001RT-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-E/OTVAO
MCP6001RT-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OT
MCP6001RT-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OTVAO
MCP6001RT-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/LTVAO
MCP6001T-E/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/OT
MCP6001T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/OTVAO
MCP6001T-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/LT
MCP6001T-I/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/LTVAO
MCP6001T-I/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/OT
MCP6001T-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/OTVAO
MCP6001T-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001TT-E/OTVAO
MCP6001TT-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/LT Description
Overview of Microchip Technology MCP6001T-E/LT

The Microchip Technology MCP6001T-E/LT is a low-power operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition, and sensor interfacing. This op-amp is part of the MCP6000 series, which is known for its versatility, low power consumption, and ease of use. The MCP6001T-E/LT is particularly suitable for battery-operated devices and applications where power efficiency is critical.

Key Specifications

- Supply Voltage Range: 1.8 V to 6.0 V
- Input Voltage Range: Common-mode input voltage range from 0 V to (V+ - 1.5 V)
- Output Voltage Swing: Rail-to-rail output swing capability
- Gain Bandwidth Product (GBP): 1 MHz (typical)
- Slew Rate: 0.3 V/µs (typical)
- Input Offset Voltage: 2 mV (maximum)
- Input Bias Current: 1 pA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 8-pin SOIC (Small Outline Integrated Circuit)

Functional Features

- Low Power Consumption: The MCP6001T-E/LT is designed for low power operation, consuming only 1.2 mA of supply current, making it ideal for battery-powered applications and energy-sensitive designs.
- Rail-to-Rail Output: The op-amp provides a rail-to-rail output, allowing it to utilize the full supply voltage range, which is beneficial for maximizing signal swing in low-voltage applications.
- High Input Impedance: With a high input impedance, the MCP6001T-E/LT minimizes loading effects on the preceding stage, ensuring accurate signal processing.
- Wide Common-Mode Range: The device can operate effectively with input voltages that span nearly the entire supply range, enhancing its versatility in various applications.

Performance Characteristics

The MCP6001T-E/LT is engineered to deliver reliable performance in a variety of applications. Its gain bandwidth product of 1 MHz allows for adequate frequency response in many signal processing tasks. The low slew rate of 0.3 V/µs is suitable for applications where moderate speed is acceptable, such as in filtering and amplification of low-frequency signals.

Integration and Application

Integrating the MCP6001T-E/LT into electronic designs is straightforward due to its compact 8-pin SOIC package, which is compatible with standard PCB layouts. This operational amplifier is widely used in:

- Signal Conditioning: Ideal for amplifying and conditioning signals from sensors, transducers, and other analog sources.
- Data Acquisition Systems: Suitable for use in data acquisition systems where accurate signal processing is essential.
- Battery-Powered Devices: Its low power consumption makes it an excellent choice for portable and battery-operated devices, such as medical equipment and handheld instruments.

Conclusion

The Microchip Technology MCP6001T-E/LT is a versatile and efficient operational amplifier that meets the demands of modern electronic applications. Its combination of low power consumption, rail-to-rail output, and wide input voltage range makes it an excellent choice for designers looking to implement reliable signal processing solutions. With its robust specifications and wide range of applications, the MCP6001T-E/LT continues to be a preferred component in the analog electronics industry.
MCP6001T-E/LT Compare Parts
  • MCP6001T-E/LT vs MCP6V99-E/ST
  • MCP6001T-E/LT vs MCP6V97T-E/MS
  • MCP6001T-E/LT vs MCP6V97T-E/MNY
  • MCP6001T-E/LT vs MCP6V97-E/MS
  • MCP6001T-E/LT vs MCP6V96UT-E/OT
  • MCP6001T-E/LT vs MCP6V96UT-E/LTY
  • MCP6001T-E/LT vs MCP6V96T-E/OT
  • MCP6001T-E/LT vs MCP6V94T-E/STVAO
  • MCP6001T-E/LT vs MCP6V94T-E/ST
  • MCP6001T-E/LT vs MCP6V94-E/ST
  • MCP6001T-E/LT vs MCP6V92T-E/MSVAO
  • MCP6001T-E/LT vs MCP6V92T-E/MS
  • MCP6001T-E/LT vs MCP6V92T-E/MNY
  • MCP6001T-E/LT vs MCP6V92-E/MS
  • MCP6001T-E/LT vs MCP6V91UT-E/OTVAO
  • MCP6001T-E/LT vs MCP6V91UT-E/OT
  • MCP6001T-E/LT vs MCP6V91UT-E/LTY
  • MCP6001T-E/LT vs MCP6V91T-E/OTVAO
  • MCP6001T-E/LT vs MCP6V91T-E/OT
  • MCP6001T-E/LT vs MCP6V89T-E/ST
  • MCP6001T-E/LT vs MCP6V89-E/ST
  • MCP6001T-E/LT vs MCP6V87T-E/MS
  • MCP6001T-E/LT vs MCP6V87T-E/MNY
  • MCP6001T-E/LT vs MCP6V87-E/MS
  • MCP6001T-E/LT vs MCP6V86UT-E/OT
  • MCP6001T-E/LT vs MCP6V86UT-E/LTY
  • MCP6001T-E/LT vs MCP6V86T-E/OT
  • MCP6001T-E/LT vs MCP6V84T-E/STVAO
  • MCP6001T-E/LT vs MCP6V84T-E/ST
  • MCP6001T-E/LT vs MCP6V84-E/ST
  • MCP6001T-E/LT vs MCP6V82T-E/MSVAO
  • MCP6001T-E/LT vs MCP6V82T-E/MS
  • MCP6001T-E/LT vs MCP6V82T-E/MNY
  • MCP6001T-E/LT vs MCP6V82-E/MS
  • MCP6001T-E/LT vs MCP6V81UT-E/OT
  • MCP6001T-E/LT vs MCP6V81UT-E/LTY
  • MCP6001T-E/LT vs MCP6V81T-E/OTVAO
  • MCP6001T-E/LT vs MCP6V81T-E/OT
  • MCP6001T-E/LT vs MCP6V79T-E/ST
  • MCP6001T-E/LT vs MCP6V79-E/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!