☰
MCP6001T-E/OT
MCP6001T-E/OT
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
History Price: $0.37000
In Stock: 29600
MCP6001T-E/OT Specification
Specification
Part No
MCP6001T-E/OT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.6V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
4.5 mV
Current - Supply
100μA
Current - Output / Channel
23 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
MCP6001T-E/OT PDF Datasheet
MCP6001T-E/OT Related Parts
MCP6001RT-E/OT
MCP6001RT-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-E/OTVAO
MCP6001RT-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OT
MCP6001RT-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OTVAO
MCP6001RT-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/LT
MCP6001T-E/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/LTVAO
MCP6001T-E/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/OTVAO
MCP6001T-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/LT
MCP6001T-I/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/LTVAO
MCP6001T-I/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/OT
MCP6001T-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/OTVAO
MCP6001T-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001TT-E/OTVAO
MCP6001TT-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/OT Description
Overview of Microchip Technology MCP6001T-E/OT

The Microchip Technology MCP6001T-E/OT is a low-power operational amplifier designed for a wide range of applications, including signal conditioning, filtering, and amplification in battery-powered devices. This op-amp is part of the MCP6000 series, which is known for its versatility, ease of use, and excellent performance characteristics. The MCP6001T-E/OT is particularly suitable for applications requiring low noise and low distortion.

Key Specifications

- Type: The MCP6001T-E/OT is a single operational amplifier, providing a simple and effective solution for various analog signal processing tasks.
- Supply Voltage: The device operates within a supply voltage range of 1.8V to 6.0V, making it suitable for low-voltage applications and battery-powered devices.
- Input Voltage Range: The input common-mode voltage range extends from -0.3V to V+ - 1.5V, allowing for flexibility in interfacing with different signal levels.
- Output Voltage Swing: The output voltage swing is typically within 10mV of the rails, enabling the op-amp to drive loads close to the supply voltage limits.
- Gain Bandwidth Product: The MCP6001T-E/OT features a gain bandwidth product of 1 MHz, which allows for adequate performance in various frequency applications.
- Slew Rate: The device has a slew rate of 0.3 V/µs, which is sufficient for many general-purpose applications.
- Input Offset Voltage: The input offset voltage is typically 0.5 mV, ensuring high accuracy in signal amplification.
- Power Consumption: The MCP6001T-E/OT is designed for low power consumption, with a quiescent current of approximately 1.0 mA per amplifier, making it ideal for battery-operated devices.
- Package Type: The device is available in various package options, including SOT-23, which provides a compact footprint for space-constrained applications.

Performance Features

The MCP6001T-E/OT is designed with several performance-enhancing features:

- Low Noise: The operational amplifier exhibits low noise characteristics, making it suitable for applications where signal integrity is critical, such as audio and sensor signal processing.
- Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to utilize the full supply voltage range, maximizing the output signal swing and improving overall performance.
- High Input Impedance: The device features a high input impedance, which minimizes loading effects on the preceding stages and ensures accurate signal processing.

Applications

The MCP6001T-E/OT is widely used in various applications, including:

- Signal Conditioning: It is commonly used in signal conditioning circuits to amplify and filter sensor signals in industrial and consumer applications.
- Audio Processing: The low noise and distortion characteristics make it suitable for audio signal processing in amplifiers and mixers.
- Battery-Powered Devices: Its low power consumption and wide supply voltage range make it ideal for portable and battery-operated devices, such as medical equipment and handheld instruments.
- Data Acquisition Systems: The op-amp is used in data acquisition systems for accurate signal amplification and processing.

Conclusion

The Microchip Technology MCP6001T-E/OT is a versatile and efficient operational amplifier that excels in a wide range of applications. With its low power consumption, low noise characteristics, and rail-to-rail output capability, it is an excellent choice for engineers looking to design reliable and efficient analog signal processing systems. The MCP6001T-E/OT stands out as a robust solution for various applications, ensuring optimal performance and flexibility in modern electronic designs.
MCP6001T-E/OT Compare Parts
  • MCP6001T-E/OT vs MCP6V99-E/ST
  • MCP6001T-E/OT vs MCP6V97T-E/MS
  • MCP6001T-E/OT vs MCP6V97T-E/MNY
  • MCP6001T-E/OT vs MCP6V97-E/MS
  • MCP6001T-E/OT vs MCP6V96UT-E/OT
  • MCP6001T-E/OT vs MCP6V96UT-E/LTY
  • MCP6001T-E/OT vs MCP6V96T-E/OT
  • MCP6001T-E/OT vs MCP6V94T-E/STVAO
  • MCP6001T-E/OT vs MCP6V94T-E/ST
  • MCP6001T-E/OT vs MCP6V94-E/ST
  • MCP6001T-E/OT vs MCP6V92T-E/MSVAO
  • MCP6001T-E/OT vs MCP6V92T-E/MS
  • MCP6001T-E/OT vs MCP6V92T-E/MNY
  • MCP6001T-E/OT vs MCP6V92-E/MS
  • MCP6001T-E/OT vs MCP6V91UT-E/OTVAO
  • MCP6001T-E/OT vs MCP6V91UT-E/OT
  • MCP6001T-E/OT vs MCP6V91UT-E/LTY
  • MCP6001T-E/OT vs MCP6V91T-E/OTVAO
  • MCP6001T-E/OT vs MCP6V91T-E/OT
  • MCP6001T-E/OT vs MCP6V89T-E/ST
  • MCP6001T-E/OT vs MCP6V89-E/ST
  • MCP6001T-E/OT vs MCP6V87T-E/MS
  • MCP6001T-E/OT vs MCP6V87T-E/MNY
  • MCP6001T-E/OT vs MCP6V87-E/MS
  • MCP6001T-E/OT vs MCP6V86UT-E/OT
  • MCP6001T-E/OT vs MCP6V86UT-E/LTY
  • MCP6001T-E/OT vs MCP6V86T-E/OT
  • MCP6001T-E/OT vs MCP6V84T-E/STVAO
  • MCP6001T-E/OT vs MCP6V84T-E/ST
  • MCP6001T-E/OT vs MCP6V84-E/ST
  • MCP6001T-E/OT vs MCP6V82T-E/MSVAO
  • MCP6001T-E/OT vs MCP6V82T-E/MS
  • MCP6001T-E/OT vs MCP6V82T-E/MNY
  • MCP6001T-E/OT vs MCP6V82-E/MS
  • MCP6001T-E/OT vs MCP6V81UT-E/OT
  • MCP6001T-E/OT vs MCP6V81UT-E/LTY
  • MCP6001T-E/OT vs MCP6V81T-E/OTVAO
  • MCP6001T-E/OT vs MCP6V81T-E/OT
  • MCP6001T-E/OT vs MCP6V79T-E/ST
  • MCP6001T-E/OT vs MCP6V79-E/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!