Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Microchip Technology MIC1832M
MIC1832M
Discontinued
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC1832M Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC1832M Specification
Specification
Part No
MIC1832M
Category
PMIC - Supervisors
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.55V, 2.88V
Output
Open Drain or Open Collector
Reset
Active High/Active Low
Reset Timeout
250ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC1832M PDF Datasheet
MIC1832M Datasheet
Click and Download: MIC1832M Datasheet
MIC1832M Related Parts
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232NY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232YN
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1810-10U-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-10UY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-15U TR
Microchip Technology
MICROPROCESSOR RESET CIRCUIT
MIC1832M Compare Parts
MIC1832M vs MIC826ZYMT-T5
MIC1832M vs MIC826YYMT-TR
MIC1832M vs MIC826YYMT-T5
MIC1832M vs MIC826WYMT-TR
MIC1832M vs MIC826WYMT-T5
MIC1832M vs MIC826TYMT-TR
MIC1832M vs MIC826TYMT-T5
MIC1832M vs MIC826SYMT-TR
MIC1832M vs MIC826SYMT-T5
MIC1832M vs MIC826RYMT-TR
MIC1832M vs MIC826RYMT-T5
MIC1832M vs MIC826MYMT-TR
MIC1832M vs MIC826MYMT-T5
MIC1832M vs MIC826LYMT-TR
MIC1832M vs MIC826LYMT-T5
MIC1832M vs MIC812TUY-TR
MIC1832M vs MIC812TUY TR
MIC1832M vs MIC812TUTR
MIC1832M vs MIC812TU TR
MIC1832M vs MIC812SUY-TR
MIC1832M vs MIC812SUTR
MIC1832M vs MIC812SU TR
MIC1832M vs MIC812SU TR
MIC1832M vs MIC812RUY-TR
MIC1832M vs MIC812RU TR
MIC1832M vs MIC812MUY-TR
MIC1832M vs MIC812MU TR
MIC1832M vs MIC812MU
MIC1832M vs MIC812LUY-TR
MIC1832M vs MIC812LUY
MIC1832M vs MIC812LUTR
MIC1832M vs MIC812LU TR
MIC1832M vs MIC812JUY-TR
MIC1832M vs MIC812JU TR
MIC1832M vs MIC812JU
MIC1832M vs MIC811TUY-TR
MIC1832M vs MIC811TU TR
MIC1832M vs MIC811SUY-TR
MIC1832M vs MIC811SU TR
MIC1832M vs MIC811RUY-TR
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.