☰
MIC2085-JBQS
MIC2085-JBQS
Discontinued
Description:  IC HOTSWAP CTR INFINIBAND 16QSOP
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 11920
MIC2085-JBQS Specification
Specification
Part No
MIC2085-JBQS
Category
PMIC - Hot Swap Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
InfiniBand?
Features
Auto Retry, OVP
Programmable Features
Current Limit, Fault Timeout, Slew Rate
Voltage - Supply
2.3V ~ 16.5V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
1.6 mA
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MIC2085-JBQS PDF Datasheet
MIC2085-JBQS Related Parts
MIC2085-JYQS
MIC2085-JYQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-JYQS-TR
MIC2085-JYQS-TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-KBQS
MIC2085-KBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-KBQS TR
MIC2085-KBQS TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-LBQS
MIC2085-LBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-LBQS TR
MIC2085-LBQS TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-MBQS
MIC2085-MBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-MBQS-TR
MIC2085-MBQS-TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2086-JBQS
MIC2086-JBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 20QSOP
MIC2086-JYQS
MIC2086-JYQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 20QSOP
MIC2086-JYQS TR
MIC2086-JYQS TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 20QSOP
MIC2086-KBQS
MIC2086-KBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 20QSOP
MIC2085-JBQS Description
The Microchip Technology MIC2085-JBQS is a highly integrated power management device designed for use in a variety of applications, particularly in the realm of voltage regulation and power distribution. This device is part of Microchip's extensive portfolio of power management solutions, which are engineered to provide efficient and reliable power management for electronic systems.

## Key Specifications:

1. Device Overview:
- The MIC2085 is a dual-output, low-dropout (LDO) voltage regulator that provides a stable output voltage with minimal input-output voltage differential. This feature is particularly beneficial in battery-powered applications where efficiency is critical.

2. Input Voltage Range:
- The MIC2085 operates over a wide input voltage range, typically from 2.5V to 6V. This flexibility allows it to be used with various power sources, including lithium-ion batteries and other common power supplies.

3. Output Voltage Options:
- The device is available in several fixed output voltage options, including 3.3V and 5V, as well as an adjustable version that allows users to set the output voltage according to their specific requirements. The output voltage can be adjusted using external resistors.

4. Output Current Capability:
- The MIC2085 can deliver up to 500 mA of output current per channel, making it suitable for powering a range of devices, from microcontrollers to sensors and other peripherals.

5. Low Dropout Voltage:
- One of the standout features of the MIC2085 is its low dropout voltage, typically around 200 mV at full load. This characteristic ensures that the device can maintain regulation even when the input voltage is very close to the output voltage, which is essential for battery-operated devices.

6. Efficiency:
- The MIC2085 is designed for high efficiency, which helps to minimize power loss and heat generation. This efficiency is particularly important in portable applications where battery life is a critical factor.

7. Protection Features:
- The device includes several built-in protection features, such as:
- Overcurrent protection (OCP) to prevent damage from excessive load conditions.
- Thermal shutdown (TSD) to protect the device from overheating.
- Short-circuit protection to safeguard the output against accidental shorts.

8. Package and Dimensions:
- The MIC2085 is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is designed for easy mounting on printed circuit boards (PCBs). The small footprint is advantageous for space-constrained applications.

9. Applications:
- The MIC2085 is suitable for a wide range of applications, including:
- Portable and battery-powered devices
- Consumer electronics (e.g., smartphones, tablets)
- Industrial equipment
- Automotive applications
- Communication devices

10. Thermal Performance:
- The device is designed to operate efficiently across a wide temperature range, typically from -40°C to +125°C, ensuring reliable performance in various environmental conditions.

## Conclusion:

The Microchip Technology MIC2085-JBQS is a versatile and efficient dual-output LDO voltage regulator that provides reliable power management for a variety of electronic applications. With its wide input voltage range, low dropout voltage, and robust protection features, it is an ideal choice for designers looking to enhance the performance and efficiency of their power systems. Its compact package and high output current capability make it suitable for a diverse array of applications, from consumer electronics to industrial devices.
MIC2085-JBQS Compare Parts
  • MIC2085-JBQS vs MIC2597-2BTSE
  • MIC2085-JBQS vs MIC2597-2BTS TR
  • MIC2085-JBQS vs MIC2597-2BTS
  • MIC2085-JBQS vs MIC2597-1BTSE-TR
  • MIC2085-JBQS vs MIC2597-1BTSE
  • MIC2085-JBQS vs MIC2597-1BTS-TR
  • MIC2085-JBQS vs MIC2597-1BTS
  • MIC2085-JBQS vs MIC2596-2BTSE TR
  • MIC2085-JBQS vs MIC2596-2BTSE
  • MIC2085-JBQS vs MIC2596-2BTS TR
  • MIC2085-JBQS vs MIC2596-2BTS
  • MIC2085-JBQS vs MIC2596-1BTSE-TR
  • MIC2085-JBQS vs MIC2596-1BTSE
  • MIC2085-JBQS vs MIC2596-1BTS-TR
  • MIC2085-JBQS vs MIC2596-1BTS
  • MIC2085-JBQS vs MIC2595R-2YM-TR
  • MIC2085-JBQS vs MIC2595R-2YM
  • MIC2085-JBQS vs MIC2595R-2YM
  • MIC2085-JBQS vs MIC2595R-2BM-TR
  • MIC2085-JBQS vs MIC2595R-2BM
  • MIC2085-JBQS vs MIC2595R-1YM-TR
  • MIC2085-JBQS vs MIC2595R-1YM
  • MIC2085-JBQS vs MIC2595R-1BM-TR
  • MIC2085-JBQS vs MIC2595R-1BM
  • MIC2085-JBQS vs MIC2595-2YM-TR
  • MIC2085-JBQS vs MIC2595-2YM
  • MIC2085-JBQS vs MIC2595-2YM
  • MIC2085-JBQS vs MIC2595-2BM-TR
  • MIC2085-JBQS vs MIC2595-2BM
  • MIC2085-JBQS vs MIC2595-2BM
  • MIC2085-JBQS vs MIC2595-1YM-TR
  • MIC2085-JBQS vs MIC2595-1YM
  • MIC2085-JBQS vs MIC2595-1BM-TR
  • MIC2085-JBQS vs MIC2595-1BM
  • MIC2085-JBQS vs MIC2594-2YM-TR
  • MIC2085-JBQS vs MIC2594-2YM
  • MIC2085-JBQS vs MIC2594-2BM-TR
  • MIC2085-JBQS vs MIC2594-2BM
  • MIC2085-JBQS vs MIC2594-1YM-TR
  • MIC2085-JBQS vs MIC2594-1YM
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you