Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Microchip Technology MIC2086-KBQS
MIC2086-KBQS
Obsolete
PMIC - Hot Swap Controllers
Description:
IC HOTSWAP CTR INFINIBAND 20QSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC2086-KBQS Datasheet
History Price: Obsolete
In Stock: 29360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC2086-KBQS Specification
Specification
Part No
MIC2086-KBQS
Category
PMIC - Hot Swap Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
InfiniBand?
Features
Auto Retry, OVP
Programmable Features
Current Limit, Fault Timeout, Slew Rate
Voltage - Supply
2.3V ~ 16.5V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
1.6 mA
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
MIC2086-KBQS Related Parts
MIC2085-JBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-JYQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-JYQS-TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-KBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-KBQS TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-LBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-LBQS TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-MBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-MBQS-TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2086-JBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 20QSOP
MIC2086-JYQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 20QSOP
MIC2086-JYQS TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 20QSOP
MIC2086-KBQS Compare Parts
MIC2086-KBQS vs MIC2597-2BTSE
MIC2086-KBQS vs MIC2597-2BTS TR
MIC2086-KBQS vs MIC2597-2BTS
MIC2086-KBQS vs MIC2597-1BTSE-TR
MIC2086-KBQS vs MIC2597-1BTSE
MIC2086-KBQS vs MIC2597-1BTS-TR
MIC2086-KBQS vs MIC2597-1BTS
MIC2086-KBQS vs MIC2596-2BTSE TR
MIC2086-KBQS vs MIC2596-2BTSE
MIC2086-KBQS vs MIC2596-2BTS TR
MIC2086-KBQS vs MIC2596-2BTS
MIC2086-KBQS vs MIC2596-1BTSE-TR
MIC2086-KBQS vs MIC2596-1BTSE
MIC2086-KBQS vs MIC2596-1BTS-TR
MIC2086-KBQS vs MIC2596-1BTS
MIC2086-KBQS vs MIC2595R-2YM-TR
MIC2086-KBQS vs MIC2595R-2YM
MIC2086-KBQS vs MIC2595R-2YM
MIC2086-KBQS vs MIC2595R-2BM-TR
MIC2086-KBQS vs MIC2595R-2BM
MIC2086-KBQS vs MIC2595R-1YM-TR
MIC2086-KBQS vs MIC2595R-1YM
MIC2086-KBQS vs MIC2595R-1BM-TR
MIC2086-KBQS vs MIC2595R-1BM
MIC2086-KBQS vs MIC2595-2YM-TR
MIC2086-KBQS vs MIC2595-2YM
MIC2086-KBQS vs MIC2595-2YM
MIC2086-KBQS vs MIC2595-2BM-TR
MIC2086-KBQS vs MIC2595-2BM
MIC2086-KBQS vs MIC2595-2BM
MIC2086-KBQS vs MIC2595-1YM-TR
MIC2086-KBQS vs MIC2595-1YM
MIC2086-KBQS vs MIC2595-1BM-TR
MIC2086-KBQS vs MIC2595-1BM
MIC2086-KBQS vs MIC2594-2YM-TR
MIC2086-KBQS vs MIC2594-2YM
MIC2086-KBQS vs MIC2594-2BM-TR
MIC2086-KBQS vs MIC2594-2BM
MIC2086-KBQS vs MIC2594-1YM-TR
MIC2086-KBQS vs MIC2594-1YM
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you