☰
MIC2589-2YM
MIC2589-2YM
Obsolete
Description:  IC HOT SWAP CTRLR -48V 14SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC2589-2YM Datasheet
History Price: Obsolete
In Stock: 39120
MIC2589-2YM Specification
Specification
Part No
MIC2589-2YM
Category
PMIC - Hot Swap Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller, Sequencer
Number of Channels
1
Internal Switch(s)
No
Applications
-48V
Features
Latched Fault
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
-80V ~ -19V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
4 mA
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
MIC2589-2YM PDF Datasheet
MIC2589-2YM Related Parts
MIC2085-JBQS
MIC2085-JBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-JYQS
MIC2085-JYQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-JYQS-TR
MIC2085-JYQS-TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-KBQS
MIC2085-KBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-KBQS TR
MIC2085-KBQS TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-LBQS
MIC2085-LBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-LBQS TR
MIC2085-LBQS TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-MBQS
MIC2085-MBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2085-MBQS-TR
MIC2085-MBQS-TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 16QSOP
MIC2086-JBQS
MIC2086-JBQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 20QSOP
MIC2086-JYQS
MIC2086-JYQS
Microchip Technology
IC HOTSWAP CTR INFINIBAND 20QSOP
MIC2086-JYQS TR
MIC2086-JYQS TR
Microchip Technology
IC HOTSWAP CTR INFINIBAND 20QSOP
MIC2589-2YM Compare Parts
  • MIC2589-2YM vs MIC2597-2BTSE
  • MIC2589-2YM vs MIC2597-2BTS TR
  • MIC2589-2YM vs MIC2597-2BTS
  • MIC2589-2YM vs MIC2597-1BTSE-TR
  • MIC2589-2YM vs MIC2597-1BTSE
  • MIC2589-2YM vs MIC2597-1BTS-TR
  • MIC2589-2YM vs MIC2597-1BTS
  • MIC2589-2YM vs MIC2596-2BTSE TR
  • MIC2589-2YM vs MIC2596-2BTSE
  • MIC2589-2YM vs MIC2596-2BTS TR
  • MIC2589-2YM vs MIC2596-2BTS
  • MIC2589-2YM vs MIC2596-1BTSE-TR
  • MIC2589-2YM vs MIC2596-1BTSE
  • MIC2589-2YM vs MIC2596-1BTS-TR
  • MIC2589-2YM vs MIC2596-1BTS
  • MIC2589-2YM vs MIC2595R-2YM-TR
  • MIC2589-2YM vs MIC2595R-2YM
  • MIC2589-2YM vs MIC2595R-2YM
  • MIC2589-2YM vs MIC2595R-2BM-TR
  • MIC2589-2YM vs MIC2595R-2BM
  • MIC2589-2YM vs MIC2595R-1YM-TR
  • MIC2589-2YM vs MIC2595R-1YM
  • MIC2589-2YM vs MIC2595R-1BM-TR
  • MIC2589-2YM vs MIC2595R-1BM
  • MIC2589-2YM vs MIC2595-2YM-TR
  • MIC2589-2YM vs MIC2595-2YM
  • MIC2589-2YM vs MIC2595-2YM
  • MIC2589-2YM vs MIC2595-2BM-TR
  • MIC2589-2YM vs MIC2595-2BM
  • MIC2589-2YM vs MIC2595-2BM
  • MIC2589-2YM vs MIC2595-1YM-TR
  • MIC2589-2YM vs MIC2595-1YM
  • MIC2589-2YM vs MIC2595-1BM-TR
  • MIC2589-2YM vs MIC2595-1BM
  • MIC2589-2YM vs MIC2594-2YM-TR
  • MIC2589-2YM vs MIC2594-2YM
  • MIC2589-2YM vs MIC2594-2BM-TR
  • MIC2589-2YM vs MIC2594-2BM
  • MIC2589-2YM vs MIC2594-1YM-TR
  • MIC2589-2YM vs MIC2594-1YM
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you