☰
MIC29302BU
MIC29302BU
Obsolete
Description:  IC REG LINEAR POS ADJ 3A TO263-5
Manufacturer:  Microchip Technology
Datasheet:   MIC29302BU Datasheet
History Price: Obsolete
In Stock: 13080
MIC29302BU Specification
Specification
Part No
MIC29302BU
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
26V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
25V
Voltage Dropout (Max)
0.6V @ 3A
Current - Output
3A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-263-5
MIC29302BU PDF Datasheet
MIC29302BU Related Parts
MIC2210-FMBML-TR
MIC2210-FMBML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-FMYML-TR
MIC2210-FMYML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-GSBML TR
MIC2210-GSBML TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-GSBMLTR
MIC2210-GSBMLTR
Microchip Technology
DUAL MICROCAP LDO WITH OPEN-DRAI
MIC2210-GSYML-TR
MIC2210-GSYML-TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-MPBML TR
MIC2210-MPBML TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MPYML-TR
MIC2210-MPYML-TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MWYML-TR
MIC2210-MWYML-TR
Microchip Technology
IC REG LINEAR 2.8V/1.6V 10MLF
MIC2210-PSBML
MIC2210-PSBML
Micrel
IC REG LINEAR DUAL MICROCAP LDO
MIC2210-PSBML-TR
MIC2210-PSBML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-PSYML-TR
MIC2210-PSYML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-SSYML-TR
MIC2210-SSYML-TR
Microchip Technology
IC REG LINEAR 3.3V/3.3V 10MLF
MIC29302BU Description
The Microchip Technology MIC29302BU is a high-performance, low-dropout (LDO) voltage regulator designed to provide a stable output voltage for a variety of applications, including automotive, industrial, and consumer electronics. This device is particularly known for its high output current capability, low dropout voltage, and excellent thermal performance, making it suitable for powering sensitive analog and digital circuits.

## Overview

The MIC29302BU is a versatile LDO that can deliver up to 3A of output current while maintaining a low dropout voltage, which is essential for applications where the input voltage is close to the desired output voltage. The device is housed in a robust TO-220 package, allowing for efficient thermal management and easy integration into various designs. Its design is optimized for low power consumption, making it particularly suitable for battery-operated devices.

## Key Features

1. High Output Current: The MIC29302BU can provide up to 3A of continuous output current, making it suitable for high-power applications.

2. Low Dropout Voltage: With a typical dropout voltage of only 300mV at 3A, the device can maintain regulation even when the input voltage is only slightly above the output voltage.

3. Wide Input Voltage Range: The device supports a wide input voltage range from 3V to 26V, allowing it to be used in various applications with different power supply requirements.

4. Adjustable Output Voltage: The MIC29302BU features an adjustable output voltage option, which can be set using external resistors, providing flexibility for different applications.

5. Excellent Load and Line Regulation: The device offers excellent load regulation (typically 0.1%/A) and line regulation (typically 0.1%/V), ensuring stable output voltage under varying load and input conditions.

6. Thermal Protection: The MIC29302BU includes thermal shutdown protection, which prevents the device from overheating and ensures reliable operation.

7. Short-Circuit Protection: The device is designed with short-circuit protection to safeguard against damage in case of output short conditions.

8. Low Noise Operation: The MIC29302BU operates with low output noise, making it suitable for powering sensitive analog circuits.

9. Fast Transient Response: The device features a fast transient response, which is critical for applications that experience rapid changes in load conditions.

## Specifications

- Input Voltage Range: 3V to 26V
- Output Voltage Range: Adjustable from 1.24V to 20V (using external resistors)
- Output Current: Up to 3A
- Dropout Voltage: Typically 300mV at 3A
- Quiescent Current: Typically 50µA (in active mode)
- Load Regulation: Typically 0.1%/A
- Line Regulation: Typically 0.1%/V
- Output Noise: Typically 30µVRMS (10Hz to 100kHz)
- Temperature Range: -40°C to +125°C
- Package Type: TO-220

## Applications

The MIC29302BU is suitable for a wide range of applications, including:

- Automotive Electronics: Ideal for powering automotive control systems, infotainment systems, and sensors that require stable voltage.
- Industrial Equipment: Can be used in industrial automation systems, robotics, and control circuits that demand high reliability.
- Consumer Electronics: Suitable for powering devices such as audio equipment, gaming consoles, and other consumer products.
- Telecommunications: Can be used in telecom equipment that requires stable power for communication circuits.

## Conclusion

The Microchip Technology MIC29302BU is a robust and efficient LDO voltage regulator that meets the demands of modern electronic designs. With its high output current capability, low dropout voltage, and excellent transient response, it is an excellent choice for a variety of applications, including automotive, industrial, and consumer electronics. Its adjustable output voltage and wide input voltage range further enhance its versatility, making it a valuable component for engineers looking to optimize power management in their designs.
MIC29302BU Compare Parts
  • MIC29302BU vs MIC94355-SYMT-T5
  • MIC29302BU vs MIC94355-SYCS-TR
  • MIC29302BU vs MIC94355-OYMT-TR
  • MIC29302BU vs MIC94355-OYMT-T5
  • MIC29302BU vs MIC94355-MYMT-TR
  • MIC29302BU vs MIC94355-MYMT-T5
  • MIC29302BU vs MIC94355-MYCS-TR
  • MIC29302BU vs MIC94355-GYMT-TR
  • MIC29302BU vs MIC94355-GYMT-T5
  • MIC29302BU vs MIC94355-GYCS-TR
  • MIC29302BU vs MIC94355-FYMT-TR
  • MIC29302BU vs MIC94355-FYMT-T5
  • MIC29302BU vs MIC94355-FYCS-TR
  • MIC29302BU vs MIC94355-4YMT-TR
  • MIC29302BU vs MIC94355-4YMT-T5
  • MIC29302BU vs MIC94355-4YCS-TR
  • MIC29302BU vs MIC94345-SYMT-TR
  • MIC29302BU vs MIC94345-SYMT-T5
  • MIC29302BU vs MIC94345-SYCS TR
  • MIC29302BU vs MIC94345-PYCS-TR
  • MIC29302BU vs MIC94345-MYMT-TR
  • MIC29302BU vs MIC94345-MYMT-T5
  • MIC29302BU vs MIC94345-MYCS-TR
  • MIC29302BU vs MIC94345-GYMT-TR
  • MIC29302BU vs MIC94345-GYMT-T5
  • MIC29302BU vs MIC94345-GYCS TR
  • MIC29302BU vs MIC94345-FYMT-TR
  • MIC29302BU vs MIC94345-FYMT-T5
  • MIC29302BU vs MIC94345-FYCS TR
  • MIC29302BU vs MIC94345-4YMT-TR
  • MIC29302BU vs MIC94345-4YMT-T5
  • MIC29302BU vs MIC94345-4YCS TR
  • MIC29302BU vs MIC94325YMT-TR
  • MIC29302BU vs MIC94325YMT-T5
  • MIC29302BU vs MIC94310-SYMT-TR
  • MIC29302BU vs MIC94310-SYMT-T5
  • MIC29302BU vs MIC94310-SYM5-TR
  • MIC29302BU vs MIC94310-SYM5-T5
  • MIC29302BU vs MIC94310-SYCS-TR
  • MIC29302BU vs MIC94310-PYMT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.