☰
MIC29302WT
MIC29302WT
Active
Description:  IC REG LINEAR POS ADJ 3A TO220-5
Manufacturer:  Microchip Technology
Datasheet:   MIC29302WT Datasheet
History Price: $3.06000
In Stock: 36360
MIC29302WT Specification
Specification
Part No
MIC29302WT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
26V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
25V
Voltage Dropout (Max)
0.6V @ 3A
Current - Output
3A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5
Supplier Device Package
TO-220-5
MIC29302WT PDF Datasheet
MIC29302WT Related Parts
MIC2210-FMBML-TR
MIC2210-FMBML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-FMYML-TR
MIC2210-FMYML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-GSBML TR
MIC2210-GSBML TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-GSBMLTR
MIC2210-GSBMLTR
Microchip Technology
DUAL MICROCAP LDO WITH OPEN-DRAI
MIC2210-GSYML-TR
MIC2210-GSYML-TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-MPBML TR
MIC2210-MPBML TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MPYML-TR
MIC2210-MPYML-TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MWYML-TR
MIC2210-MWYML-TR
Microchip Technology
IC REG LINEAR 2.8V/1.6V 10MLF
MIC2210-PSBML
MIC2210-PSBML
Micrel
IC REG LINEAR DUAL MICROCAP LDO
MIC2210-PSBML-TR
MIC2210-PSBML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-PSYML-TR
MIC2210-PSYML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-SSYML-TR
MIC2210-SSYML-TR
Microchip Technology
IC REG LINEAR 3.3V/3.3V 10MLF
MIC29302WT Description
The Microchip Technology MIC29302WT is a high-performance, low-dropout (LDO) voltage regulator designed to provide a stable output voltage with minimal input-output voltage differential. This device is particularly useful in applications where space is limited and efficiency is critical. Below is a detailed overview of the MIC29302WT, including its specifications and features.

## Overview

The MIC29302WT is a 3A, low-dropout linear voltage regulator that operates with a wide input voltage range. It is designed to deliver a regulated output voltage with low noise and high transient response, making it suitable for a variety of applications, including telecommunications, automotive, and industrial systems.

## Key Features

1. Output Current: The MIC29302WT can provide up to 3A of output current, making it suitable for powering high-current devices.

2. Low Dropout Voltage: The device features a low dropout voltage of typically 0.3V at 3A, which allows for efficient operation even when the input voltage is close to the output voltage.

3. Wide Input Voltage Range: The input voltage range is from 4.5V to 26V, providing flexibility for various power supply configurations.

4. Adjustable Output Voltage: The output voltage can be adjusted from 1.24V to 20V using external resistors, allowing for customization based on application requirements.

5. Low Quiescent Current: The MIC29302WT has a low quiescent current of approximately 50µA, which is beneficial for battery-powered applications.

6. Thermal Protection: The device includes thermal shutdown protection to prevent damage due to overheating.

7. Short-Circuit Protection: It features current limiting and short-circuit protection, ensuring safe operation under fault conditions.

8. Low Noise: The MIC29302WT provides low output noise, making it ideal for sensitive analog applications.

9. Package Options: The device is available in a TO-220 package, which facilitates heat dissipation and is suitable for high-power applications.

## Specifications

- Input Voltage Range: 4.5V to 26V
- Output Voltage Range: 1.24V to 20V (adjustable)
- Output Current: Up to 3A
- Dropout Voltage: Typically 0.3V at 3A
- Quiescent Current: 50µA (typical)
- Line Regulation: 0.05%/V (typical)
- Load Regulation: 0.1% (typical)
- Temperature Range: -40°C to +125°C
- Thermal Resistance (Junction to Case): 5°C/W (typical)
- Thermal Resistance (Junction to Ambient): 65°C/W (typical)
- Ripple Rejection: 70dB (typical at 1kHz)
- Output Noise Voltage: 30µVRMS (typical, 10Hz to 100kHz)

## Applications

The MIC29302WT is suitable for a wide range of applications, including:

- Power management in telecommunications equipment
- Automotive electronics
- Industrial control systems
- Battery-powered devices
- Consumer electronics

## Conclusion

The Microchip Technology MIC29302WT is a versatile and efficient LDO voltage regulator that meets the demands of modern electronic applications. With its high output current capability, low dropout voltage, and adjustable output voltage, it is an excellent choice for designers looking for reliable power management solutions. Its robust protection features and low noise performance further enhance its suitability for sensitive applications.
MIC29302WT Compare Parts
  • MIC29302WT vs MIC94355-SYMT-T5
  • MIC29302WT vs MIC94355-SYCS-TR
  • MIC29302WT vs MIC94355-OYMT-TR
  • MIC29302WT vs MIC94355-OYMT-T5
  • MIC29302WT vs MIC94355-MYMT-TR
  • MIC29302WT vs MIC94355-MYMT-T5
  • MIC29302WT vs MIC94355-MYCS-TR
  • MIC29302WT vs MIC94355-GYMT-TR
  • MIC29302WT vs MIC94355-GYMT-T5
  • MIC29302WT vs MIC94355-GYCS-TR
  • MIC29302WT vs MIC94355-FYMT-TR
  • MIC29302WT vs MIC94355-FYMT-T5
  • MIC29302WT vs MIC94355-FYCS-TR
  • MIC29302WT vs MIC94355-4YMT-TR
  • MIC29302WT vs MIC94355-4YMT-T5
  • MIC29302WT vs MIC94355-4YCS-TR
  • MIC29302WT vs MIC94345-SYMT-TR
  • MIC29302WT vs MIC94345-SYMT-T5
  • MIC29302WT vs MIC94345-SYCS TR
  • MIC29302WT vs MIC94345-PYCS-TR
  • MIC29302WT vs MIC94345-MYMT-TR
  • MIC29302WT vs MIC94345-MYMT-T5
  • MIC29302WT vs MIC94345-MYCS-TR
  • MIC29302WT vs MIC94345-GYMT-TR
  • MIC29302WT vs MIC94345-GYMT-T5
  • MIC29302WT vs MIC94345-GYCS TR
  • MIC29302WT vs MIC94345-FYMT-TR
  • MIC29302WT vs MIC94345-FYMT-T5
  • MIC29302WT vs MIC94345-FYCS TR
  • MIC29302WT vs MIC94345-4YMT-TR
  • MIC29302WT vs MIC94345-4YMT-T5
  • MIC29302WT vs MIC94345-4YCS TR
  • MIC29302WT vs MIC94325YMT-TR
  • MIC29302WT vs MIC94325YMT-T5
  • MIC29302WT vs MIC94310-SYMT-TR
  • MIC29302WT vs MIC94310-SYMT-T5
  • MIC29302WT vs MIC94310-SYM5-TR
  • MIC29302WT vs MIC94310-SYM5-T5
  • MIC29302WT vs MIC94310-SYCS-TR
  • MIC29302WT vs MIC94310-PYMT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.