☰
MIC29302WU
MIC29302WU
Active
Description:  IC REG LINEAR POS ADJ 3A TO263-5
Manufacturer:  Microchip Technology
Datasheet:   MIC29302WU Datasheet
History Price: $3.06000
In Stock: 27120
MIC29302WU Specification
Specification
Part No
MIC29302WU
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
26V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
25V
Voltage Dropout (Max)
0.6V @ 3A
Current - Output
3A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-263-5
MIC29302WU PDF Datasheet
MIC29302WU Related Parts
MIC2210-FMBML-TR
MIC2210-FMBML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-FMYML-TR
MIC2210-FMYML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-GSBML TR
MIC2210-GSBML TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-GSBMLTR
MIC2210-GSBMLTR
Microchip Technology
DUAL MICROCAP LDO WITH OPEN-DRAI
MIC2210-GSYML-TR
MIC2210-GSYML-TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-MPBML TR
MIC2210-MPBML TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MPYML-TR
MIC2210-MPYML-TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MWYML-TR
MIC2210-MWYML-TR
Microchip Technology
IC REG LINEAR 2.8V/1.6V 10MLF
MIC2210-PSBML
MIC2210-PSBML
Micrel
IC REG LINEAR DUAL MICROCAP LDO
MIC2210-PSBML-TR
MIC2210-PSBML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-PSYML-TR
MIC2210-PSYML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-SSYML-TR
MIC2210-SSYML-TR
Microchip Technology
IC REG LINEAR 3.3V/3.3V 10MLF
MIC29302WU Description
The MIC29302WU is a high-current, low-dropout (LDO) voltage regulator manufactured by Microchip Technology. It is specifically designed to provide stable and reliable power in various electronic applications requiring precise voltage regulation. Below is a comprehensive overview of the MIC29302WU, including its features, specifications, and typical applications.

## Overview

The MIC29302WU is a fixed-output voltage LDO regulator with a high current capability, making it suitable for applications that demand a stable voltage supply with significant current handling. It is designed to deliver a constant output voltage while accommodating variations in input voltage and load conditions.

## Key Features

1. High Output Current:
- Output Current Capability: The MIC29302WU can supply up to 3 amperes of continuous output current. This high current capability is crucial for powering high-demand components and circuits in modern electronic devices.

2. Low Dropout Voltage:
- Dropout Voltage: It features a low dropout voltage, typically 370 mV at 3 A of load current. This means that the regulator can maintain regulation with a minimal difference between the input and output voltage, which is particularly beneficial when the input voltage is close to the desired output voltage.

3. Fixed Output Voltages:
- Output Voltage Options: The MIC29302WU is available with fixed output voltages, such as 3.3V and 5.0V. This simplifies the design process for applications that require a specific, constant voltage without needing external components for voltage adjustment.

4. Thermal Protection:
- Thermal Shutdown: The regulator includes thermal shutdown protection, which helps prevent damage due to overheating. If the junction temperature exceeds a certain threshold, the regulator will automatically shut down to protect itself and the circuit from thermal stress.

5. Current Limiting:
- Current Limiting Feature: It also incorporates current limiting to safeguard the device and the circuit from excessive current conditions. If the output current exceeds the maximum rated value, the regulator will limit the current to prevent damage and ensure reliable operation.

6. Low Quiescent Current:
- Quiescent Current: The MIC29302WU has a low quiescent current, which minimizes power consumption during operation. This is advantageous for battery-powered applications where efficiency is a key concern.

7. Improved Ripple Rejection:
- Ripple Rejection: The regulator provides excellent ripple rejection, ensuring that noise and fluctuations on the input voltage do not significantly affect the output voltage stability.

8. ESR Requirements:
- Low ESR Stability: The MIC29302WU can operate with a wide range of output capacitors, including those with low equivalent series resistance (ESR), which enhances stability and performance in various circuit designs.

## Electrical Specifications

1. Input Voltage Range:
- The MIC29302WU typically operates with an input voltage range of 4.5V to 20V, allowing it to be used in a broad range of applications with different supply voltage requirements.

2. Output Voltage Accuracy:
- Voltage Tolerance: The fixed output voltages are precise with a tolerance of ±2% over temperature and load variations, ensuring accurate and consistent voltage supply.

3. Temperature Range:
- Operating Temperature: The device is designed to operate over a temperature range of -40°C to +125°C, making it suitable for use in harsh environmental conditions.

4. Package Options:
- Package Type: The MIC29302WU is available in a 5-lead TO-220 package, which provides a robust physical form factor for heat dissipation and ease of mounting on printed circuit boards (PCBs).

## Applications

1. Power Supply Systems:
- Computer Systems: The MIC29302WU is commonly used in computer power supplies to provide stable and reliable voltage to critical components, such as processors and memory modules.
- Communication Equipment: It is suitable for telecommunications equipment that requires a stable voltage supply to ensure reliable operation and signal integrity.

2. Consumer Electronics:
- Consumer Devices: The regulator can be used in various consumer electronics devices, including handheld gadgets, where precise voltage regulation is essential for proper functioning.

3. Industrial Equipment:
- Industrial Controls: It is utilized in industrial control systems and instrumentation where high current and stable voltage are necessary for the operation of sensors and actuators.

4. Automotive Applications:
- Automotive Electronics: The MIC29302WU is also applicable in automotive electronics, where it provides stable voltage regulation in challenging environments with high reliability.

## Design Considerations

1. Heat Management:
- Thermal Management: Proper heat dissipation is essential for maintaining the regulator’s performance. Ensure adequate heatsinking or PCB thermal management to prevent thermal shutdown and maintain optimal operation.

2. Capacitor Selection:
- Output Capacitors: Use appropriate output capacitors to ensure stability and reduce ripple. The MIC29302WU is compatible with various capacitor types, including ceramic and electrolytic capacitors.

3. PCB Layout:
- Layout Practices: Follow good PCB layout practices to minimize noise and interference. Ensure proper placement of input and output capacitors and consider grounding techniques to enhance performance.

## Conclusion

The MIC29302WU is a versatile and high-performance LDO voltage regulator that offers high current capability, low dropout voltage, and robust protection features. Its fixed output voltage options, thermal and current protection, and low quiescent current make it suitable for a wide range of applications, including power supplies, consumer electronics, and industrial equipment. By considering its electrical specifications and design recommendations, engineers can effectively integrate the MIC29302WU into their designs to achieve stable and reliable voltage regulation.
MIC29302WU Compare Parts
  • MIC29302WU vs MIC94355-SYMT-T5
  • MIC29302WU vs MIC94355-SYCS-TR
  • MIC29302WU vs MIC94355-OYMT-TR
  • MIC29302WU vs MIC94355-OYMT-T5
  • MIC29302WU vs MIC94355-MYMT-TR
  • MIC29302WU vs MIC94355-MYMT-T5
  • MIC29302WU vs MIC94355-MYCS-TR
  • MIC29302WU vs MIC94355-GYMT-TR
  • MIC29302WU vs MIC94355-GYMT-T5
  • MIC29302WU vs MIC94355-GYCS-TR
  • MIC29302WU vs MIC94355-FYMT-TR
  • MIC29302WU vs MIC94355-FYMT-T5
  • MIC29302WU vs MIC94355-FYCS-TR
  • MIC29302WU vs MIC94355-4YMT-TR
  • MIC29302WU vs MIC94355-4YMT-T5
  • MIC29302WU vs MIC94355-4YCS-TR
  • MIC29302WU vs MIC94345-SYMT-TR
  • MIC29302WU vs MIC94345-SYMT-T5
  • MIC29302WU vs MIC94345-SYCS TR
  • MIC29302WU vs MIC94345-PYCS-TR
  • MIC29302WU vs MIC94345-MYMT-TR
  • MIC29302WU vs MIC94345-MYMT-T5
  • MIC29302WU vs MIC94345-MYCS-TR
  • MIC29302WU vs MIC94345-GYMT-TR
  • MIC29302WU vs MIC94345-GYMT-T5
  • MIC29302WU vs MIC94345-GYCS TR
  • MIC29302WU vs MIC94345-FYMT-TR
  • MIC29302WU vs MIC94345-FYMT-T5
  • MIC29302WU vs MIC94345-FYCS TR
  • MIC29302WU vs MIC94345-4YMT-TR
  • MIC29302WU vs MIC94345-4YMT-T5
  • MIC29302WU vs MIC94345-4YCS TR
  • MIC29302WU vs MIC94325YMT-TR
  • MIC29302WU vs MIC94325YMT-T5
  • MIC29302WU vs MIC94310-SYMT-TR
  • MIC29302WU vs MIC94310-SYMT-T5
  • MIC29302WU vs MIC94310-SYM5-TR
  • MIC29302WU vs MIC94310-SYM5-T5
  • MIC29302WU vs MIC94310-SYCS-TR
  • MIC29302WU vs MIC94310-PYMT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.