☰
MIC3002GML
MIC3002GML
Active
Description:  FOM MANAGEMENT IC WITH INTERNAL
Manufacturer:  Microchip Technology
Datasheet:   MIC3002GML Datasheet
History Price: $5.80000
In Stock: 39480
MIC3002GML Specification
Specification
Part No
MIC3002GML
Category
PMIC - Laser Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Controller (Fiber Optic)
Data Rate
10Gbps
Number of Channels
1
Voltage - Supply
3V ~ 3.6V
Current - Supply
2.3 mA
Current - Modulation
-
Current - Bias
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
24-VFQFN Exposed Pad, 24-MLF?
Supplier Device Package
24-MLF? (4x4)
Mounting Type
Surface Mount
MIC3002GML PDF Datasheet
MIC3002GML Related Parts
MIC3002GML TR
MIC3002GML TR
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
MIC3002GML-TR
MIC3002GML-TR
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003GFL
MIC3003GFL
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003GFL-TR
MIC3003GFL-TR
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003GML
MIC3003GML
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003GML-TR
MIC3003GML-TR
Microchip Technology
FOM CONTROLLER WITH INTERNAL CAL
MIC3003GML-TR
MIC3003GML-TR
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003AGML
MIC3003AGML
Microchip Technology
IC LASER 3.6V 24MLF
MIC3003AGML-TR
MIC3003AGML-TR
Microchip Technology
IC LASER 3.6V 24MLF
MIC3002GML Compare Parts
  • MIC3002GML vs MIC3003GML-TR
  • MIC3002GML vs MIC3003GML
  • MIC3002GML vs MIC3003GFL-TR
  • MIC3002GML vs MIC3003GFL
  • MIC3002GML vs MIC3002GML-TR
  • MIC3002GML vs MIC3002GML TR
  • MIC3002GML vs MIC3003AGML-TR
  • MIC3002GML vs MIC3003AGML
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend