☰
MIC3003GFL
MIC3003GFL
Active
Description:  IC LASER CTRLR 10GBPS 3.6V 24MLF
Manufacturer:  Microchip Technology
Datasheet:   MIC3003GFL Datasheet
History Price: $7.68000
In Stock: 9320
MIC3003GFL Specification
Specification
Part No
MIC3003GFL
Category
PMIC - Laser Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Controller (Fiber Optic)
Data Rate
10Gbps
Number of Channels
1
Voltage - Supply
3V ~ 3.6V
Current - Supply
2.3 mA
Current - Modulation
-
Current - Bias
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
24-VFQFN Exposed Pad, 24-MLF?
Supplier Device Package
24-MLF? (3x3)
Mounting Type
Surface Mount
MIC3003GFL PDF Datasheet
MIC3003GFL Related Parts
MIC3002GML
MIC3002GML
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
MIC3002GML
MIC3002GML
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3002GML TR
MIC3002GML TR
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
MIC3002GML-TR
MIC3002GML-TR
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003GFL-TR
MIC3003GFL-TR
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003GML
MIC3003GML
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003GML-TR
MIC3003GML-TR
Microchip Technology
FOM CONTROLLER WITH INTERNAL CAL
MIC3003GML-TR
MIC3003GML-TR
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003AGML
MIC3003AGML
Microchip Technology
IC LASER 3.6V 24MLF
MIC3003AGML-TR
MIC3003AGML-TR
Microchip Technology
IC LASER 3.6V 24MLF
MIC3003GFL Compare Parts
  • MIC3003GFL vs MIC3003GML-TR
  • MIC3003GFL vs MIC3003GML
  • MIC3003GFL vs MIC3003GFL-TR
  • MIC3003GFL vs MIC3002GML-TR
  • MIC3003GFL vs MIC3002GML TR
  • MIC3003GFL vs MIC3002GML
  • MIC3003GFL vs MIC3002GML
  • MIC3003GFL vs MIC3003AGML-TR
  • MIC3003GFL vs MIC3003AGML
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend