☰
MIC38C44YM
MIC38C44YM
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC38C44YM Datasheet
History Price: $2.61000
In Stock: 24320
MIC38C44YM Specification
Specification
Part No
MIC38C44YM
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
-
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
14.5 V
Voltage - Supply (Vcc/Vdd)
9V ~ 20V
Duty Cycle
50%
Frequency - Switching
500kHz
Power (Watts)
-
Fault Protection
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
MIC38C44YM PDF Datasheet
MIC38C44YM Related Parts
MIC25400YML-TR
MIC25400YML-TR
Microchip Technology
IC OFFLINE SWITCH BUCK 24MLF
MIC3808BM
MIC3808BM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808BM-TR
MIC3808BM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808BMM
MIC3808BMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8MSOP
MIC3808BMM-TR
MIC3808BMM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 8MSOP
MIC3808YM
MIC3808YM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808YM-TR
MIC3808YM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808YMM
MIC3808YMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8MSOP
MIC3808YMM-TR
MIC3808YMM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 8MSOP
MIC3838BMM
MIC3838BMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 10MSOP
MIC3838BMM-TR
MIC3838BMM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 10MSOP
MIC3838YMM
MIC3838YMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 10MSOP
MIC38C44YM Compare Parts
  • MIC38C44YM vs MIC38HC44YM-TR
  • MIC38C44YM vs MIC38HC44YM
  • MIC38C44YM vs MIC38HC44BN
  • MIC38C44YM vs MIC38HC44BM-TR
  • MIC38C44YM vs MIC38HC44BM TR
  • MIC38C44YM vs MIC38HC44BM
  • MIC38C44YM vs MIC38HC44BM
  • MIC38C44YM vs MIC38HC44-1YN
  • MIC38C44YM vs MIC38HC44-1YM-TR
  • MIC38C44YM vs MIC38HC44-1YM
  • MIC38C44YM vs MIC38HC44-1BN
  • MIC38C44YM vs MIC38HC44-1BN
  • MIC38C44YM vs MIC38HC44-1BM-TR
  • MIC38C44YM vs MIC38HC44-1BM
  • MIC38C44YM vs MIC38HC44-1BM
  • MIC38C44YM vs MIC38HC42YN
  • MIC38C44YM vs MIC38HC42YN
  • MIC38C44YM vs MIC38HC42YM-TR
  • MIC38C44YM vs MIC38HC42YM
  • MIC38C44YM vs MIC38HC42BN
  • MIC38C44YM vs MIC38HC42BM-TR
  • MIC38C44YM vs MIC38HC42BM
  • MIC38C44YM vs MIC38HC42BM
  • MIC38C44YM vs MIC38HC42-1YN
  • MIC38C44YM vs MIC38HC42-1YM-TR
  • MIC38C44YM vs MIC38HC42-1YM
  • MIC38C44YM vs MIC38HC42-1BN
  • MIC38C44YM vs MIC38HC42-1BN
  • MIC38C44YM vs MIC38HC42-1BM-TR
  • MIC38C44YM vs MIC38HC42-1BM
  • MIC38C44YM vs MIC38HC42-1BM
  • MIC38C44YM vs MIC38C44YN
  • MIC38C44YM vs MIC38C44YN
  • MIC38C44YM vs MIC38C44YMM-TR
  • MIC38C44YM vs MIC38C44YMM
  • MIC38C44YM vs MIC38C44YM-TR
  • MIC38C44YM vs MIC38C44BN
  • MIC38C44YM vs MIC38C44BN
  • MIC38C44YM vs MIC38C44BMM-TR
  • MIC38C44YM vs MIC38C44BMM TS
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you