☰
MIC5236YM
MIC5236YM
Active
Description:  IC REG LIN POS ADJ 150MA 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC5236YM Datasheet
History Price: $2.66000
In Stock: 30160
MIC5236YM Specification
Specification
Part No
MIC5236YM
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
1.24V
Voltage - Output (Max)
20V
Voltage Dropout (Max)
0.5V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
30 μA
Current - Supply (Max)
5 mA
PSRR
-
Control Features
Enable
Protection Features
Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC5236YM PDF Datasheet
MIC5236YM Related Parts
MIC2210-FMBML-TR
MIC2210-FMBML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-FMYML-TR
MIC2210-FMYML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-GSBML TR
MIC2210-GSBML TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-GSBMLTR
MIC2210-GSBMLTR
Microchip Technology
DUAL MICROCAP LDO WITH OPEN-DRAI
MIC2210-GSYML-TR
MIC2210-GSYML-TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-MPBML TR
MIC2210-MPBML TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MPYML-TR
MIC2210-MPYML-TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MWYML-TR
MIC2210-MWYML-TR
Microchip Technology
IC REG LINEAR 2.8V/1.6V 10MLF
MIC2210-PSBML
MIC2210-PSBML
Micrel
IC REG LINEAR DUAL MICROCAP LDO
MIC2210-PSBML-TR
MIC2210-PSBML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-PSYML-TR
MIC2210-PSYML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-SSYML-TR
MIC2210-SSYML-TR
Microchip Technology
IC REG LINEAR 3.3V/3.3V 10MLF
MIC5236YM Compare Parts
  • MIC5236YM vs MIC94355-SYMT-T5
  • MIC5236YM vs MIC94355-SYCS-TR
  • MIC5236YM vs MIC94355-OYMT-TR
  • MIC5236YM vs MIC94355-OYMT-T5
  • MIC5236YM vs MIC94355-MYMT-TR
  • MIC5236YM vs MIC94355-MYMT-T5
  • MIC5236YM vs MIC94355-MYCS-TR
  • MIC5236YM vs MIC94355-GYMT-TR
  • MIC5236YM vs MIC94355-GYMT-T5
  • MIC5236YM vs MIC94355-GYCS-TR
  • MIC5236YM vs MIC94355-FYMT-TR
  • MIC5236YM vs MIC94355-FYMT-T5
  • MIC5236YM vs MIC94355-FYCS-TR
  • MIC5236YM vs MIC94355-4YMT-TR
  • MIC5236YM vs MIC94355-4YMT-T5
  • MIC5236YM vs MIC94355-4YCS-TR
  • MIC5236YM vs MIC94345-SYMT-TR
  • MIC5236YM vs MIC94345-SYMT-T5
  • MIC5236YM vs MIC94345-SYCS TR
  • MIC5236YM vs MIC94345-PYCS-TR
  • MIC5236YM vs MIC94345-MYMT-TR
  • MIC5236YM vs MIC94345-MYMT-T5
  • MIC5236YM vs MIC94345-MYCS-TR
  • MIC5236YM vs MIC94345-GYMT-TR
  • MIC5236YM vs MIC94345-GYMT-T5
  • MIC5236YM vs MIC94345-GYCS TR
  • MIC5236YM vs MIC94345-FYMT-TR
  • MIC5236YM vs MIC94345-FYMT-T5
  • MIC5236YM vs MIC94345-FYCS TR
  • MIC5236YM vs MIC94345-4YMT-TR
  • MIC5236YM vs MIC94345-4YMT-T5
  • MIC5236YM vs MIC94345-4YCS TR
  • MIC5236YM vs MIC94325YMT-TR
  • MIC5236YM vs MIC94325YMT-T5
  • MIC5236YM vs MIC94310-SYMT-TR
  • MIC5236YM vs MIC94310-SYMT-T5
  • MIC5236YM vs MIC94310-SYM5-TR
  • MIC5236YM vs MIC94310-SYM5-T5
  • MIC5236YM vs MIC94310-SYCS-TR
  • MIC5236YM vs MIC94310-PYMT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.