☰
MIC5281YMM
MIC5281YMM
Active
Description:  IC REG LINEAR POS ADJ 25MA 8MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC5281YMM Datasheet
History Price: $1.29000
In Stock: 1780
MIC5281YMM Specification
Specification
Part No
MIC5281YMM
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
120V
Voltage - Output (Min/Fixed)
1.27V
Voltage - Output (Max)
5.5V
Voltage Dropout (Max)
3V @ 25mA
Current - Output
25mA
Current - Quiescent (Iq)
11 μA
Current - Supply (Max)
-
PSRR
90dB (20kHz ~ 2MHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
MIC5281YMM PDF Datasheet
MIC5281YMM Related Parts
MIC2210-FMBML-TR
MIC2210-FMBML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-FMYML-TR
MIC2210-FMYML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-GSBML TR
MIC2210-GSBML TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-GSBMLTR
MIC2210-GSBMLTR
Microchip Technology
DUAL MICROCAP LDO WITH OPEN-DRAI
MIC2210-GSYML-TR
MIC2210-GSYML-TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-MPBML TR
MIC2210-MPBML TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MPYML-TR
MIC2210-MPYML-TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MWYML-TR
MIC2210-MWYML-TR
Microchip Technology
IC REG LINEAR 2.8V/1.6V 10MLF
MIC2210-PSBML
MIC2210-PSBML
Micrel
IC REG LINEAR DUAL MICROCAP LDO
MIC2210-PSBML-TR
MIC2210-PSBML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-PSYML-TR
MIC2210-PSYML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-SSYML-TR
MIC2210-SSYML-TR
Microchip Technology
IC REG LINEAR 3.3V/3.3V 10MLF
MIC5281YMM Description
The Microchip Technology MIC5281YMM is a highly efficient, low dropout (LDO) linear voltage regulator designed to provide stable and precise voltage regulation in a wide range of applications. It is particularly well-suited for powering low-power, portable, and battery-operated devices. The MIC5281YMM features low quiescent current, low dropout voltage, and high output accuracy, making it ideal for energy-sensitive applications where minimizing power loss and maximizing battery life are critical considerations.

The MIC5281YMM is available in various output voltage configurations, with an adjustable version allowing users to set the output voltage using external resistors. It is also capable of delivering up to 150 mA of continuous output current, ensuring reliable power delivery for devices requiring moderate current. The device is designed with a small package footprint, offering excellent performance in space-constrained designs.

Electrical Specifications:

* Input Voltage Range (Vin): 1.6 V to 6.0 V
* Output Voltage Range (Vout): 1.8 V to 5.0 V (fixed) or adjustable (1.24 V to 5.0 V)
* Output Current (Iout): 150 mA (maximum)
* Dropout Voltage (Vdo): 40 mV at 1 mA, 55 mV at 10 mA, 80 mV at 150 mA (typical)
* Quiescent Current (Iq): 25 µA (typical)
* Line Regulation: 0.02%/V (typical)
* Load Regulation: 0.02% (typical)
* Output Voltage Accuracy: ±1.0% (typical)
* Output Noise (eN): 30 µV RMS (typical, at 10 Hz to 100 kHz)
* Shutdown Current (Ishutdown): 0.01 µA (typical)
* Thermal Shutdown Protection: Yes
* Short-Circuit Protection: Yes
* Operating Temperature Range: -40°C to +125°C

Package and Mechanical Characteristics:

* Package Type: 5-pin SOT-23
* Package Dimensions: 2.9 mm x 2.8 mm x 1.1 mm
* Mounting Type: Surface-mount (SMT)
* Weight: Approximately 0.02 grams
* Lead-Free/RoHS Compliant: Yes
* Thermal Resistance (Junction to Ambient): 250°C/W (typical)
* Storage Temperature Range: -65°C to +150°C

Key Features and Advantages:

* Ultra-Low Dropout Voltage: The MIC5281YMM features an ultra-low dropout voltage, which is one of the key attributes for increasing efficiency in battery-operated devices. It allows the device to regulate the output voltage even when the input voltage is very close to the output voltage, thus extending the operational lifetime of battery-powered systems.
* Low Quiescent Current: With a quiescent current of just 25 µA, the MIC5281YMM is designed for ultra-low power consumption. This makes it an ideal choice for low-power applications such as wearable devices, portable electronics, and remote sensors, where preserving battery life is a primary concern.
* High Output Accuracy: The MIC5281YMM provides precise output voltage regulation with an accuracy of ±1.0% at room temperature, which ensures that the powered devices receive a stable and reliable voltage, reducing the potential for malfunction due to voltage variations.
* Low Output Noise: The MIC5281YMM has low output noise (30 µV RMS typical), which is especially important in applications like analog circuits, radio-frequency systems, and sensitive sensor applications where clean, stable power is crucial to prevent signal degradation or interference.
* Integrated Protection Features: The MIC5281YMM includes integrated thermal shutdown protection, which helps prevent the device from overheating in case of excessive current or environmental temperature rise. It also has short-circuit protection, ensuring the safety of the device and the powered load during fault conditions.
* Compact Size: The SOT-23 package is small and compact, enabling the MIC5281YMM to be used in space-constrained applications. Its tiny footprint makes it suitable for designs with strict size limitations, such as mobile devices, IoT devices, and automotive systems.
* Wide Input Voltage Range: The MIC5281YMM is capable of operating from a wide input voltage range (1.6 V to 6.0 V), making it versatile for a variety of power sources, including batteries, DC adapters, and voltage rails. The wide input range ensures that it can be used in a wide range of devices requiring a stable low output voltage.

Applications:

* Battery-Powered Systems: The MIC5281YMM is ideal for powering low-power portable systems, such as mobile phones, handheld devices, wearables, and IoT sensors. Its low dropout voltage and quiescent current make it especially well-suited for extending battery life.
* Consumer Electronics: It is used in various consumer electronic products, such as cameras, remote controls, toys, and small appliances, where efficient voltage regulation is required with minimal power consumption.
* Automotive Electronics: The MIC5281YMM is suitable for automotive applications, providing regulated power for automotive sensors, control systems, and infotainment systems. Its wide temperature range and robustness ensure reliable operation in the harsh automotive environment.
* Industrial Systems: In industrial applications, the MIC5281YMM is used to power low-voltage analog or digital circuits, including sensors, actuators, and communication modules. Its low noise and high accuracy make it ideal for systems requiring stable and clean power.
* IoT Devices: The low-power consumption and compact size make the MIC5281YMM perfect for Internet of Things (IoT) applications, where devices are often battery-powered and must operate for long periods without needing frequent battery replacement.
* Portable Medical Devices: The MIC5281YMM is used in medical devices that require low-voltage regulation with minimal noise and high reliability. It ensures stable operation of devices like glucose meters, wearable health monitors, and portable diagnostic equipment.

Reliability and Compliance:

* RoHS Compliant: The MIC5281YMM complies with RoHS standards, ensuring that it is free of hazardous substances such as lead, cadmium, and mercury, making it environmentally friendly and safe for use in consumer products.
* AEC-Q100 Qualified (Automotive Applications): The MIC5281YMM meets the rigorous quality standards required for automotive applications, making it suitable for use in automotive electronics that require high reliability and long-term performance.
* Thermal and Electrical Protection: The IC’s integrated thermal shutdown and short-circuit protection ensure that it operates safely under adverse conditions. These features enhance the device’s reliability, reducing the risk of damage in extreme situations.

In conclusion, the Microchip Technology MIC5281YMM is a highly efficient, low-dropout voltage regulator that offers a combination of precision, reliability, and low-power operation. Its small size, low quiescent current, and high output accuracy make it ideal for use in battery-powered devices, consumer electronics, automotive systems, and industrial applications. The MIC5281YMM is designed to provide stable, clean power with integrated protection features, ensuring long-term performance and safety in demanding environments.
MIC5281YMM Compare Parts
  • MIC5281YMM vs MIC94355-SYMT-T5
  • MIC5281YMM vs MIC94355-SYCS-TR
  • MIC5281YMM vs MIC94355-OYMT-TR
  • MIC5281YMM vs MIC94355-OYMT-T5
  • MIC5281YMM vs MIC94355-MYMT-TR
  • MIC5281YMM vs MIC94355-MYMT-T5
  • MIC5281YMM vs MIC94355-MYCS-TR
  • MIC5281YMM vs MIC94355-GYMT-TR
  • MIC5281YMM vs MIC94355-GYMT-T5
  • MIC5281YMM vs MIC94355-GYCS-TR
  • MIC5281YMM vs MIC94355-FYMT-TR
  • MIC5281YMM vs MIC94355-FYMT-T5
  • MIC5281YMM vs MIC94355-FYCS-TR
  • MIC5281YMM vs MIC94355-4YMT-TR
  • MIC5281YMM vs MIC94355-4YMT-T5
  • MIC5281YMM vs MIC94355-4YCS-TR
  • MIC5281YMM vs MIC94345-SYMT-TR
  • MIC5281YMM vs MIC94345-SYMT-T5
  • MIC5281YMM vs MIC94345-SYCS TR
  • MIC5281YMM vs MIC94345-PYCS-TR
  • MIC5281YMM vs MIC94345-MYMT-TR
  • MIC5281YMM vs MIC94345-MYMT-T5
  • MIC5281YMM vs MIC94345-MYCS-TR
  • MIC5281YMM vs MIC94345-GYMT-TR
  • MIC5281YMM vs MIC94345-GYMT-T5
  • MIC5281YMM vs MIC94345-GYCS TR
  • MIC5281YMM vs MIC94345-FYMT-TR
  • MIC5281YMM vs MIC94345-FYMT-T5
  • MIC5281YMM vs MIC94345-FYCS TR
  • MIC5281YMM vs MIC94345-4YMT-TR
  • MIC5281YMM vs MIC94345-4YMT-T5
  • MIC5281YMM vs MIC94345-4YCS TR
  • MIC5281YMM vs MIC94325YMT-TR
  • MIC5281YMM vs MIC94325YMT-T5
  • MIC5281YMM vs MIC94310-SYMT-TR
  • MIC5281YMM vs MIC94310-SYMT-T5
  • MIC5281YMM vs MIC94310-SYM5-TR
  • MIC5281YMM vs MIC94310-SYM5-T5
  • MIC5281YMM vs MIC94310-SYCS-TR
  • MIC5281YMM vs MIC94310-PYMT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.