☰
MIC61300YMME
MIC61300YMME
Active
Description:  IC REG LINEAR POS ADJ 3A 10MSOP
Manufacturer:  Microchip Technology
History Price: $5.38000
In Stock: 26560
MIC61300YMME Specification
Specification
Part No
MIC61300YMME
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
3.6V
Voltage - Output (Min/Fixed)
0.5V
Voltage - Output (Max)
3V
Voltage Dropout (Max)
0.35V @ 3A
Current - Output
3A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
10-MSOP-EP
MIC61300YMME PDF Datasheet
MIC61300YMME Related Parts
MIC2210-FMBML-TR
MIC2210-FMBML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-FMYML-TR
MIC2210-FMYML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-GSBML TR
MIC2210-GSBML TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-GSBMLTR
MIC2210-GSBMLTR
Microchip Technology
DUAL MICROCAP LDO WITH OPEN-DRAI
MIC2210-GSYML-TR
MIC2210-GSYML-TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-MPBML TR
MIC2210-MPBML TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MPYML-TR
MIC2210-MPYML-TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MWYML-TR
MIC2210-MWYML-TR
Microchip Technology
IC REG LINEAR 2.8V/1.6V 10MLF
MIC2210-PSBML
MIC2210-PSBML
Micrel
IC REG LINEAR DUAL MICROCAP LDO
MIC2210-PSBML-TR
MIC2210-PSBML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-PSYML-TR
MIC2210-PSYML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-SSYML-TR
MIC2210-SSYML-TR
Microchip Technology
IC REG LINEAR 3.3V/3.3V 10MLF
MIC61300YMME Description
Overview of Microchip Technology MIC61300YMME

The Microchip Technology MIC61300YMME is a precision voltage supervisor designed to monitor power supply voltages in various electronic applications. This device is particularly useful in systems requiring reliable power management, ensuring that microcontrollers and other critical components operate within specified voltage ranges. The MIC61300 series is known for its low power consumption, high accuracy, and fast response time, making it suitable for battery-operated devices and other power-sensitive applications.

Key Specifications

- Supply Voltage Range (VDD): 1.0V to 5.5V
- Threshold Voltage Options: Available in multiple fixed threshold voltages, including 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, 3.0V, 3.3V, and 5.0V
- Accuracy: ±1.5% at room temperature for most threshold options
- Output Type: Open-drain output
- Output Voltage (VOUT): Pull-up to VDD
- Reset Timeout Period: 200 ms (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 8-pin MSOP (Micro Small Outline Package)

Functional Features

The MIC61300YMME offers several functional features that enhance its performance in various applications:

- Precision Voltage Monitoring: The device provides accurate voltage monitoring with a low threshold voltage, making it suitable for low-voltage applications. This precision ensures that the system can detect under-voltage conditions effectively.

- Low Power Consumption: Designed for battery-operated devices, the MIC61300 features low quiescent current, which helps extend battery life. This characteristic is essential for portable applications where power efficiency is critical.

- Fast Response Time: The MIC61300 has a fast response time to voltage changes, allowing it to quickly detect under-voltage conditions and assert a reset signal. This rapid response is crucial for maintaining system stability and preventing erroneous operation.

- Open-Drain Output Configuration: The open-drain output allows for flexibility in interfacing with various logic levels. It can be connected to different pull-up resistors, enabling compatibility with multiple voltage levels in a system.

Applications

The MIC61300YMME is suitable for a wide range of applications, including:

- Microcontroller Supervision: Used in microcontroller-based systems to monitor supply voltages and ensure proper operation. It can reset the microcontroller in case of under-voltage conditions, preventing data corruption.

- Battery-Powered Devices: Ideal for portable electronics, such as handheld devices and wearables, where low power consumption and accurate voltage monitoring are essential.

- Consumer Electronics: Employed in various consumer products, including smartphones, tablets, and home appliances, to ensure reliable operation and prevent malfunction due to voltage fluctuations.

- Industrial Equipment: Utilized in industrial control systems and automation equipment to monitor power supply voltages and maintain system integrity.

Conclusion

The Microchip Technology MIC61300YMME is a highly reliable voltage supervisor that excels in monitoring power supply voltages across a variety of applications. Its precision, low power consumption, and fast response time make it an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems. With its versatility and compatibility with different voltage levels, the MIC61300YMME is well-suited for use in microcontroller supervision, battery-powered devices, consumer electronics, and industrial applications.
MIC61300YMME Compare Parts
  • MIC61300YMME vs MIC94355-SYMT-T5
  • MIC61300YMME vs MIC94355-SYCS-TR
  • MIC61300YMME vs MIC94355-OYMT-TR
  • MIC61300YMME vs MIC94355-OYMT-T5
  • MIC61300YMME vs MIC94355-MYMT-TR
  • MIC61300YMME vs MIC94355-MYMT-T5
  • MIC61300YMME vs MIC94355-MYCS-TR
  • MIC61300YMME vs MIC94355-GYMT-TR
  • MIC61300YMME vs MIC94355-GYMT-T5
  • MIC61300YMME vs MIC94355-GYCS-TR
  • MIC61300YMME vs MIC94355-FYMT-TR
  • MIC61300YMME vs MIC94355-FYMT-T5
  • MIC61300YMME vs MIC94355-FYCS-TR
  • MIC61300YMME vs MIC94355-4YMT-TR
  • MIC61300YMME vs MIC94355-4YMT-T5
  • MIC61300YMME vs MIC94355-4YCS-TR
  • MIC61300YMME vs MIC94345-SYMT-TR
  • MIC61300YMME vs MIC94345-SYMT-T5
  • MIC61300YMME vs MIC94345-SYCS TR
  • MIC61300YMME vs MIC94345-PYCS-TR
  • MIC61300YMME vs MIC94345-MYMT-TR
  • MIC61300YMME vs MIC94345-MYMT-T5
  • MIC61300YMME vs MIC94345-MYCS-TR
  • MIC61300YMME vs MIC94345-GYMT-TR
  • MIC61300YMME vs MIC94345-GYMT-T5
  • MIC61300YMME vs MIC94345-GYCS TR
  • MIC61300YMME vs MIC94345-FYMT-TR
  • MIC61300YMME vs MIC94345-FYMT-T5
  • MIC61300YMME vs MIC94345-FYCS TR
  • MIC61300YMME vs MIC94345-4YMT-TR
  • MIC61300YMME vs MIC94345-4YMT-T5
  • MIC61300YMME vs MIC94345-4YCS TR
  • MIC61300YMME vs MIC94325YMT-TR
  • MIC61300YMME vs MIC94325YMT-T5
  • MIC61300YMME vs MIC94310-SYMT-TR
  • MIC61300YMME vs MIC94310-SYMT-T5
  • MIC61300YMME vs MIC94310-SYM5-TR
  • MIC61300YMME vs MIC94310-SYM5-T5
  • MIC61300YMME vs MIC94310-SYCS-TR
  • MIC61300YMME vs MIC94310-PYMT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.