☰
MIC841LBC5TR
MIC841LBC5TR
Active
Description:  IC COMPARATOR 1 W/VOLT REF SC70
Manufacturer:  Microchip Technology
History Price: $0.24000
In Stock: 10140
MIC841LBC5TR Specification
Specification
Part No
MIC841LBC5TR
Category
Linear - Comparators
Manufacturer
Microchip Technology
Series
Teeny
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Voltage Reference
Number of Elements
1
Output Type
Push-Pull
Voltage - Supply, Single/Dual (?
1.5V ~ 5.5V
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
20mA
Current - Quiescent (Max)
3μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
12μs
Hysteresis
20mV
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
MIC841LBC5TR PDF Datasheet
MIC841LBC5TR Related Parts
MIC6270BM5-TR
MIC6270BM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC6270YM5-TR
MIC6270YM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC7211BM5-TR
MIC7211BM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC7211YM5-TR
MIC7211YM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC7221BM5-TR
MIC7221BM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC7221YM5-TR
MIC7221YM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC833BM5
MIC833BM5
Micrel
IC COMPARATOR 2 W/VOLT REF SOT23
MIC833BM5-TR
MIC833BM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC833BM5TR
MIC833BM5TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC833YM5-TR
MIC833YM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC834BM5-TR
MIC834BM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC834YM5-TR
MIC834YM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC841LBC5TR Compare Parts
  • MIC841LBC5TR vs MIC845NYC5
  • MIC841LBC5TR vs MIC845LYC5-TR
  • MIC841LBC5TR vs MIC845LYC5
  • MIC841LBC5TR vs MIC845HYC5-TR
  • MIC841LBC5TR vs MIC845HYC5
  • MIC841LBC5TR vs MIC842NYMT-TR
  • MIC841LBC5TR vs MIC842NYMT-T5
  • MIC841LBC5TR vs MIC842NYC5TR
  • MIC841LBC5TR vs MIC842NYC5-TR
  • MIC841LBC5TR vs MIC842NYC5
  • MIC841LBC5TR vs MIC842NBC5-TR
  • MIC841LBC5TR vs MIC842LYMT-TR
  • MIC841LBC5TR vs MIC842LYMT-T5
  • MIC841LBC5TR vs MIC842LYC5-TR
  • MIC841LBC5TR vs MIC842LBC5-TR
  • MIC841LBC5TR vs MIC842LBC5 TR
  • MIC841LBC5TR vs MIC842HYMT-TR
  • MIC841LBC5TR vs MIC842HYMT-T5
  • MIC841LBC5TR vs MIC842HYC5-TR
  • MIC841LBC5TR vs MIC842HBC5-TR
  • MIC841LBC5TR vs MIC841NYMT-TR
  • MIC841LBC5TR vs MIC841NYMT-T5
  • MIC841LBC5TR vs MIC841NYC5-TR
  • MIC841LBC5TR vs MIC841NYC5-T5
  • MIC841LBC5TR vs MIC841NBC5-TR
  • MIC841LBC5TR vs MIC841NBC5
  • MIC841LBC5TR vs MIC841LYMT-TR
  • MIC841LBC5TR vs MIC841LYMT-T5
  • MIC841LBC5TR vs MIC841LYC5-TR
  • MIC841LBC5TR vs MIC841LBC5-TR
  • MIC841LBC5TR vs MIC841HYMT-TR
  • MIC841LBC5TR vs MIC841HYMT-T5
  • MIC841LBC5TR vs MIC841HYC5-TR
  • MIC841LBC5TR vs MIC841HBC5-TR
  • MIC841LBC5TR vs MIC834YM5TR
  • MIC841LBC5TR vs MIC834YM5-TR
  • MIC841LBC5TR vs MIC834BM5-TR
  • MIC841LBC5TR vs MIC833YM5-TR
  • MIC841LBC5TR vs MIC833BM5TR
  • MIC841LBC5TR vs MIC833BM5-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class