MIC913BM5-TR
MIC913BM5-TR
Discontinued
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 8000
MIC913BM5-TR Specification
Specification
Part No
MIC913BM5-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
500V/μs
Gain Bandwidth Product
350 MHz
-3db Bandwidth
240 MHz
Current - Input Bias
5.5 μA
Voltage - Input Offset
1 mV
Current - Supply
4.2mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
MIC913BM5-TR Related Parts
MIC6211BM5-TR
MIC6211BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6211YM5-TR
MIC6211YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6251BM5
MIC6251BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5
MIC7111BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5-TR
MIC7111BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111YM5-TR
MIC7111YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7122BMM
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM-TR
MIC7122BMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM
MIC7122YMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM-TR
MIC7122YMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7201BM5 TS
MIC7201BM5 TS
Micrel
GAIN BLOCK DIFFERENCE AMPLIFIER
MIC913BM5-TR Compare Parts
  • MIC913BM5-TR vs MIC923BC5TR
  • MIC913BM5-TR vs MIC923BC5-TR
  • MIC913BM5-TR vs MIC922YC5-TR
  • MIC913BM5-TR vs MIC922BC5-TR
  • MIC913BM5-TR vs MIC921YC5-TR
  • MIC913BM5-TR vs MIC921BC5TR
  • MIC913BM5-TR vs MIC921BC5-TR
  • MIC913BM5-TR vs MIC920YC5-TR
  • MIC913BM5-TR vs MIC920BC5-TR
  • MIC913BM5-TR vs MIC919YC5-TR
  • MIC913BM5-TR vs MIC919BC5-TR
  • MIC913BM5-TR vs MIC919BC5
  • MIC913BM5-TR vs MIC918YC5-TR
  • MIC913BM5-TR vs MIC918YC5 TR
  • MIC913BM5-TR vs MIC918BC5-TR
  • MIC913BM5-TR vs MIC918BC5
  • MIC913BM5-TR vs MIC916YQS-TR
  • MIC913BM5-TR vs MIC916YQS
  • MIC913BM5-TR vs MIC916BQS-TR
  • MIC913BM5-TR vs MIC916BQS
  • MIC913BM5-TR vs MIC916BQS
  • MIC913BM5-TR vs MIC915YMM-TR
  • MIC913BM5-TR vs MIC915YMM
  • MIC913BM5-TR vs MIC915BMM-TR
  • MIC913BM5-TR vs MIC915BMM
  • MIC913BM5-TR vs MIC915BMM
  • MIC913BM5-TR vs MIC914YM5-TR
  • MIC913BM5-TR vs MIC914BM5TR
  • MIC913BM5-TR vs MIC914BM5-TR
  • MIC913BM5-TR vs MIC914BM5 TS
  • MIC913BM5-TR vs MIC914BM5
  • MIC913BM5-TR vs MIC913YM5-TR
  • MIC913BM5-TR vs MIC913BM5
  • MIC913BM5-TR vs MIC912YM5-TR
  • MIC913BM5-TR vs MIC912BM5TR
  • MIC913BM5-TR vs MIC912BM5-TR
  • MIC913BM5-TR vs MIC911YM5-TR
  • MIC913BM5-TR vs MIC911BM5TR
  • MIC913BM5-TR vs MIC911BM5-TR
  • MIC913BM5-TR vs MIC910YM5-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.