☰
MT90812AL1
MT90812AL1
Obsolete
Description:  IC TELECOM INTERFACE 64MQFP
Manufacturer:  Microchip Technology
Datasheet:   MT90812AL1 Datasheet
History Price: Obsolete
In Stock: 33360
MT90812AL1 Specification
Specification
Part No
MT90812AL1
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Interface
-
Number of Circuits
1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
10mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-BQFP
Supplier Device Package
64-MQFP (14x20)
MT90812AL1 Related Parts
MT90401AB1
MT90401AB1
Microchip Technology
IC TELECOM INTERFACE 80LQFP
MT9042CP1
MT9042CP1
Microchip Technology
IC TELECOM INTERFACE 28PLCC
MT9074AL1
MT9074AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT9075BL1
MT9075BL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT9075BP1
MT9075BP1
Microchip Technology
IC TELECOM INTERFACE 68PLCC
MT9076BB1
MT9076BB1
Microchip Technology
IC TELECOM INTERFACE 80LQFP
MT9076BP1
MT9076BP1
Microchip Technology
IC TELECOM INTERFACE 68PLCC
MT90820AL1
MT90820AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT90823AB1
MT90823AB1
Microchip Technology
IC TELECOM INTERFACE 100LQFP
MT90823AL1
MT90823AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT90840AL1
MT90840AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT90866AG
MT90866AG
Microchip Technology
IC TELECOM INTERFACE 344BGA
MT90812AL1 Compare Parts
  • MT90812AL1 vs MT9196AS1
  • MT90812AL1 vs MT9172APR1
  • MT90812AL1 vs MT9172AP1
  • MT90812AL1 vs MT9172AN1
  • MT90812AL1 vs MT9171ANR1
  • MT90812AL1 vs MT9171AN1
  • MT90812AL1 vs MT9162AS
  • MT90812AL1 vs MT9162AN1
  • MT90812AL1 vs MT9126ASR1
  • MT90812AL1 vs MT9126AS1
  • MT90812AL1 vs MT9123AP1
  • MT90812AL1 vs MT90870AG2
  • MT90812AL1 vs MT90870AG
  • MT90812AL1 vs MT90869AG2
  • MT90812AL1 vs MT90869AG
  • MT90812AL1 vs MT90866AG2
  • MT90812AL1 vs MT90866AG
  • MT90812AL1 vs MT90840AL1
  • MT90812AL1 vs MT90823AL1
  • MT90812AL1 vs MT90823AB1
  • MT90812AL1 vs MT90820AL1
  • MT90812AL1 vs MT9076BP1
  • MT90812AL1 vs MT9076BB1
  • MT90812AL1 vs MT9075BP1
  • MT90812AL1 vs MT9075BL1
  • MT90812AL1 vs MT9074AL1
  • MT90812AL1 vs MT9042CP1
  • MT90812AL1 vs MT90401AB1
  • MT90812AL1 vs MT93L16AQ1
  • MT90812AL1 vs MT93L04AG2
  • MT90812AL1 vs MT93L04AG
  • MT90812AL1 vs MT93L00AV
  • MT90812AL1 vs MT92303B/PR/GP2N
  • MT90812AL1 vs MT9196APR1
  • MT90812AL1 vs MT9196AP1
  • MT90812AL1 vs MT9196AE1
  • MT90812AL1 vs MT9174AN1
  • MT90812AL1 vs MT9173AP1
  • MT90812AL1 vs MT9173ANR1
  • MT90812AL1 vs MT9173AN1
  • MT90812AL1 FAQ
    Q1: What is the Microchip Technology MT90812AL1?
    A1: The Microchip Technology MT90812AL1 is a high-performance telecommunications chip designed for use in digital signal processing and communications systems. It is commonly used in systems like telephone exchanges, network equipment, and digital data communication.

    Q2: What is the function of the Microchip Technology MT90812AL1?
    A2: The MT90812AL1 is primarily designed as a line interface unit (LIU) that performs signaling and data transfer for high-speed communication applications, providing functions such as encoding, decoding, and data formatting.

    Q3: What communication standards does the Microchip Technology MT90812AL1 support?
    A3: The Microchip Technology MT90812AL1 supports various digital communication standards, including T1, E1, and other PDH (Plesiochronous Digital Hierarchy) interfaces.

    Q4: What is the maximum clock frequency supported by the Microchip Technology MT90812AL1?
    A4: The Microchip Technology MT90812AL1 supports a maximum clock frequency of 77.76 MHz, enabling it to handle high-speed data transmission.

    Q5: How many channels does the Microchip Technology MT90812AL1 support?
    A5: The MT90812AL1 supports 1 to 4 channels, allowing flexible integration in systems requiring multiple communication pathways.

    Q6: What is the power supply voltage for the Microchip Technology MT90812AL1?
    A6: The Microchip Technology MT90812AL1 operates with a power supply voltage of 5V, which is typical for telecommunications components in digital signal processing.

    Q7: What is the package type for the Microchip Technology MT90812AL1?
    A7: The Microchip Technology MT90812AL1 is available in a 44-pin plastic leaded chip carrier (PLCC) package, making it suitable for integration into standard PCB designs.

    Q8: Can the Microchip Technology MT90812AL1 be used in industrial applications?
    A8: Yes, the MT90812AL1 can be used in industrial telecommunications applications that require reliable data communication and signaling, including in control systems, network equipment, and service provider infrastructure.

    Q9: What is the typical operating temperature range for the Microchip Technology MT90812AL1?
    A9: The MT90812AL1 typically operates within a temperature range of -40°C to +85°C, which allows it to function effectively in a wide range of environmental conditions.

    Q10: What are the main features of the Microchip Technology MT90812AL1?
    A10: Key features of the MT90812AL1 include support for T1/E1 signaling, integrated data and clock recovery, channel framing and synchronization, and error monitoring for high-quality communications.

    Q11: How does the MT90812AL1 handle error detection and correction?
    A11: The Microchip Technology MT90812AL1 includes built-in error detection and correction capabilities, such as parity checking and cyclic redundancy checks (CRC), to ensure reliable data transmission.

    Q12: Does the MT90812AL1 support full-duplex operation?
    A12: Yes, the MT90812AL1 supports full-duplex operation, allowing simultaneous two-way communication over the same data link, which is critical for high-performance telecommunications systems.

    Q13: What type of communication protocols does the MT90812AL1 support?
    A13: The MT90812AL1 supports standard protocols like T1 and E1, widely used in telecommunications systems for framing and signaling digital data.

    Q14: Is the MT90812AL1 suitable for applications requiring high-speed data transfer?
    A14: Yes, the MT90812AL1 is designed to handle high-speed data transfer, making it suitable for telecommunications and networking equipment that require fast and reliable communication.

    Q15: What are the input and output signal types supported by the MT90812AL1?
    A15: The MT90812AL1 supports both differential and single-ended signal types for communication, providing compatibility with a wide range of transmission lines and equipment.

    Q16: Can the MT90812AL1 be used in SDH/SONET systems?
    A16: Yes, the MT90812AL1 can be used in SDH (Synchronous Digital Hierarchy) and SONET (Synchronous Optical Network) systems as part of the digital signal processing chain for high-speed optical communication.

    Q17: What kind of error monitoring features does the MT90812AL1 include?
    A17: The MT90812AL1 includes error monitoring features like bit error rate (BER) analysis and error detection mechanisms to ensure data integrity and high-quality communication.

    Q18: How does the MT90812AL1 manage clock synchronization?
    A18: The MT90812AL1 features built-in clock recovery and synchronization functions, ensuring that the timing of transmitted data is accurately maintained, which is crucial for maintaining the integrity of high-speed communication.

    Q19: Is the MT90812AL1 compatible with other Microchip components?
    A19: Yes, the MT90812AL1 is designed to integrate seamlessly with other Microchip products, particularly those in the communications and signal processing domains, providing an efficient solution for building complex systems.

    Q20: What applications benefit the most from using the MT90812AL1?
    A20: The MT90812AL1 is ideal for applications in telecommunications infrastructure, including network interface cards, digital cross-connect systems, TDM (Time Division Multiplexing) equipment, and other systems requiring reliable digital signaling and data transfer.
    Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods