Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT90820AL1
MT90820AL1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 100MQFP
Manufacturer:
Microchip Technology
Datasheet:
MT90820AL1 Datasheet
History Price: Obsolete
In Stock: 12720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT90820AL1 Specification
Specification
Part No
MT90820AL1
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Interface
-
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
170mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
100-BQFP
Supplier Device Package
100-MQFP (14x20)
MT90820AL1 PDF Datasheet
MT90820AL1 Datasheet
Click and Download: MT90820AL1 Datasheet
MT90820AL1 Related Parts
MT90401AB1
Microchip Technology
IC TELECOM INTERFACE 80LQFP
MT9042CP1
Microchip Technology
IC TELECOM INTERFACE 28PLCC
MT9074AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT9075BL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT9075BP1
Microchip Technology
IC TELECOM INTERFACE 68PLCC
MT9076BB1
Microchip Technology
IC TELECOM INTERFACE 80LQFP
MT9076BP1
Microchip Technology
IC TELECOM INTERFACE 68PLCC
MT90812AL1
Microchip Technology
IC TELECOM INTERFACE 64MQFP
MT90823AB1
Microchip Technology
IC TELECOM INTERFACE 100LQFP
MT90823AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT90840AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT90866AG
Microchip Technology
IC TELECOM INTERFACE 344BGA
MT90820AL1 Compare Parts
MT90820AL1 vs MT9196AS1
MT90820AL1 vs MT9172APR1
MT90820AL1 vs MT9172AP1
MT90820AL1 vs MT9172AN1
MT90820AL1 vs MT9171ANR1
MT90820AL1 vs MT9171AN1
MT90820AL1 vs MT9162AS
MT90820AL1 vs MT9162AN1
MT90820AL1 vs MT9126ASR1
MT90820AL1 vs MT9126AS1
MT90820AL1 vs MT9123AP1
MT90820AL1 vs MT90870AG2
MT90820AL1 vs MT90870AG
MT90820AL1 vs MT90869AG2
MT90820AL1 vs MT90869AG
MT90820AL1 vs MT90866AG2
MT90820AL1 vs MT90866AG
MT90820AL1 vs MT90840AL1
MT90820AL1 vs MT90823AL1
MT90820AL1 vs MT90823AB1
MT90820AL1 vs MT90812AL1
MT90820AL1 vs MT9076BP1
MT90820AL1 vs MT9076BB1
MT90820AL1 vs MT9075BP1
MT90820AL1 vs MT9075BL1
MT90820AL1 vs MT9074AL1
MT90820AL1 vs MT9042CP1
MT90820AL1 vs MT90401AB1
MT90820AL1 vs MT93L16AQ1
MT90820AL1 vs MT93L04AG2
MT90820AL1 vs MT93L04AG
MT90820AL1 vs MT93L00AV
MT90820AL1 vs MT92303B/PR/GP2N
MT90820AL1 vs MT9196APR1
MT90820AL1 vs MT9196AP1
MT90820AL1 vs MT9196AE1
MT90820AL1 vs MT9174AN1
MT90820AL1 vs MT9173AP1
MT90820AL1 vs MT9173ANR1
MT90820AL1 vs MT9173AN1
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods