Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Over Ethernet (PoE) Controllers
/ Microchip Technology PD64001-0121
PD64001-0121
Active
PMIC - Power Over Ethernet (PoE) Controllers
Description:
IC POE CNTRL 1 CHANNEL 20SOIC
Manufacturer:
Microchip Technology
Datasheet:
PD64001-0121 Datasheet
History Price: Active
In Stock: 44720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PD64001-0121 Specification
Specification
Part No
PD64001-0121
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller (PSE)
Number of Channels
1
Power - Max
-
Internal Switch(s)
Yes
Auxiliary Sense
-
Standards
802.3at (PoE+), 802.3af (PoE)
Voltage - Supply
44V ~ 57V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
PD64001-0121 Related Parts
PD64004AH
Microchip Technology
IC POE CNTRL 4 CHANNEL 48QFN
PD69101ILQ-TR
Microchip Technology
IC POE CNTRL 1 CHANNEL 24QFN
PD69104B1FILQ-TR
Microchip Technology
IC POE CNTRL 4 CHANNEL 48QFN
PD69104B1ILQ-TR
Microchip Technology
IC POE CNTRL 4 CHANNEL 48QFN
PD69104BILQ-TR
Microsemi Corporation
IC POE CNTRL 4 CHANNEL 48QFN
PD69108FILQ-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL 48QFN
PD69108ILQ-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL 48QFN
PD69200C-018818
Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1.
PD69201ILD-TR
Microchip Technology
IC POE PSE CONTROLLER
PD69204T4ILQ-TR-LE
Microchip Technology
PD69204T4 IC 4P PSE POE MNGR
PD69208MILQ-TR-LE
Microchip Technology
IEEE PSE MANAGER 802.3AT / BT TY
PD69208T4ILQ-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL 56QFN
PD64001-0121 Compare Parts
PD64001-0121 vs PD69220R-035400
PD64001-0121 vs PD69220R-035200-TR
PD64001-0121 vs PD69220R-035200
PD64001-0121 vs PD69220R-022420-TR
PD64001-0121 vs PD69220R-022420
PD64001-0121 vs PD69220R-022320-TR
PD64001-0121 vs PD69220R-022320
PD64001-0121 vs PD69220C-022419-TR
PD64001-0121 vs PD69220C-022419
PD64001-0121 vs PD69220C-022319-TR
PD64001-0121 vs PD69220C-022319
PD64001-0121 vs PD69210C-021819-TR
PD64001-0121 vs PD69210C-021819
PD64001-0121 vs PD69208T4ILQ-TR-LE
PD64001-0121 vs PD69208T4ILQ-TR
PD64001-0121 vs PD69208MILQ-TR-LE
PD64001-0121 vs PD69204T4ILQ-TR-LE
PD64001-0121 vs PD69201ILD-TR
PD64001-0121 vs PD69200C-018818
PD64001-0121 vs PD69108ILQ-TR
PD64001-0121 vs PD69108FILQ-TR
PD64001-0121 vs PD69104BILQ-TR
PD64001-0121 vs PD69104B1ILQ-TR
PD64001-0121 vs PD69104B1FILQ-TR
PD64001-0121 vs PD69101ILQ-TR
PD64001-0121 vs PD64004AH
PD64001-0121 vs PD69210R-035500-TR
PD64001-0121 vs PD69210R-035500
PD64001-0121 vs PD69210R-035400-TR
PD64001-0121 vs PD69210R-035400
PD64001-0121 vs PD69210R-035200-TR
PD64001-0121 vs PD69210R-035200
PD64001-0121 vs PD69210R-034400-TR
PD64001-0121 vs PD69210R-034400
PD64001-0121 vs PD69210R-022420-TR
PD64001-0121 vs PD69210R-022420
PD64001-0121 vs PD69210R-022320-TR
PD64001-0121 vs PD69210R-022320
PD64001-0121 vs PD69210C-022419-TR
PD64001-0121 vs PD69210C-022419
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied