☰
SCH3112-NU
SCH3112-NU
Active
Description:  IC INTFACE SPECIALIZED 128VTQFP
Manufacturer:  Microchip Technology
Datasheet:   SCH3112-NU Datasheet
History Price: $9.90000
In Stock: 5980
SCH3112-NU Specification
Specification
Part No
SCH3112-NU
Category
Interface - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
LPC
Voltage - Supply
3.3V
Package / Case
128-TQFP
Supplier Device Package
128-VTQFP (14x14)
Mounting Type
Surface Mount
SCH3112-NU PDF Datasheet
SCH3112-NU Related Parts
SCH3106-NU
SCH3106-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3112I-NU
SCH3112I-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3114-NU
SCH3114-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3114I-NU
SCH3114I-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3116-NU
SCH3116-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3116I-NU
SCH3116I-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3221-7U
SCH3221-7U
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
SCH3221-7U-TR
SCH3221-7U-TR
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
SCH3221I-7U
SCH3221I-7U
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
SCH3221I-7U-TR
SCH3221I-7U-TR
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
SCH5027-NW
SCH5027-NW
Microchip Technology
IC INTERFACE SPECIALIZED 128MQFP
SCH5027D-NW
SCH5027D-NW
Microchip Technology
IC INTERFACE SPECIALIZED 128QFP
SCH3112-NU Description
SCH3112-NU is a Microchip Technology (originally SMSC) Super I/O controller designed for PC and embedded x86 systems integration. It consolidates multiple legacy peripheral interfaces and hardware monitoring functions into a single highly integrated LPC (Low Pin Count) interface device. The component is intended for motherboard designs, embedded industrial PCs, and legacy system support platforms where multiple low-speed I/O functions must be centralized and controlled via the LPC bus.

## Device Function and System-Level Positioning

The SCH3112-NU operates as a Super I/O controller, providing integration of traditional PC peripheral interfaces such as serial ports, parallel ports, keyboard/mouse controllers, and hardware monitoring functions. It interfaces with the host CPU via the LPC (Low Pin Count) bus, which replaces the legacy ISA bus for embedded I/O communication.

The device is positioned in the embedded PC chipset ecosystem, serving as an I/O consolidation hub that reduces discrete component count while maintaining compatibility with legacy BIOS and operating system drivers.

## Core Architecture and Internal Subsystems

The SCH3112-NU integrates multiple functional blocks into a single silicon die, coordinated through an internal register-mapped architecture accessible via the LPC interface.

Key internal subsystems include:

* LPC interface controller for host communication
* Floppy disk controller (FDC) logic block
* Dual UART serial communication controllers
* Parallel port (LPT) controller with multiple operating modes
* Keyboard controller interface compatible with standard PC/AT architecture
* Mouse interface support (PS/2 protocol)
* Hardware monitoring subsystem for voltage, temperature, and fan sensing
* General-purpose I/O (GPIO) expansion logic

Each subsystem is controlled through indexed configuration registers and can be enabled or disabled depending on system requirements.

## LPC Bus Interface and Host Communication

The SCH3112-NU communicates with the host processor via the LPC interface, a serialized low-pin-count replacement for ISA-style legacy buses.

Key LPC characteristics include:

* Synchronous serial bus architecture optimized for low-speed peripheral access
* Register-based command and data transfer mechanism
* Compatibility with standard PC chipset LPC host controllers
* Reduced pin count compared to legacy parallel ISA interfaces
* Support for BIOS-level configuration and runtime access

The LPC interface allows deterministic access to legacy peripherals without requiring high-speed data throughput.

## Integrated Serial Communication Subsystem

The device integrates dual UART controllers for asynchronous serial communication.

Key UART characteristics include:

* Two independent serial communication channels
* Programmable baud rate generator
* Standard 8-bit asynchronous serial frame support
* FIFO buffering for transmit and receive data paths
* Support for interrupt-driven operation
* RS-232 level interfacing via external transceiver circuitry

These UARTs are widely used for console interfaces, debug ports, and industrial communication links.

## Parallel Port Controller Functionality

The SCH3112-NU includes a flexible parallel port controller compatible with legacy Centronics and enhanced IEEE 1284 modes.

Key features include:

* Standard parallel printer port functionality (LPT)
* Support for SPP, EPP, and ECP modes
* Bidirectional data transfer capability
* DMA and interrupt support depending on mode configuration
* Configurable I/O address mapping for legacy compatibility

This subsystem enables compatibility with legacy printing and industrial parallel devices.

## Floppy Disk Controller Integration

The integrated floppy disk controller (FDC) provides support for legacy storage media interfaces.

Key characteristics include:

* Support for standard 3.5-inch floppy disk drives
* MFM encoding/decoding logic for data separation
* Drive control signals for motor, direction, and step control
* Data rate support consistent with standard PC floppy formats
* Digital interface to external analog front-end circuitry

Although largely obsolete in modern systems, this block is retained for backward compatibility in industrial and embedded platforms.

## Keyboard and Mouse Interface

The device includes a PS/2-compatible keyboard and mouse controller.

Key functional characteristics include:

* Support for IBM PC/AT keyboard protocol
* Bidirectional serial clocked data interface
* Mouse support via PS/2 auxiliary channel
* Scan code translation and buffering
* Interrupt-driven event reporting

This subsystem enables direct connection of legacy human interface devices.

## Hardware Monitoring Subsystem

A key feature of SCH3112-NU is its integrated hardware monitoring and environmental sensing capability.

Key monitoring functions include:

* Voltage monitoring of multiple system rails
* Temperature sensor input support (external and/or internal diode-based sensing depending on configuration)
* Fan speed measurement via tachometer inputs
* Programmable alarm thresholds
* Interrupt generation for fault conditions

This subsystem is commonly used in server and industrial PC thermal management systems.

## GPIO and Configuration Flexibility

The SCH3112-NU provides general-purpose I/O pins that can be configured for custom system control.

Key GPIO characteristics include:

* Configurable input or output direction per pin
* Software-controlled logic state management
* Interrupt-capable input pins
* Multiplexed function assignment with other subsystems
* Used for board-level control signals and status indication

GPIO flexibility allows adaptation to a wide range of embedded designs.

## Power Supply and Operating Characteristics

The device operates in standard digital logic voltage environments consistent with PC chipset ecosystems.

Key characteristics include:

* Single-supply CMOS operation
* Low standby power modes for reduced system consumption
* Power sequencing compatible with motherboard chipset designs
* Internal clock distribution for subsystem synchronization

Power management is optimized for always-on embedded controller roles.

## Package and Mechanical Characteristics

The SCH3112-NU is provided in a fine-pitch surface-mount package suitable for high-density motherboard integration.

Key mechanical characteristics include:

* Multi-pin QFP or similar fine-pitch package format (NU suffix dependent)
* High I/O pin count supporting multiple subsystem integration
* Surface-mount assembly compatibility
* Thermal design suitable for chipset-level integration
* PCB routing optimized for LPC and legacy signal distribution

The package supports dense routing requirements typical of PC motherboards.

## Typical Application Scenarios

The SCH3112-NU is used in systems requiring legacy peripheral integration and hardware monitoring.

Typical applications include:

* Industrial embedded PCs with legacy I/O requirements
* Server and workstation motherboard designs
* BIOS-controlled hardware monitoring platforms
* Fan control and system health monitoring systems
* Embedded x86 systems requiring UART, LPT, and FDC support

Its integration reduces discrete component count while maintaining legacy compatibility.

## System-Level Design Considerations

Design integration requires careful attention to chipset coordination and BIOS configuration.

Key considerations include:

* Proper LPC bus timing alignment with host chipset
* BIOS-level initialization of Super I/O registers
* Isolation of analog monitoring inputs from digital noise sources
* Correct pull-up and termination for PS/2 and LPC signals
* Thermal management for dense motherboard layouts

System firmware plays a critical role in enabling device functionality.

## Conclusion

SCH3112-NU is a highly integrated Super I/O controller from Microchip Technology designed for LPC-based embedded and PC systems. It consolidates multiple legacy interfaces, including UART, parallel port, floppy disk controller, keyboard/mouse interfaces, and hardware monitoring functions into a single device. Its architecture is optimized for motherboard integration, enabling legacy compatibility, system monitoring, and I/O consolidation in industrial and embedded computing environments.
SCH3112-NU Compare Parts
  • SCH3112-NU vs SCH5027D-NW
  • SCH3112-NU vs SCH5027-NW
  • SCH3112-NU vs SCH3221I-7U-TR
  • SCH3112-NU vs SCH3221I-7U
  • SCH3112-NU vs SCH3221-7U-TR
  • SCH3112-NU vs SCH3221-7U
  • SCH3112-NU vs SCH3116I-NU
  • SCH3112-NU vs SCH3116-NU
  • SCH3112-NU vs SCH3114I-NU
  • SCH3112-NU vs SCH3114-NU
  • SCH3112-NU vs SCH3112I-NU
  • SCH3112-NU vs SCH3106-NU
  • SCH3112-NU vs SCH5147-NW
  • SCH3112-NU vs SCH5127-NW
  • SCH3112-NU vs SCH5017-NW
  • SCH3112-NU vs SCH4304-NS
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied