Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Microchip Technology SCH3114-NU
SCH3114-NU
Active
Interface - Specialized
Description:
IC INTFACE SPECIALIZED 128VTQFP
Manufacturer:
Microchip Technology
Datasheet:
SCH3114-NU Datasheet
History Price: $16.14000
In Stock: 10740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SCH3114-NU Specification
Specification
Part No
SCH3114-NU
Category
Interface - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
LPC
Voltage - Supply
3.3V
Package / Case
128-TQFP
Supplier Device Package
128-VTQFP (14x14)
Mounting Type
Surface Mount
SCH3114-NU PDF Datasheet
SCH3114-NU Datasheet
Click and Download: SCH3114-NU Datasheet
SCH3114-NU Related Parts
SCH3106-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3112-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3112I-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3114I-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3116-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3116I-NU
Microchip Technology
IC INTFACE SPECIALIZED 128VTQFP
SCH3221-7U
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
SCH3221-7U-TR
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
SCH3221I-7U
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
SCH3221I-7U-TR
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
SCH5027-NW
Microchip Technology
IC INTERFACE SPECIALIZED 128MQFP
SCH5027D-NW
Microchip Technology
IC INTERFACE SPECIALIZED 128QFP
SCH3114-NU Compare Parts
SCH3114-NU vs SCH5027D-NW
SCH3114-NU vs SCH5027-NW
SCH3114-NU vs SCH3221I-7U-TR
SCH3114-NU vs SCH3221I-7U
SCH3114-NU vs SCH3221-7U-TR
SCH3114-NU vs SCH3221-7U
SCH3114-NU vs SCH3116I-NU
SCH3114-NU vs SCH3116-NU
SCH3114-NU vs SCH3114I-NU
SCH3114-NU vs SCH3112I-NU
SCH3114-NU vs SCH3112-NU
SCH3114-NU vs SCH3106-NU
SCH3114-NU vs SCH5147-NW
SCH3114-NU vs SCH5127-NW
SCH3114-NU vs SCH5017-NW
SCH3114-NU vs SCH4304-NS
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied