☰
SY89529LTC
SY89529LTC
Obsolete
Description:  IC CLK/FREQ SYNTH 32TQFP
Manufacturer:  Microchip Technology
Datasheet:   SY89529LTC Datasheet
History Price: Obsolete
In Stock: 43040
SY89529LTC Specification
Specification
Part No
SY89529LTC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
Precision Edge
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes
Input
Crystal
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
SY89529LTC PDF Datasheet
SY89529LTC Related Parts
SY89228UMG
SY89228UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89228UMG-TR
SY89228UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89229UMG
SY89229UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89229UMG-TR
SY89229UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89230UMG
SY89230UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89230UMG-TR
SY89230UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89231UMG
SY89231UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89231UMG-TR
SY89231UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89312VMG-TR
SY89312VMG-TR
Microchip Technology
IC CLOCK GENERATOR 8MLF
SY89312VMI-TR
SY89312VMI-TR
Microchip Technology
IC CLOCK GENERATOR 8MLF
SY89313VMG-TR
SY89313VMG-TR
Microchip Technology
IC CLOCK GENERATOR 8MLF
SY89313VMI-TR
SY89313VMI-TR
Microchip Technology
IC CLOCK GENERATOR 8MLF
SY89529LTC Compare Parts
  • SY89529LTC vs SY89610LMG
  • SY89529LTC vs SY89538LHZ-TR
  • SY89529LTC vs SY89538LHZ
  • SY89529LTC vs SY89538LHY-TR
  • SY89529LTC vs SY89538LHY
  • SY89529LTC vs SY89538LHH TR
  • SY89529LTC vs SY89538LHH
  • SY89529LTC vs SY89538LHG TR
  • SY89529LTC vs SY89538LHG
  • SY89529LTC vs SY89537LMY-TR
  • SY89529LTC vs SY89537LMY
  • SY89529LTC vs SY89537LMH TR
  • SY89529LTC vs SY89537LMH
  • SY89529LTC vs SY89537LMG TR
  • SY89529LTC vs SY89537LMG
  • SY89529LTC vs SY89536LHZ-TR
  • SY89529LTC vs SY89536LHZ
  • SY89529LTC vs SY89536LHC
  • SY89529LTC vs SY89535LHZ TR
  • SY89529LTC vs SY89535LHZ
  • SY89529LTC vs SY89535LHC
  • SY89529LTC vs SY89534LHZ-TR
  • SY89529LTC vs SY89534LHZ
  • SY89529LTC vs SY89534LHC
  • SY89529LTC vs SY89533LHZ TR
  • SY89529LTC vs SY89533LHZ
  • SY89529LTC vs SY89533LHC
  • SY89529LTC vs SY89532LHZ-TR
  • SY89529LTC vs SY89532LHZ
  • SY89529LTC vs SY89532LHC
  • SY89529LTC vs SY89531LHZ-TR
  • SY89529LTC vs SY89531LHZ
  • SY89529LTC vs SY89531LHC
  • SY89529LTC vs SY89529LZH TR
  • SY89529LTC vs SY89529LZH
  • SY89529LTC vs SY89529LZC-TR
  • SY89529LTC vs SY89529LZC
  • SY89529LTC vs SY89529LTH TR
  • SY89529LTC vs SY89529LTH
  • SY89529LTC vs SY89430VZH-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)